Hydraulic Industrial Winches

32 Results
Planetary Winch type SC WLL ton 1.955 -- 5406
from Certex UK

A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve. Steel drum with cable fixing... [See More]

  • Type: Hydraulic
  • Type: Planetary
  • Load Capacity: 66139
Hydraulic Winches -- AMB101
from Tesmec USA, Inc.

Hydraulic winches are mechanical devices used to pull in (wind up) or let out (wind out) or otherwise adjust the tension of a rope or wire rope. Hydraulic winches are machines designed for stringing low and medium voltage lines, for recovering overhead lines and for assembly and lifting operations. [See More]

  • Type: Hydraulic
  • Line Type: Cable
  • Load Capacity: 2248
Laval Underground Surveys -- CAM POWER WINCH Model 25
from LAKOS Separators and Filtration Systems

- Adjustable cable level wind. - Mechanical counter. - Mechanical footage read-out at winch. - Video depth encoder, displaying camera position at all times on TV monitor. - Variable speed control. - Choice of hydraulic or electric power sources [See More]

  • Type: Electric (optional feature); Hydraulic
  • Line Type: Coax Video Cable
  • Description: Variable Drive, Opt.120/240VAC
  • Line Diameter: 0.25
Standard Hydraulic-Direct Winch-Hoist -- HY1D
from MY-TE Products, Inc.

1,500-lb single-line or 3,000-lb double-line. When you ’re working with a hydraulic power source, My-te ’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load holding capability... [See More]

  • Type: Hydraulic
  • Load Capacity: ? to 10000
  • Description: Hydraulic Power
  • Line Type: Cable
Continuous Tension Winch
from David Round

Incorporating an oil shear clutch, the Continuous Tension Winch provides continuous line pulling tension for construction and web handling equipment to automatically advance pipe bursting heads and roller cartridges when back tension diminishes. Liquid-cooled wet disc hydraulic clutch. Sealed... [See More]

  • Type: Hydraulic
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
Planetary Winch
from WPT Power Corporation

WPT provides planetary winches for most industries including Towing & Recovery,Utility, Marine, Oil & Gas and Construction. Fast line speeds and compact design is ideal where severe working conditions need reliable, tough winches. Easy, efficient operation with safety in mind through design... [See More]

  • Type: Hydraulic
  • Type: Planetary
  • Load Capacity: 12000 to 55000
LANTEC - Classic Series -- Model 200
from TWG Canada Consolidated, Inc.

Product Benefits. Reliable engagement and component longevity. High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time. Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors. Reduced... [See More]

  • Type: Hydraulic
  • Loaded Line Speed: 232.0
  • Load Capacity: 13730
  • Type: Planetary
Worm Gear Winch
from WPT Power Corporation

WPT provides worm gear winches that have heavy duty pulling power for Towing & Recovery, Utility, Marine, Oil & Gas and Construction industries. WPT winches are a longstanding, tested design known for its high reliability and endurance. Self braking feature requires no outside braking system... [See More]

  • Type: Hydraulic
  • Type: Worm
  • Load Capacity: 9000 to 20000
Pullmaster - Equal Speed Winches/Hoists - Model M12
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 12000
  • Description: 50 gpm, 2200 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M18
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 18000
  • Description: 76 gpm, 2300 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M25
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 25000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M30
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 25000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M5 -- M5-3-230-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 6000
  • Description: 15 gpm, 2000 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M50
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 50000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M6 -- M6-12-70-2
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 6612
  • Description: 15 gpm, 2000 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M75 -- M75-7-191-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 75000
  • Description: 142 gpm, 3000 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model M8
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 8500
  • Description: 37 gpm, 2000 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model PL1 -- PL1-12-4-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 1102
  • Description: 6 gpm, 1700 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model PL2
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 2205
  • Description: 8 gpm, 2200 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model PL2 -- PL2-12-228-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Line Type: Cable
  • Load Capacity: 0.0 to 2204
  • Line Diameter: 0.31
Pullmaster - Equal Speed Winches/Hoists - Model PL5
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 5000
  • Description: 24 gpm, 2400 psi Motor
  • Line Type: Cable
Pullmaster - Equal Speed Winches/Hoists - Model PL8 -- PL8-3-30-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 7000
  • Description: 37 gpm, 2150 psi Motor
  • Line Type: Cable