Holding Brake Industrial Winches

31 Results
Pullmaster - Equal Speed Winches/Hoists - Model M12
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 12000
  • Description: 50 gpm, 2200 psi Motor
  • Line Type: Cable
DH Series Rope Hoists
from Demag Cranes & Components

FOR DEMANDING REQUIREMENTS. Our DH hoist units can be used in a wide variety of applications, both as a traveling hoist on cranes or monorails and as a stationary solution. DH hoist units include several key features that enable demanding loads to be handled reliably. Conical-rotor brake motors in... [See More]

  • Type: Electric
  • Load Capacity: 3528 to 220500
  • Description: Electric Motor
  • Line Type: Cable
Base-Mounted Lifting Winch
from David Round

Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position. Rotary limit switch... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
13,500 lb 12V DC Off-Road Winch with Wireless Remote -- 8400525
from Princess Auto Limited

13,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 13500
  • Line Diameter: 0.38
Laval Underground Surveys -- CAM MINI WINCH Model 10
from LAKOS Separators and Filtration Systems

- Adjustable cable level wind. - Mechanical counter. - Mechanical footage read-out at winch. - Video depth encoder, displaying camera position at all times on TV monitor. - Variable speed control. - Choice of hydraulic or electric power sources [See More]

  • Type: Hand (optional feature); Electric
  • Line Type: Coax Video Cable
  • Description: 120/240 VAC, 50/60 Hz
  • Line Diameter: 0.25
Catheads
from National Oilwell Varco

Model 166B & Model 66S Catheads. The Gill Services Model 166B and 66S Catheads are fully enclosed with clutches built inside the cathead itself. The make-up cathead has a 19-1/2" friction facing, giving the cathead 155 square inches of friction surface. The breakout cathead has 16" friction... [See More]

  • Features: Brake
Pullmaster - Equal Speed Winches/Hoists - Model M18
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 18000
  • Description: 76 gpm, 2300 psi Motor
  • Line Type: Cable
MPW Series Open Winch
from Demag Cranes & Components

STRONG PERFORMANCE - VERSATILE DELIVERY. Our MPW (Multi Purpose Winch) trolleys are individually configured from reliable system components and satisfy the most demanding quality requirements. Their variable configuration makes it possible to implement the most efficient technical solution for your... [See More]

  • Type: Electric
  • Load Capacity: 0.0 to 900000
  • Description: Electric Motor
  • Line Type: Cable
Cart-Pulling Winch
from David Round

Used under power to pull trailers and mobile homes through production, the Traction/Cart-Pulling Winch is also available in push-pull and traction style designs. Free-spooling drum for quick manual payout. Variable speed air lever controls. Sealed gearing provides years of reliable service [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
17,500 lb 12V DC Off-Road Winch with Wireless Remote -- 8400533
from Princess Auto Limited

17,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 17500
  • Line Diameter: 0.44
Pullmaster - Equal Speed Winches/Hoists - Model M25
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 25000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Continuous Tension Winch
from David Round

Incorporating an oil shear clutch, the Continuous Tension Winch provides continuous line pulling tension for construction and web handling equipment to automatically advance pipe bursting heads and roller cartridges when back tension diminishes. Liquid-cooled wet disc hydraulic clutch. Sealed... [See More]

  • Type: Hydraulic
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
7,500 lb 12V DC Off-Road Winch with Wireless Remote -- 8400483
from Princess Auto Limited

7,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 7500
  • Line Diameter: 0.31
Pullmaster - Equal Speed Winches/Hoists - Model M30
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 25000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Furnace Door Lifting Winch
from David Round

Available in single or dual line configurations, this furnace lifting door winch features high starting torque to pull doors free from seals. High-torque electric motor. Sealed gearing with oil bath lubrication. One, two and variable speed models [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
9,500 lb 12V DC Off-Road Winch with Wireless Remote -- 8400509
from Princess Auto Limited

9,500 lb 12V DC Off-Road Winch with Wireless Remote [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 9500
  • Line Diameter: 0.33
Pullmaster - Equal Speed Winches/Hoists - Model M5 -- M5-3-230-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 6000
  • Description: 15 gpm, 2000 psi Motor
  • Line Type: Cable
General Purpose Electric Winch - Rocket 51 Series -- R5
from David Round

SUMMARY OF FEATURES. 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake. OPTIONAL FEATURES. An optional motor brake is available... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500
  • Line Diameter: 0.25
Pullmaster - Equal Speed Winches/Hoists - Model M50
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 50000
  • Description: 115 gpm, 2500 psi Motor
  • Line Type: Cable
Grooved Drum Electric Winch - M%% Series -- 4W
from David Round

High-speed winch ideal for base-mounted lifting applications. Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500
  • Line Diameter: 0.25
Pullmaster - Equal Speed Winches/Hoists - Model M6 -- M6-12-70-2
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 6612
  • Description: 15 gpm, 2000 psi Motor
  • Line Type: Cable
Industrial Grade Winch - 202 Series -- 202JR
from David Round

Reliable industrial winces for demanding applications and maintenance. Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available. By adding free-spooling and... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 4000
  • Line Diameter: 0.38
Pullmaster - Equal Speed Winches/Hoists - Model M75 -- M75-7-191-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 75000
  • Description: 142 gpm, 3000 psi Motor
  • Line Type: Cable
Line Tensioning Winch
from David Round

Unlike other winches with load holding brakes, this winch releases cable at a preset line tension, making it ideal for cable stringing applications. Adjustable band brake. Manual operation. Often integrated with other cabling equipment [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
Pullmaster - Equal Speed Winches/Hoists - Model M8
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 8500
  • Description: 37 gpm, 2000 psi Motor
  • Line Type: Cable
Manual Winch - M Series -- M-1
from David Round

Compact spur gear hand winch for lifting and pulling. Available in both standard and engineered designs. Each manual winch features an integrated load brake and is well-suited for both lifting and pulling. Drive gears, ratchet assembly and brake discs are fully enclosed to protect the operator and... [See More]

  • Type: Hand
  • Line Type: Cable
  • Load Capacity: 150
  • Line Diameter: 0.19
Pullmaster - Equal Speed Winches/Hoists - Model PL1 -- PL1-12-4-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 1102
  • Description: 6 gpm, 1700 psi Motor
  • Line Type: Cable
Marine-Grade Winch
from David Round

Weather resistant components make The David Round Company ’s marine winches ideal for shipboard use including anchor, ladder and gangway lifting as well as buoy handling. Sealed and accessible gearing. Optional free-spooling capability. Electric, air and hydraulic units available [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
Pullmaster - Equal Speed Winches/Hoists - Model PL2
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 2205
  • Description: 8 gpm, 2200 psi Motor
  • Line Type: Cable
Radial Gate Hoist
from David Round

David Round ’s base-mounted hoists lift radial gates are built to meet detailed government, power authority and gate builder specifications. They are designed for continuous operation in demanding outdoor water gating applications. Available in capacities up to 50,000 pounds, these hoists lift... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 50000
  • Loaded Line Speed: 150.0
Pullmaster - Equal Speed Winches/Hoists - Model PL2 -- PL2-12-228-1
from TWG Canada Consolidated, Inc.

High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor. Spring-applied, pressure-released, automatic multi-disc brake. Over-running clutch enables free rotation in the hoisting direction without... [See More]

  • Type: Hydraulic
  • Line Type: Cable
  • Load Capacity: 0.0 to 2204
  • Line Diameter: 0.31