Free Spooling Industrial Winches

6 Results
Laval Underground Surveys -- CAM POWER WINCH Model 25
from LAKOS Separators and Filtration Systems

- Adjustable cable level wind. - Mechanical counter. - Mechanical footage read-out at winch. - Video depth encoder, displaying camera position at all times on TV monitor. - Variable speed control. - Choice of hydraulic or electric power sources [See More]

  • Type: Electric (optional feature); Hydraulic
  • Line Type: Coax Video Cable
  • Description: Variable Drive, Opt.120/240VAC
  • Line Diameter: 0.25
Pullmaster - Recovery Winches/Hoists - Model R5 -- R5-12-70-1M
from TWG Canada Consolidated, Inc.

Pullmaster Recovery winches are ideal for pulling and recovering heavy equipment and vehicles. Pullmaster offers four winch models specifically designed for heavy duty recovery operations. Pulling capacities from 11,021 to 15,492 lbs (49.0 to 68.6 kN). Hydraulic or manual free spool feature comes... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 11020
  • Description: 15 gpm, 2350 psi Motor
  • Line Type: Cable
Base-Mounted Lifting Winch
from David Round

Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position. Rotary limit switch... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
Pullmaster - Recovery Winches/Hoists - Model R7 -- R7-15-135-1M
from TWG Canada Consolidated, Inc.

Pullmaster Recovery winches are ideal for pulling and recovering heavy equipment and vehicles. Pullmaster offers four winch models specifically designed for heavy duty recovery operations. Pulling capacities from 11,021 to 15,492 lbs (49.0 to 68.6 kN). Hydraulic or manual free spool feature comes... [See More]

  • Type: Hydraulic
  • Load Capacity: 0.0 to 15429
  • Description: 18 gpm, 2100 psi Motor
  • Line Type: Cable
Cart-Pulling Winch
from David Round

Used under power to pull trailers and mobile homes through production, the Traction/Cart-Pulling Winch is also available in push-pull and traction style designs. Free-spooling drum for quick manual payout. Variable speed air lever controls. Sealed gearing provides years of reliable service [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 500 to 100000
  • Loaded Line Speed: 150.0
Radial Gate Hoist
from David Round

David Round ’s base-mounted hoists lift radial gates are built to meet detailed government, power authority and gate builder specifications. They are designed for continuous operation in demanding outdoor water gating applications. Available in capacities up to 50,000 pounds, these hoists lift... [See More]

  • Type: Electric
  • Line Type: Cable
  • Load Capacity: 50000
  • Loaded Line Speed: 150.0