Sanitary Applications rated (3A etc.) Dry Material (Powders) Level Switches
from BinMaster, Inc.
The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals!. The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or green, and changing color... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Max AC Voltage Rating: 250
- Max Current Rating: 5
- Material Temperature Range: -4 to 176
from Automation Products, Inc.
The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]
- Switch Type: Electro-mechanical switch
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Max Current Rating: 2
from Sitron
The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Max AC Voltage Rating: 250
- Max Current Rating: 5
- Maximum Operating Pressure: 145
from Automation Products, Inc.
The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]
- Switch Type: Electro-mechanical switch
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Max Current Rating: 2
from Sitron
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Max AC Voltage Rating: 250
- Max Current Rating: 5
- Maximum Operating Pressure: 145
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Switch Type: Electro-mechanical switch
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Max Current Rating: 2
from Sitron
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 250
- Max Current Rating: 5
- Maximum Operating Pressure: 145
from Automation Products, Inc.
The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]
- Switch Type: Electro-mechanical switch
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Max Current Rating: 2
from Sitron
The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 250
- Max Current Rating: 5
- Maximum Operating Pressure: 290