Controller Functions Dry Material (Powders) Level Switches
2 Results
Level Detection Probe -- 2882-LS
from Arjay Engineering
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 240
- Max Current Rating: 10
- Maximum Operating Pressure: 1500
Tilt Switch -- MTS-20H
from Electro-Sensors, Inc.
from Electro-Sensors, Inc.
MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]
- Switch Type: Electro-mechanical switch
- Max Current Rating: 5
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Max AC Voltage Rating: 250