Pressure Membrane Dry Material (Powders) Level Switches

2 Results
NMF - Level Switch for Bulk Media
from KOBOLD Instruments, Inc.

Product Features. Handles a Wide Range of Dry Bulk Goods. Mechanically Actuated Switch. Requires No Power to Operate. Economical. Media Temperatures to 390 °F. Easy to install. For Thick or Thin Walled Vessels. KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage... [See More]

  • Meter Technology Type: Pressure Membrane
  • Max AC Voltage Rating: 250
  • Max Current Rating: 4
  • Maximum Operating Pressure: 14.5
Diaphragm Switch -- 7-8100 (G)
from Monitor Technologies LLC

Economical point level detection in bins and hoppers [See More]

  • Meter Technology Type: Pressure Membrane
  • Configuration (Normal State): Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)