Radio Frequency Dry Material (Powders) Level Switches

2 Results
RF Capacitance Point Level Sensor -- LV800
from OMEGA Engineering, Inc.

LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]

  • Meter Technology Type: Radio Frequency
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Switch Type: Solid-state switch
  • Max AC Voltage Rating: 230
Radiometric sensor for level detection -- POINTRAC 31
from VEGA Americas, Inc.

Application area. The short rod detector monitors the limit level of liquids and bulk solids without contact. The sensor is used on vessels of any geometry and on pipelines. The POINTRAC 31 is a radiation-based sensor for universal level detection of liquids and bulk solids. Independent of the... [See More]

  • Meter Technology Type: Radio Frequency
  • Operating Temp: -40 to 140