Can handle liquids with suspended solids (slurries) Dry Material (Powders) Level Switches

5 Results
Bendable Capacitance Probe
from BinMaster, Inc.

Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Features: Can handle liquids with suspended solids (slurries)
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 240
  • Max Current Rating: 10
  • Maximum Operating Pressure: 1500
RF Capacitance Level Switch -- KCAP400™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]

  • Max Current Rating: 10
  • Maximum Operating Pressure: 3000
  • Max AC Voltage Rating: 250
  • Material Temperature Range: 450
RF Capacitance - MK2 -- 11-8511-211
from Monitor Technologies LLC

Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]

  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
RF Capacitance Point Level Sensor -- LV800
from OMEGA Engineering, Inc.

LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]

  • Switch Type: Solid-state switch
  • Max AC Voltage Rating: 230
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maximum Operating Pressure: 150