Electrical Conductivity or Resistance Dry Material (Powders) Level Switches
from VEGA Americas, Inc.
Application area. With 2 to 5 cables, a corresponding number of switching points between 22 cm and 60 m can be realized. A VEGATOR 130 series controller is required for operation. The multiple cable electrode EL 6 is a universal level switch for conductive liquids. The instrument is ideal as... [See More]
- Meter Technology Type: Electrical Conductivity or Resistance
- Operating Temp: -40 to 176
from VEGA Americas, Inc.
Application area. With 2 to 5 rods, a corresponding number of switching points between 5 cm and 6 m can be realized. Extended temperature range through PTFE insulation. A VEGATOR 130 series controller is required for operation. The multiple rod electrode EL 3 is a universal level switch for... [See More]
- Meter Technology Type: Electrical Conductivity or Resistance
- Operating Temp: -40 to 176
from VEGA Americas, Inc.
Application area. With 2 to 5 rods, a corresponding number of switching points between 10 cm and 4 m can be realized. A VEGATOR 130 series controller is required for operation. The multiple rod electrode EL 4 is a universal level switch for conductive liquids. The instrument is ideal as overfill and... [See More]
- Meter Technology Type: Electrical Conductivity or Resistance
- Operating Temp: -40 to 176