Solid-State Switch  Dry Material (Powders) Level Switches

6 Results
RF Capacitance Level Switch -- A75
from ABB Measurement & Analytics

FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]

  • Switch Type: Solid-state switch
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Configuration (Normal State): Normally Open (NO)
  • Max Current Rating: 5
RF Capacitance Point Level Sensor -- LV800
from OMEGA Engineering, Inc.

LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]

  • Switch Type: Solid-state switch
  • Max AC Voltage Rating: 230
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maximum Operating Pressure: 150
Vibrating level switch for granular bulk solids -- VEGAVIB 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 61 is a level switch... [See More]

  • Switch Type: Solid-state switch
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 1.25
  • Operating Temp: -40 to 176
Vibrating level switch for liquids -- VEGASWING 51
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing. The VEGASWING 51 is a universal level switch with small dimensions for use in liquids. Independent of the mounting position,... [See More]

  • Switch Type: Solid-state switch
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 31.21
  • Operating Temp: -40 to 158
Vibrating level switch for liquids -- VEGASWING 53
from VEGA Americas, Inc.

Application area. The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. Independent of the mounting position, it detects the limit level reliably and with millimetre accuracy. The device can... [See More]

  • Switch Type: Solid-state switch
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 31.21
  • Operating Temp: -40 to 158
Vibrating level switch for liquids -- VEGASWING 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING 61 is a universal level switch for use in all liquids. Independent of the mounting... [See More]

  • Switch Type: Solid-state switch
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 31.21
  • Operating Temp: -40 to 158