Video Display Terminal Hygrometers and Humidity Measurement Instruments
from CAS DataLoggers
The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80 ºC (-22 to 176 °F) and 0 to 100%RH range at a resolution of 0.1 ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB Windows control software, users... [See More]
- Display: Video Display Terminal
- Form Factor: Instrument
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from MBW Calibration AG
The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the expectations of hundreds of users in some of the most challenging applications. Despite its high... [See More]
- Display: Video Display Terminal
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -139 to 203
from LufftUSA
Description: X-pert range for humidity and temperature measurements in climate and environmental technology. Supplementary description: Temperature and humidity measuring device compatible with various intelligent sensors. [See More]
- Display: Video Display Terminal
- Form Factor: Meter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Features: Battery Powered
from MBW Calibration AG
The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew point measuring heads that allow the user to measure directly within the application environment, and includes a temperature... [See More]
- Display: Video Display Terminal
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -4 to 158
from LufftUSA
High-precision reference measurement standard for industrial humidity calibrations. High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with software, online data collection. [See More]
- Display: Video Display Terminal
- Form Factor: Meter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Features: Battery Powered
from MBW Calibration AG
The 473-RP2 is a probe type dew point mirror that is suitable for insertion in to test chambers or environments with moving air. It is particularly well suited for use in relative humidity generators where it functions is a calibration transfer standard for dew/frost point, relative humidity and... [See More]
- Display: Video Display Terminal
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -4 to 158
from LufftUSA
Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]
- Display: Video Display Terminal
- Form Factor: Meter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from MBW Calibration AG
The 473-SH2 is a chilled mirror dew point hygrometer with a cable mounted measuring head with an integrated sample flow control fan and high precision temperature measurement. It is particularly well suited for use in climatic chambers or humidity generators where it functions is a calibration... [See More]
- Display: Video Display Terminal
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -4 to 158
from LufftUSA
Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]
- Display: Video Display Terminal
- Form Factor: Meter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from MBW Calibration AG
The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the use of optical components, electronics and materials that are able to withstand high temperatures. Our development team tested a range of... [See More]
- Display: Video Display Terminal
- Form Factor: Instrument
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -4 to 158
from LufftUSA
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]
- Display: Video Display Terminal
- Form Factor: Meter
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Technology: Strain Gauge / Piezoresistive