Pressure Hygrometers and Humidity Measurement Instruments
from PCE Instruments / PCE Americas Inc.
Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity, temperature and barrometric pressure. Temperature is measured by an RTD sensor and air humidity is... [See More]
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Range: 10 to 95
- Form Factor: Meter
- Relative Humidity Accuracy: 3
from Vaisala
For Compressed Air Measurement. DPT146 for compressed air measurement makes monitoring compressed air simple and convenient. The DPT146 measures both dew point and process pressure simultaneously, and is the ideal choice for anyone using or monitoring compressed air. Features • The... [See More]
- Variables Measured: DewPoint; Pressure
- Dew Point Range: -94 to 86
- Form Factor: Transmitter
- Dew Point Accuracy: 3.60
from E+E Elektronik
The Humlog 20 data logger is ideally suited for climate monitoring in a wide range of applications such as residential and commercial building automation, museums and exhibition halls, clean rooms, storage areas, computing centres, switching cabinets and calibration laboratories [See More]
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Range: 0.0 to 100
- Form Factor: Instrument
- Relative Humidity Accuracy: 2 to 3
from Roscid Technologies
The RO120 is a precision transmitter that provides quick and accurate humidity, barometric pressure, temperature, absolute pressure, and dew point measurements in a wide range of applications. It has a wide temperature range of -40 °C to 120 °C and is resistant to most chemicals. This remote... [See More]
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Range: 0.0 to 95
- Form Factor: Transmitter
- Relative Humidity Accuracy: -1 to 1
from LufftUSA
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Display: Video Display Terminal
- Form Factor: Meter
- Technology: Strain Gauge / Piezoresistive
from Edgetech Instruments Inc.
The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test standards ASTM... [See More]
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Pressure
- Display: Digital Readouts or Indicators
- Form Factor: Transmitter; Transmitter
- Electrical Outputs: Current
from CAS DataLoggers
The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption for longer battery life; coupled with its easy-to-use software and USB connection... [See More]
- Variables Measured: Relative Humidity; Pressure; Temperature
- Relative Humidity Range: 10 to 95
- Form Factor: Instrument
- Relative Humidity Accuracy: 5
from The Kahn Companies
An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology. • Fundamental, Accurate, Drift-Free Measurement. • -76 °F to +104 °F Dewpoint Range. • Dewpoint Accuracy of ±0.18 °F. • Advanced Dual Optics System. [See More]
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Relative Humidity Range: ? to 100
- Form Factor: Meter; Instrument
- Dew Point Range: -76 to 104