Frequency or Pulse Hygrometers and Humidity Measurement Instruments
from DigiKey
WIRELESS DEW POINT SENSOR 2.4GHZ [See More]
- Electrical Outputs: Pulse
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Operating Temp: -40 to 158
from DigiKey
Humidity Temperature Sensor 0 ~ 100% RH Frequency 10s User Defined [See More]
- Electrical Outputs: Pulse
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Temperature
- Operating Temp: -40 to 185
from Campbell Scientific, Inc.
The CS505 Fuel Moisture Sensor consists of an epoxy-encapsulated electronics package. It uses Time Domain Reflectometry Technology to measure the moisture content of the 10824 10-hour Fuel Moisture Stick. The 10824 is a USFS-specified, 10-hour, ponderosa-pine dowel that is purchased separately. The... [See More]
- Electrical Outputs: Pulse
- Form Factor: Sensor
- Variables Measured: Moisture Content
- Technology: Time Domain Reflectometry
from PMC Engineering LLC
The concept of the I7000 (Hygrosmart) Series is its interchangeability without the need for recalibration. The small size allows its integration in any equipment while the plug-and-play system allows fast replacement even by non-skilled staff. Interchangeable without re-calibration. Sensor response... [See More]
- Electrical Outputs: Voltage; Pulse
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100