Event Triggered Hygrometers and Humidity Measurement Instruments

3 Results
Hygrometer -- Cermet II
from The Kahn Companies

The Kahn Cermet II Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can... [See More]

  • Features: Event Triggered
  • Form Factor: Meter; Instrument
  • Variables Measured: Absolute Humidity; Moisture Content; DewPoint
  • Dew Point Range: -148 to 68
Temperature and Humidity Data Logger -- Lascar EL-GFX-2
from CAS DataLoggers

The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80 ºC (-22 to 176 °F) and 0 to 100%RH range at a resolution of 0.1 ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB Windows control software, users... [See More]

  • Features: Event Triggered; Datalogger; Battery Powered
  • Form Factor: Instrument
  • Variables Measured: Relative Humidity; Temperature
  • Relative Humidity Range: 0.0 to 100
Temperature Humidity Alarm -- OM-THA2
from OMEGA Engineering, Inc.

The OM-THA2 is a multi-function unit that monitors temperature, relative humidity and dew point, provides for out-of-range conditions and continuously logs data. It consists of a base unit with an easy to read display and a 4.6 m (15') remote sensor probe. The alarm function monitors temperature,... [See More]

  • Features: Event Triggered; Datalogger; Battery Powered
  • Form Factor: Sensor; Meter
  • Variables Measured: Relative Humidity; DewPoint; Temperature
  • Relative Humidity Range: 0.0 to 95