Capacitive Hygrometers and Humidity Measurement Instruments
from The Kahn Companies
The Kahn Cermet II Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can... [See More]
- Technology: Ceramic Substrate; Capacitive
- Form Factor: Meter; Instrument
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint
- Dew Point Range: -148 to 68
from Sensirion
The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30 humidity sensor, a standard... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from RainWise, Inc.
Aspirated Temperature and Humidity Sensor. The RainWise ASPRH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with a minimum... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Temperature
- Operating Temp: -40 to 140
from COSA Xentaur Corporation
Electronics. The compact LPDT dew point meter is a fully functional instrument operated through a miniature custom LCD display and three push buttons, using the same user friendly interface of all Xentaur hygrometers. The analog output is linear to the engineering units selected for display and is... [See More]
- Technology: Capacitive
- Form Factor: Transmitter; Meter
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from OMEGA Engineering, Inc.
The HH314A is a low cost, high performance handheld meter with datalogging ability. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. [See More]
- Technology: Capacitive
- Form Factor: Sensor (optional feature); Meter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Roscid Technologies
The RO120 is a precision transmitter that provides quick and accurate humidity, barometric pressure, temperature, absolute pressure, and dew point measurements in a wide range of applications. It has a wide temperature range of -40 °C to 120 °C and is resistant to most chemicals. This remote... [See More]
- Technology: Capacitive
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Range: 0.0 to 95
from LufftUSA
Description: Compact temperature-/humidity sensor, in plastic tube. Application in HVAC field, reference measurement in accordance with ISO9000 Quality Assurance [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from Smart Fog
The Smart Fog ® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output signals for... [See More]
- Technology: Capacitive
- Form Factor: Sensor; Transmitter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Alpha Moisture Systems
Model AMT Dewpoint Transmitter is a 2-wire 4-20 mA loop-powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(V), ppb(V), g/m3, and... [See More]
- Technology: Capacitive
- Form Factor: Transmitter
- Variables Measured: DewPoint
- Dew Point Range: -184 to 68
from CHINO Works America Inc.
The HN-CH series is reliable and accurate palm-sized temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor.It also provides the data logging function capable to store each 8000 readings of temperature and humidity into memory. [See More]
- Technology: Capacitive
- Form Factor: Meter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Clark Solutions
The FHA-Series humidity sensors work with ALMEMO ® series indicators and data loggers to provide accurate measurement of relative humidity, temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The capacitance sensor used in the FHA-series contains a glass substrate with a... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 5 to 98
from E+E Elektronik
The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application. The humidity sensor comes pre-adjusted from the factory thus making a... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from PMC Engineering LLC
The H3000 humidity sensor can be used in a wide range of HVAC applications. Through the consistent use of state-of- the-art production technologies and our extensive know-how in the field of high performance polymers, we have succeeded in producing a high quality sensor with an almost linear... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 90
from Imego
We have developed a wireless humidity detection system, which use the inexpensive magnetoelastic resonance (MER) sensors for wireless and remote detection of humidity. With this reader, a MER sensor can bedetected at a 40cm distance. The wireless humidity detection system can be applied to measure... [See More]
- Technology: Magnetoelastic Resonance (MER); Capacitive
- Form Factor: Meter; Instrument
- Variables Measured: Relative Humidity
- Display: Digital Readouts or Indicators
from Traceable® Products
Digital display permits instant readings of relative humidity and temperature (°F/°C). It is ideal to monitor conditions in chambers, clean rooms, food processing, scientific labs, and all humidity-sensitive manufacturing operations. Memory captures 99 data points which can be recalled on command. [See More]
- Technology: Capacitive
- Form Factor: Meter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 10 to 95
from Campbell Scientific, Inc.
The DMM600 measures volumetric water content of organic forest floor material. It is a portable, battery-powered device that uses measurement methods sensitive to the dielectric properties of the material being measured. The DMM600 consists of a cylinder that houses the electronics, a sample chamber... [See More]
- Technology: Capacitive
- Form Factor: Meter
- Variables Measured: Moisture Content
- Display: Digital Readouts or Indicators
from Edgetech Instruments Inc.
The HP125 Multi-Sense Humidity Probe is a cost effective, easy to use solution to many industrial and laboratory measurement and control applications. The HP125 probe exploits the latest advancements in polymer humidity sensing technology and compact electronic circuitry. It is designed to... [See More]
- Technology: Capacitive
- Form Factor: Sensor; Transmitter; Meter; Transmitter
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Relative Humidity Range: 0.0 to 99.9
from Vaisala
For Rapidly Changing Environments. The Vaisala HUMICAP ® Humidity and Temperature Probe HMP9 is designed for easy installation in rapidly changing environments where a fast response time, measurement performance, and chemical tolerance are essential. The compact size enables installation even... [See More]
- Technology: Vaisala HUMICAP® I; Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Nova Analytical Systems Inc.
The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or... [See More]
- Technology: Capacitive
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -10 to 90
from The Kahn Companies
A compact, easy to use portable hygrometer including integral sampling system for quick measurement of compressed air or process gas moisture content. [See More]
- Technology: Ceramic Substrate; Capacitive
- Form Factor: Meter; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -58 to 68
from Sensirion
CMOSens ® Technology for IR detection enables highly accurate carbon dioxide measurement at a competitive price. Along with the NDIR measurement technology for CO2 detection, a best-in-class Sensirion humidity and temperature sensor is also integrated on the same sensor module. Ambient humidity... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature; Carbon Dioxide
- Relative Humidity Range: 0.0 to 100
from RainWise, Inc.
Precision Aspirated Temperature and Humidity Sensor. The RainWise ASPRH/TP sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from OMEGA Engineering, Inc.
The HH311 is a low cost, high performance handheld meter. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The temperature/humidity... [See More]
- Technology: Capacitive
- Form Factor: Meter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from LufftUSA
Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]
- Technology: Capacitive
- Form Factor: Meter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from Alpha Moisture Systems
Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v), ppb(v), g/m3, and lb/MMSCF. [See More]
- Technology: Capacitive
- Form Factor: Transmitter
- Variables Measured: DewPoint
- Dew Point Range: -166 to 68
from CHINO Works America Inc.
The HN-C series is reliable and accurate temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor. Models with temperature output of 3-wire type Pt100 is available.Wall-mounting type, separated type and insertion type are prepared for... [See More]
- Technology: Capacitive
- Form Factor: Meter; Wall-Mount Type
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Clark Solutions
Humidity sensor for determination of moisture in mineral building materials, wood, paper and card boards. [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Moisture Content
- Operating Temp: 32 to 140
from E+E Elektronik
HC201 is the ideal solution for large volume cost-effective applications in indoor climate control. For the range of 20...90% RH, linear approximation is possible, errors will be lower than ± 2% RH. The version with plastic housing, HC201/H is available for easy manual mounting on PCBs. [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 10 to 95
from PMC Engineering LLC
The operating principle of these capacitive relative humidity sensors is based on the hygroscopic properties of a polymer coating, which changes capacitance in response to local RH. The polymer reaches equilibrium with the ambient RH quickly and reversibly, and changes its capacitance value... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Campbell Scientific, Inc.
The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather station system or as a single instrument. It replaces the HMP45C, which is still available but will be retired in late 2010. [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.8000 to 100
from Edgetech Instruments Inc.
The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY features a strobe lamp and... [See More]
- Technology: Capacitive
- Form Factor: Transmitter; Meter; Transmitter
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure
- Dew Point Range: -40 to 203
from Vaisala
For ASTM2170 Compliant Borehole Measurement. Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where... [See More]
- Technology: Vaisala HUMICAP® 180R; Capacitive
- Form Factor: Meter; Analyzer
- Variables Measured: Relative Humidity; Moisture Content
- Relative Humidity Range: 0.0 to 100
from Nova Analytical Systems Inc.
The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than what can be read by standard dew point analyzers,... [See More]
- Technology: Capacitive
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from Sensirion
The Solution for Humidity and Temperature Sensing Remotely from the Main Control Board. There are applications that require a humidity and temperature sensor to be located in a specific part of the device – often at a different location than the main control board, i.e. the sensor can not be... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from RainWise, Inc.
Precision Relative Humidity and Precision Temperature Sensor. The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from OMEGA Engineering, Inc.
The HH314 is a low cost, high performance handheld meter with datalogging ability. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The... [See More]
- Technology: Capacitive
- Form Factor: Sensor (optional feature); Meter
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from LufftUSA
Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]
- Technology: Capacitive
- Form Factor: Meter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from E+E Elektronik
Based on the high-end humidity sensor HC1000 and HC101, HC109 was developed to meet the demands of automatic assembly lines for mass production at a competitive price. Typical applications are automotive or home appliances. HC109 humidity sensors are positioned on the PCB at the same time as other... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity
- Relative Humidity Range: 0.0 to 100
from PMC Engineering LLC
The operating principle of these capacitive relative humidity sensors is based on the hygroscopic properties of a polymer coating, which changes capacitance in response to local RH. The polymer reaches equilibrium with the ambient RH quickly and reversibly, and changes its capacitance value... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Campbell Scientific, Inc.
The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40 ° to +60 °C range. All Campbell Scientific dataloggers are compatible with the HMP45C. Features. Well-suited for long-term,... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.8000 to 100
from Vaisala
For Demanding Low Humidity Conditions. Condensation-resistant DMT340 is designed for industrial low-humidity applications such as industrial drying, compressed air systems, semiconductor industry, dry rooms, baking ovens, and metal heat treatment to provide accurate and reliable measurement. There... [See More]
- Technology: Vaisala DRYCAP® 180M; Capacitive
- Form Factor: Meter
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -94 to 176
from Nova Analytical Systems Inc.
The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the... [See More]
- Technology: Capacitive
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -148 to 79
from Sensirion
A highly accurate, digital pin-type relative humidity sensor for easy replaceability in a wide range of applications. The digital humidity sensor SHT85 is Sensirion ’s best-in-class humidity sensor with a pin-type connector for easy integration and replacement. It builds on a highly accurate... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from RainWise, Inc.
The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. The temperature... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from OMEGA Engineering, Inc.
The OM-THA2 is a multi-function unit that monitors temperature, relative humidity and dew point, provides for out-of-range conditions and continuously logs data. It consists of a base unit with an easy to read display and a 4.6 m (15') remote sensor probe. The alarm function monitors temperature,... [See More]
- Technology: Capacitive
- Form Factor: Sensor; Meter
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 95
from LufftUSA
Description: Stainless steel sensor equipped with a Teflon probe is especially suitable for high temperature/humidity measurements. [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from E+E Elektronik
The Humlog 20 data logger is ideally suited for climate monitoring in a wide range of applications such as residential and commercial building automation, museums and exhibition halls, clean rooms, storage areas, computing centres, switching cabinets and calibration laboratories [See More]
- Technology: Capacitive
- Form Factor: Instrument
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Range: 0.0 to 100
from Campbell Scientific, Inc.
The HMP60 measures both temperature and relative humidity and is suitable for long-term, unattended monitoring. The humidity component features a field-replaceable chip, which eliminates downtime typically required for the recalibration process. The HMP60 is compatible with all Campbell Scientific... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from Vaisala
For In-Line Measurement in High Temperature Applications <180 °C. Vaisala DRYCAP ® Dew Point and Temperature Probe DMP5 is designed for in-line humidity measurement in industrial drying applications with high temperatures and a wide dew point range. The long and robust steel probe and... [See More]
- Technology: Vaisala DRYCAP® 180S; Capacitive
- Form Factor: Sensor
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -40 to 212
from Nova Analytical Systems Inc.
The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil... [See More]
- Technology: Capacitive
- Form Factor: Analyzer; Instrument
- Variables Measured: Relative Humidity (optional feature); DewPoint
- Dew Point Range: -10 to 90
from Sensirion
The SHTC1 is a digital humidity sensor designed especially for high-volume consumer electronics applications. This humidity sensor is strictly designed to overcome conventional limits for size, power consumption, and price-performance ratio, in order to fulfill the current and future requirements of... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from LufftUSA
Description: Compact, slim temperature-/humidity sensor in stainless steel protective tube. With a diameter of only 4mm, the sensor is suitable for applications in measurement areas that are diffi cult to access. [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Range: 0.0 to 100
from E+E Elektronik
EE371 is dedicated for accurate and reliable monitoring of the dew point temperature (Td) in the range -60...60 °C Td (-76...140 °F Td), with pressure rating up to 100 bar (1 450 psi). It is ideal for compressed air systems and industrial process control. Besides Td, the device measures also... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: DewPoint; Volume Concentration
- Dew Point Range: -76 to 140
from Campbell Scientific, Inc.
The WXT520 is a solid-state, all-in-one weather instrument that measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity. It puts out an SDI-12 signal that can be measured by many of our dataloggers. Its small size makes it ideal for quick, short-term... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature; Wind Speed
- Relative Humidity Range: 0.0 to 100
from Vaisala
For Remote Installations in Tight Spaces. Vaisala DRYCAP ® Dew Point and Temperature Probe DMP7 is made for tight spaces and low-humidity applications. Its short probe length makes it suitable for installations that have limited space such as semiconductor manufacturing equipment. Other typical... [See More]
- Technology: Vaisala DRYCAP® 180M; Capacitive
- Form Factor: Sensor
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -94 to 176
from Nova Analytical Systems Inc.
The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point... [See More]
- Technology: Capacitive
- Form Factor: Transmitter (optional feature); Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68
from Sensirion
The SHTC3 digital humidity sensor builds on the success of the proven SHTC1 sensor. Thanks to a broader supply voltage range (1.62 – 3.6 V) and higher accuracy ( ±2% RH, ±0.2 °C) than its predecessor, it enables greater flexibility. Sensirion ’s CMOSens ® Technology... [See More]
- Technology: Capacitive
- Form Factor: Sensor
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Range: 0.0 to 100
from E+E Elektronik
EE31 is optimized for reliable humidity and temperature measurement in demanding industrial applications up to 180 °C (356 °F). In addition to precise measurement of relative humidity and temperature, the transmitter calculates additional parameters such as dew point, absolute humidity or... [See More]
- Technology: Capacitive
- Form Factor: Transmitter
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost point Temp, Specific Enthalpy
- Relative Humidity Range: 0.0 to 100
from Vaisala
With Adjustable Installation Depth for Pressurized Pipelines <40 bars. Vaisala DRYCAP ® Dew Point and Temperature Probe DMP8 is designed for industrial low-humidity applications with pressure up to 40 bars. Typical applications include industrial drying, compressed air systems, and... [See More]
- Technology: Vaisala DRYCAP® 180M; Capacitive
- Form Factor: Sensor
- Variables Measured: DewPoint; Temperature
- Dew Point Range: -94 to 176
from Nova Analytical Systems Inc.
The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]
- Technology: Capacitive
- Form Factor: Transmitter; Analyzer; Instrument
- Variables Measured: DewPoint
- Dew Point Range: -148 to 68