Meter / Indicator Hygrometers and Humidity Measurement Instruments
from Uni-Trend US
UT333 Mini Temperature Humidity Meter - Digital Hygrometer [See More]
- Form Factor: Meter
from PCE Instruments / PCE Americas Inc.
Air humidity meter PCE-313 S. Air humidity meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component /... [See More]
- Form Factor: Meter
- Relative Humidity Range: 5 to 95
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 3
from Shaw Moisture Meters
SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response. This dewpoint... [See More]
- Form Factor: Meter
- Dew Point Range: -184 to 68
- Variables Measured: DewPoint
- Compensation: Temperature Compensation
from RS Components, Ltd.
RS PRO IM-730 Hygrometer [See More]
- Form Factor: Meter; Handheld
- Features: Battery Powered
- Variables Measured: Relative Humidity; DewPoint
from PCE Instruments / PCE Americas Inc.
With the PCE-320 Air Humidity Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using the included external temperature sensor or using an infrared measurement. The Air Humidity Meter... [See More]
- Form Factor: Meter
- Relative Humidity Range: 10 to 90
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3
from Shaw Moisture Meters
The Model SDHmini-Ex hand held portable dewpoint meter sets new industry standards for portable dewpoint measurement equipment. Intrinsically safe and portable, this dewpoint hygrometer offers quick and reliable spot check measurements of dewpoint and trace moisture content for industrial... [See More]
- Form Factor: Meter
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Compensation: Temperature Compensation
from RS Components, Ltd.
RS PRO TES-1360A Hygrometer [See More]
- Form Factor: Meter; Handheld
- Features: Battery Powered
- Variables Measured: Relative Humidity; DewPoint
from PCE Instruments / PCE Americas Inc.
The PCE-HT 71N Air Humidity Meter detects air temperature and humidity and stores readings in its internal memory. The Air Humidity Meter has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a data logger in fields such as... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3
from Shaw Moisture Meters
The Model SDHmini/SDHmini-L compact, portable, hand held hygrometer sets new industry standards for dewpoint measurement. With state of the art features and enhancements with support of USB and Bluetooth interfaces for communicating with PC and also support for thermal printer over Bluetooth... [See More]
- Form Factor: Meter
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Display: Digital Readouts or Indicators
from RS Components, Ltd.
RS PRO TES-1364 Hygrometer [See More]
- Form Factor: Meter; Handheld
- Features: Battery Powered
- Variables Measured: Relative Humidity; DewPoint
from PCE Instruments / PCE Americas Inc.
Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity, temperature and barrometric pressure. Temperature is measured by an RTD sensor and air humidity is... [See More]
- Form Factor: Meter
- Relative Humidity Range: 10 to 95
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Accuracy: 3
from Shaw Moisture Meters
The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital electronics, make... [See More]
- Form Factor: Meter; Analyzer
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Operating Temp: -4 to 140
from RS Components, Ltd.
RS PRO TES-1160 Hygrometer [See More]
- Form Factor: Meter; Handheld
- Digital Outputs: Usb
- Variables Measured: Relative Humidity; DewPoint
- Features: Battery Powered
from PCE Instruments / PCE Americas Inc.
PCE-THB 40 comes manufacturer calibrated and is powered by the included batteries. An optional electric power supply is available for purchase separately. ISO-certified calibration also may be purchased as an option. Please see the accessories tab for details. [See More]
- Form Factor: Meter
- Relative Humidity Range: 10 to 90
- Variables Measured: Relative Humidity; Pressure; Temperature
- Relative Humidity Accuracy: 4
from Shaw Moisture Meters
The world renowned Model SADP-D digital, portable dewpoint meter from Shaw Moisture Meters offers an easy to use hygrometer for fast and reliable trace moisture measurement. Designed to operate at atmospheric pressure, the Model SADP-D features a large, easy to read LCD indicator scaled in °C... [See More]
- Form Factor: Meter
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Operating Temp: -4 to 104
from RS Components, Ltd.
RS PRO TES-1161 Hygrometer [See More]
- Form Factor: Meter; Handheld
- Digital Outputs: Usb
- Variables Measured: Relative Humidity; DewPoint
- Features: Battery Powered
from PCE Instruments / PCE Americas Inc.
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home HVAC systems, wood floor installations, cigar humidors, industrial heating and cooling... [See More]
- Form Factor: Meter
- Relative Humidity Range: 10 to 90
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 4
from Shaw Moisture Meters
Easily portable, ready for spot checks or continuous use, this battery powered portable hygrometer indicates both dewpoint temperatures and water vapour to less than one part per million, on the large meter dial. As the reading is specific to water vapour, calibration is accurate for different... [See More]
- Form Factor: Meter
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Operating Temp: -4 to 104
from RS Components, Ltd.
Humidity & Temperature Standard Probe [See More]
- Form Factor: Meter; Handheld
- Digital Outputs: Uart
- Variables Measured: Relative Humidity; DewPoint
from PCE Instruments / PCE Americas Inc.
Humidity Detector for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Humidity Detector has been designed for professional applications in... [See More]
- Form Factor: Meter
- Relative Humidity Range: 5 to 95
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 3
from Shaw Moisture Meters
Accurate, reliable moisture measurement for process gases and compressed air. The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process gases and compressed air. Built for demanding industrial... [See More]
- Form Factor: Meter; Analyzer
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Operating Temp: -4 to 140
from RS Components, Ltd.
Chauvin Arnoux P01654246 Hygrometer [See More]
- Form Factor: Meter; Digital
- Relative Humidity Accuracy: 0.1000
- Variables Measured: Relative Humidity; DewPoint
- Display: Digital Readouts or Indicators
from DME Company
The Vaisala DRYCAP ® Hand-Held Dewpoint Meter DM70 measures dewpoint temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation and fully... [See More]
- Form Factor: Meter
- Display: Digital Readouts or Indicators
- Variables Measured: DewPoint
- Digital Outputs: USB
from Amprobe Test Tools
Choose an Amprobe humidity meter to precisely measure humidity for HVAC, indoor and air quality and environmental applications. Additional feature sets include dew point, web bulb and temperature. [See More]
- Form Factor: Transmitter (optional feature); Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature (optional feature)
- Relative Humidity Accuracy: 2.5 to 5
from Buck Research Instruments, LLC
The VAPORPAK ® is a battery-powered, portable humidity generator for calibrating a wide variety of humidity sensors in-situ. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications. [See More]
- Form Factor: Meter; Instrument; Humidity Generator
- Relative Humidity Range: 11 to 97
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1
from PMC Engineering LLC
The MDM25 Series is a portable, battery-operated thermohygrometers. Available with a number of different probe configurations and with display of relative humidity, dew point, absolute humidity and temperature. The DM Series is suitable for a wide range of applications. Highlights. Displays %... [See More]
- Form Factor: Sensor; Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 2
from Bacharach, Inc.
Fast, accurate measurement of RH for many applications. Simple to operate and read the measurements. Designed to be compact with portability in mind. The Sling Psychrometer is an easy and affordable way to measure relative humidity levels quickly and accurately. It is ideal for many applications,... [See More]
- Form Factor: Meter
- Relative Humidity Range: 10 to 100
- Variables Measured: Relative Humidity
- Relative Humidity Accuracy: -5 to 5
from The Kahn Companies
The Kahn Cermet II Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can... [See More]
- Form Factor: Meter; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint
- Dew Point Accuracy: 1.80
from Edgetech Instruments Inc.
Edgetech Instruments offers a variety of analytical instrumentation for rent that measure dew point, temperature, relative humidity, PPMV, traces of oxygen and other psychrometric units. All units come with a NIST traceable calibration certificate and data; a one month minimum is required on rental... [See More]
- Form Factor: Meter; Instrument
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint
from Traceable® Products
Traceable® Monitor shows current, minimum, and maximum displays and includes a settable high/low alarm for all four readings (dew-point, wet-bulb, humidity, temperature). Alarm may be set in 0.1 increments, it sounds for one minute and red LED flashes until readings return to non-alarm condition. [See More]
- Form Factor: Meter
- Relative Humidity Range: 1 to 99
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 4
from OTT Hydromet
High-precision reference measurement standard for industrial temperature calibrations. The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The... [See More]
- Form Factor: Meter
- Relative Humidity Range: 95
- Variables Measured: Relative Humidity
- Dew Point Range: -4 to 122
from E+E Elektronik
EE046 condensation monitor helps prevent condensation on chilled beams and other critical cold spots and is appropriate for mounting onto plane surfaces and on pipes with max. 50 mm (2") diameter. Condensation on a surface occurs when the relative humidity (RH) of the air close to the surface... [See More]
- Form Factor: Meter
- Relative Humidity Range: 10 to 100
- Variables Measured: Relative Humidity
- Operating Temp: 32 to 122
from Imego
We have developed a wireless humidity detection system, which use the inexpensive magnetoelastic resonance (MER) sensors for wireless and remote detection of humidity. With this reader, a MER sensor can bedetected at a 40cm distance. The wireless humidity detection system can be applied to measure... [See More]
- Form Factor: Meter; Instrument
- Display: Digital Readouts or Indicators
- Variables Measured: Relative Humidity
- Technology: Magnetoelastic Resonance (MER); Capacitive
from Rotronic Instrument Corp.
ROTRONIC provides a high-end laboratory device, the HygroLab C1, for water activity measurements from as many as four separate probes. Use multiple stationary probes and insertion probes for measuring water activity in cheese, meat, tobacco, building materials, animal feed, pharmaceuticals products... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Compensation: Temperature Compensation
from Vaisala
For ASTM2170 Compliant Borehole Measurement. Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where... [See More]
- Form Factor: Meter; Analyzer
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Moisture Content
- Relative Humidity Accuracy: 1.5
from Terra Universal, Inc.
Monitors and displays dew/frost point between -80 and +20 degrees C on LED readout. Features extreme sensitivity —measures moisture volumes from 0.5 PPM to 23,000 PPM. Mounts in dry boxes and other hermetically sealed enclosures for accurate in-place moisture monitoring and control. Interfaces... [See More]
- Form Factor: Sensor; Meter
- Dew Point Range: -112 to 68
- Variables Measured: DewPoint
- Display: Digital Readouts or Indicators
from Clark Solutions
The time-tested psychrometric method is employed in state-of-the-art fashion with the FNA-Series psychrometric humidity sensors. A pair of matched precision thermistors, one for air temp. and one for evaporative temp., provide highly-accurate measurement of relative humidity, dry bulb temperature,... [See More]
- Form Factor: Meter; Instrument (optional feature)
- Relative Humidity Range: 10 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature; Enthalpy
- Relative Humidity Accuracy: 1
from COSA Xentaur Corporation
Xentaur HDT. The Model HDT Dew Point Meter uses a Xentaur HTF ™ high capacitance aluminum oxide sensor with a measuring range of -100 ºC to +20 ºF or -60 ºC to +20 ºC. Customers can also request special ranges for special applications. The Xentaur dew point sensors provide... [See More]
- Form Factor: Transmitter; Meter
- Dew Point Range: -76 to 86
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from Process Sensing Technologies USA
The S8000 Remote is a compact chilled mirror hygrometer with a remote sensor. It provides it provides fundamentally derived, high precision relative humidity readings necessary for validating the results of environmental tests. It offers a wide measurement range from the equivalent of <0.5 to... [See More]
- Form Factor: Meter
from OMEGA Engineering, Inc.
The HH314A is a low cost, high performance handheld meter with datalogging ability. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. [See More]
- Form Factor: Sensor (optional feature); Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2.5
from Alpha Moisture Systems
The DS1200 Dewpoint Hygrometer is a panel-mounted single-channel Indicator specifically designed to work with an Alpha Moisture Systems online Transmitter for continuous trace moisture measurement in gases, dry compressed air, and dry rooms/chambers. The instrument can be factory configured to read... [See More]
- Form Factor: Meter
- Operating Temp: -4 to 140
- Variables Measured: DewPoint
- Display: Digital Readouts or Indicators
from CHINO Works America Inc.
The HN-CH series is reliable and accurate palm-sized temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor.It also provides the data logging function capable to store each 8000 readings of temperature and humidity into memory. [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from Campbell Scientific, Inc.
The DMM600 measures volumetric water content of organic forest floor material. It is a portable, battery-powered device that uses measurement methods sensitive to the dielectric properties of the material being measured. The DMM600 consists of a cylinder that houses the electronics, a sample chamber... [See More]
- Form Factor: Meter
- Display: Digital Readouts or Indicators
- Variables Measured: Moisture Content
- Digital Outputs: Serial Interface
from REED-Direct
Light function is used to measure luminance in the field. Fully cosine corrected for the angular incidence of light. Very stable, long life silicon diode light sensor. Semiconductor humidity sensor. Type K thermocouple input for temperature measurements. Data Hold and Max Hold. Auto shut off and low... [See More]
- Form Factor: Meter
- Relative Humidity Range: 25 to 95
- Variables Measured: Relative Humidity; Temperature
- Display: Digital Readouts or Indicators
from LufftUSA
Description: X-pert range for humidity and temperature measurements in climate and environmental technology. Supplementary description: Temperature and humidity measuring device compatible with various intelligent sensors. [See More]
- Form Factor: Meter
- Display: Video Display Terminal
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Features: Battery Powered
from Buck Research Instruments, LLC
The Vaportron is a humidity generator for calibrating a wide variety of humidity sensors. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications. [See More]
- Form Factor: Meter; Instrument; Humidity Generator
- Relative Humidity Range: 3 to 95
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint
- Relative Humidity Accuracy: 1.5
from The Kahn Companies
An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology. • Fundamental, Accurate, Drift-Free Measurement. • -76 °F to +104 °F Dewpoint Range. • Dewpoint Accuracy of ±0.18 °F. • Advanced Dual Optics System. [See More]
- Form Factor: Meter; Instrument
- Relative Humidity Range: ? to 100
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Dew Point Range: -76 to 104
from Edgetech Instruments Inc.
The HP125 Multi-Sense Humidity Probe is a cost effective, easy to use solution to many industrial and laboratory measurement and control applications. The HP125 probe exploits the latest advancements in polymer humidity sensing technology and compact electronic circuitry. It is designed to... [See More]
- Form Factor: Sensor; Transmitter; Meter; Transmitter
- Relative Humidity Range: 0.0 to 99.9
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Relative Humidity Accuracy: 1.8
from Traceable® Products
Digital Relative Humidity/Temperature Meter with Minimum/Maximum Memory Routine measurements, monitoring round-the-clock, quality-control needs, and critical experimental requirements are features of this humidity/temperature meter. Unique instrument shows the exact air conditions in labs, hoods,... [See More]
- Form Factor: Meter
- Relative Humidity Range: 25 to 95
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from OTT Hydromet
High-precision reference measurement standard for industrial temperature calibrations. The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The... [See More]
- Form Factor: Meter
- Relative Humidity Range: 95
- Variables Measured: Relative Humidity
- Dew Point Range: -4 to 122
from E+E Elektronik
Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure. [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Pressure; Air Velocity, Volumetric Flow
- Relative Humidity Accuracy: 2 to 3
from Rotronic Instrument Corp.
Chilled mirror condensation technology provides highly precise, stable and repeatable results. Water vapor condenses onto a temperature controlled mirror surface and a dewpoint is detected with advanced optical electronics. Since dew point is specific to water vapor concentration and not temperature... [See More]
- Form Factor: Meter
- Compensation: Temperature Compensation
- Variables Measured: DewPoint
- Technology: ChillMirror
from Vaisala
For Demanding Low Humidity Conditions. Condensation-resistant DMT340 is designed for industrial low-humidity applications such as industrial drying, compressed air systems, semiconductor industry, dry rooms, baking ovens, and metal heat treatment to provide accurate and reliable measurement. There... [See More]
- Form Factor: Meter
- Dew Point Range: -94 to 176
- Variables Measured: DewPoint; Temperature
- Dew Point Accuracy: 3.60
from Terra Universal, Inc.
Extremely accurate memory (min./max.). Easy to read LCD displays temperature ( °C and °F switchable), humidity, wet bulb and dew point. Electronically calculates wet bulb in 5 seconds. Also includes auto power off and data hold functions [See More]
- Form Factor: Sensor; Meter; Instrument
- Relative Humidity Range: 10 to 90
- Variables Measured: Relative Humidity; DewPoint; Temperature; wet bulb temperature
- Relative Humidity Accuracy: 5
from COSA Xentaur Corporation
Electronics. The compact LPDT dew point meter is a fully functional instrument operated through a miniature custom LCD display and three push buttons, using the same user friendly interface of all Xentaur hygrometers. The analog output is linear to the engineering units selected for display and is... [See More]
- Form Factor: Transmitter; Meter
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from Process Sensing Technologies USA
HygroPalm HP31. Ideal handheld instrument for humidity and temperature measurement in simple applications. The integrated Hygromer IN-1 sensor guarantees accurate measuring results. HygroPalm - HP32 - Versatile Handheld Instrument. The HygroPalm HP32 can be combined without adjustment with all HC2A... [See More]
- Form Factor: Meter
from OMEGA Engineering, Inc.
The HH311 is a low cost, high performance handheld meter. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The temperature/humidity... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2.5
from Alpha Moisture Systems
The DS4000 Dewpoint Hygrometer is a panel mounted single-channel Indicator specifically designed to work with an Alpha Moisture Systems online Transmitter for continuous trace moisture measurement in gases and dry compressed air and dry rooms/chambers. The user can configure the DS4000 system to... [See More]
- Form Factor: Meter
- Operating Temp: -4 to 140
- Variables Measured: DewPoint
- Display: Digital Readouts or Indicators
from CHINO Works America Inc.
The HN-C series is reliable and accurate temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor. Models with temperature output of 3-wire type Pt100 is available.Wall-mounting type, separated type and insertion type are prepared for... [See More]
- Form Factor: Meter; Wall-Mount Type
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from REED-Direct
Establishment of acceptable conditions in office buildings, schools, hospitals, shopping malls, etc. Evaluation of the environment in aircrafts, trains, subways, buses and other transport vehicles. Checking the effectiveness of the air conditioning and ventitaltion systemsin buildings, vehicles,... [See More]
- Form Factor: Meter
- Relative Humidity Range: 10 to 95
- Variables Measured: Relative Humidity; Temperature
- Display: Digital Readouts or Indicators
from LufftUSA
High-precision reference measurement standard for industrial humidity calibrations. High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with software, online data collection. [See More]
- Form Factor: Meter
- Display: Video Display Terminal
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Features: Battery Powered
from The Kahn Companies
The Series 4000 Hygrometer family features the most accurate and versatile optical hygrometers available in the marketplace today. [See More]
- Form Factor: Meter; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Range: -148 to 185
from Edgetech Instruments Inc.
The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY features a strobe lamp and... [See More]
- Form Factor: Transmitter; Meter; Transmitter
- Dew Point Range: -40 to 203
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure
- Dew Point Accuracy: 1.80 to 3.60
from Traceable® Products
Digital display permits instant readings of relative humidity and temperature (°F/°C). It is ideal to monitor conditions in chambers, clean rooms, food processing, scientific labs, and all humidity-sensitive manufacturing operations. Memory captures 99 data points which can be recalled on command. [See More]
- Form Factor: Meter
- Relative Humidity Range: 10 to 95
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2.5
from OTT Hydromet
High-precision hand-held device for PT100 temperature sensors. Suitable for measuring tasks requiring a high degree of precision. Mini USB port with software and online data collection. 25 languages available, accuracy is 0.01 °C across the full measuring range. Solely for use with PT100... [See More]
- Form Factor: Meter
- Relative Humidity Range: 90
- Variables Measured: Temperature
from Rotronic Instrument Corp.
The HP21 is a highly accurate handheld indicator that displays relative humidity, temperature and dew or frost point temperature. The HP21 is perfect for spot checking HVAC installations, manufacturing or storage areas and any ambient air measurement within the temperature range of -10 to 60 °C... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1
from Vaisala
For Refrigerant Dryers. Vaisala HUMICAP ® Dewpoint Transmitter DMT132 is an affordable dew point measurement instrument designed to verify the functionality of refrigerant dryers. The probe has excellent long-term stability and it is resistant to compressor oil. It is especially well suited for... [See More]
- Form Factor: Meter
- Dew Point Range: -22 to 122
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.80
from Terra Universal, Inc.
Excellent reproducibility and reliability by capacitance type humidity sensor. Humidity sensor with quick response in 15 seconds. Easy maintenance by complete interchangeable sensors. Handheld type, desktop type and wall-mounting type are available for various applications. Data logging function... [See More]
- Form Factor: Sensor; Meter; Instrument
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from COSA Xentaur Corporation
Electronics. The XDT transmitter electronics take full advantage of state of the art microprocessor technology and offer many advanced intelligent features. With optional dual alarms, analog and digital outputs, the Xentaur dewpoint transmitters can be used as indicators, alarm units or controllers. [See More]
- Form Factor: Transmitter; Meter
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from Process Sensing Technologies USA
In many situations it can be very useful to measure water activity at goods-in, production or storage rooms, e.g. inspection of bulk materials to ensure they meet specifications. Features: Handheld instrument for measurement of water activity, relative humidity and temperature. AW Quick function for... [See More]
- Form Factor: Meter
from OMEGA Engineering, Inc.
The HH314 is a low cost, high performance handheld meter with datalogging ability. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The... [See More]
- Form Factor: Sensor (optional feature); Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2.5
from Alpha Moisture Systems
The revolutionary SADP mini 2 Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed, accuracy, and repeatability standards. It is the perfect instrument for spot-checking dewpoint and trace moisture measurements in gases, dry compressed air, and dry rooms/chambers. [See More]
- Form Factor: Meter
- Dew Point Range: -166 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 3.60
from LufftUSA
Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 2
from The Kahn Companies
A compact, easy to use portable hygrometer including integral sampling system for quick measurement of compressed air or process gas moisture content. [See More]
- Form Factor: Meter; Instrument
- Dew Point Range: -58 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 3.60
from Traceable® Products
Hygrometer/Dew Point/Thermometer with 0.01 resolution, data logger, and computer output Unit simultaneously displays humidity or dew point and temperature. One of the newest and fastest humidity sensors ever developed displays full-range humidity changes in 5-30 seconds. It records wide humidity... [See More]
- Form Factor: Meter
- Relative Humidity Range: 10 to 95
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3
from OTT Hydromet
High-precision reference measurement standard for industrial temperature calibrations. The highly precise temperature probe of the hand held device XP101 is an ideal reference standard e.g. in calibration laboratories. It ´s Mini USB interface uncludes software and online data collection. [See More]
- Form Factor: Meter
- Relative Humidity Range: 90
- Variables Measured: Temperature
- Dew Point Range: -238 to 725
from Rotronic Instrument Corp.
The HP23 is a multi-function hand-held indicator that can read the data from two HygroClip 2 probes and display relative humidity, temperature and a variety of calculated parameters (dew point, frost point, etc.) Any probe input can also be configured by the user to accept a third party analog probe... [See More]
- Form Factor: Meter
- Compensation: Temperature Compensation
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Operating Temp: 14 to 140
from Vaisala
For Quick Inspections and Spot-Checking. Compact, portable, and easy-to-use Vaisala HUMICAP ® HM40 Hand-Held is designed for spot-checking in a wide variety of environments and is available with four different probe options. Key Benefits. • Compact and easy to use ... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1.5
from COSA Xentaur Corporation
Mission Critical. Taking advantage of the uniquely strong and quasi-linear response characteristics of its HTF ™ aluminum oxide dew point sensors, Xentaur has developed a cost effective solution for demanding and mission critical moisture monitoring applications. The system has an integrated,... [See More]
- Form Factor: Meter; Analyzer
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from Process Sensing Technologies USA
The S8000 RS is a high-precision chilled mirror reference hygrometer which gives highly accurate and repeatable measurements of dew-point and humidity. It is intended for use as a reference instrument in standards laboratories and is also suitable for industrial applications – such as... [See More]
- Form Factor: Meter
from OMEGA Engineering, Inc.
The OM-70 Series of portable temperature and temperature/humidity data loggers are easy-to use, versatile devices which can be used for a wide range of logging applications including coolers, freezers, greenhouses, museums, laboratories, shipping containers, warehouses, environmental monitoring and... [See More]
- Form Factor: Meter; Instrument
- Relative Humidity Range: 0.0 to 99
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: -2 to 2
from Alpha Moisture Systems
Complete turnkey laboratory calibration systems or individual modules. Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer. Proprietary software to automate calibration, data collection, processing and archiving. Intelligent design for... [See More]
- Form Factor: Sensor; Transmitter; Meter; Instrument
- Dew Point Range: -112 to 68
- Variables Measured: DewPoint
- Operating Temp: 14 to 122
from LufftUSA
Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 2
from The Kahn Companies
HygroPort Portable Hygrometer. Dewpoints from -148 °F to +68 °F. Rugged thermoplastic case; NEMA 4 rated. Digital display, user selectable ranges and units. Fast-responding internal sensor. Second process input channel (4-20 mA) for external transmitters. Internal data logging facility (log... [See More]
- Form Factor: Meter; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Accuracy: 1.80 to 3.60
from Traceable® Products
Read humidity and temperature from 100 feet away Traceable® Radio-Signal Remote Humidity Meter/Thermometer receives a radio signal from the remote wireless sensors. It eliminates the cable. Place the main unit at your desk or bench. Place the remote sensor module in labs, ducts, and storage... [See More]
- Form Factor: Meter
- Relative Humidity Range: 25 to 90
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from Rotronic Instrument Corp.
The HF5 humidity transmitter is designed for fixed installation in HVAC and industrial applications. It provides two analog output signals or a digital output signal corresponding to relative humidity, temperature, dew point or another psychrometric parameter. The HF5 uses a plug-in HygroClip 2... [See More]
- Form Factor: Transmitter; Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Compensation: Temperature Compensation
from Vaisala
For Spot-Checking Applications. Handheld Dewpoint Meter DM70 for spot-checking applications and field calibration offers accurate and fast measurement for industrial dew point applications, such as compressed air, metal treatment, additive manufacturing as well as food and plastics drying. DM70... [See More]
- Form Factor: Meter
- Dew Point Range: -58 to 140
- Variables Measured: DewPoint
- Dew Point Accuracy: 3.60
from COSA Xentaur Corporation
Operating Principle. The Xentaur dew point meter, XPDM utilitzes HTFTM aluminum oxide sensors which adsorb water molecules much faster than they desorb water molecules. It is therefore an advantage, if at the beginning of the measurement the dew point sensor is dryer than the gas sample to be... [See More]
- Form Factor: Meter
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from Process Sensing Technologies USA
The S8000 -100 hygrometer directly measures the formation of condensation on a mirrored surface, offering the widest possible measurement range of -100...+20 °C frost/dew point. It uses a unique advanced dual optics system which detects small changes in moisture condensed on the mirror surface. [See More]
- Form Factor: Meter
from OMEGA Engineering, Inc.
The OM-THA2 is a multi-function unit that monitors temperature, relative humidity and dew point, provides for out-of-range conditions and continuously logs data. It consists of a base unit with an easy to read display and a 4.6 m (15') remote sensor probe. The alarm function monitors temperature,... [See More]
- Form Factor: Sensor; Meter
- Relative Humidity Range: 0.0 to 95
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 2
from Alpha Moisture Systems
The SADP mini 2-Ex is certified Intrinsically Safe to IECEx, ATEX, and cULus for use in hazardous areas and with potentially explosive gases. The revolutionary SADP mini 2-Ex Intrinsically Safe Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed, accuracy, and... [See More]
- Form Factor: Meter
- Dew Point Range: -166 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 3.60
from LufftUSA
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]
- Form Factor: Meter
- Display: Video Display Terminal
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Technology: Strain Gauge / Piezoresistive
from The Kahn Companies
HygroPort I.S. (Intrinsically Safe) Portable Hygrometer. FM/CSA certified for Class I, Division 1, Groups A, B, C, D hazardous environments. Dewpoint measurements from -148 °F to +68 °F; ±1.8 °F typical dewpoint accuracy. Fast-responding internal ceramic sensor. Second process... [See More]
- Form Factor: Meter; Instrument
- Dew Point Range: -148 to 68
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Accuracy: 1.80 to 3.60
from Traceable® Products
Compact design features an electronic capacitance polymer film sensor not affected by condensation, may be used in 100% humidity Relative humidity range is 0 to 100.0%RH with a resolution of 0.1% and an accuracy of ±3%RH mid-range to ±4%RH elsewhere. Both dew point and temperature ranges are -20.0... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 3
from Rotronic Instrument Corp.
In many situations it can be very useful to measure water activity in production or storage rooms, e.g. inspection of bulk materials to ensure they meet specifications. The HygroPalm 23-AW-A is ideal for measuring water activity in production processes such as random checks of cheese, meat, tobacco,... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Compensation: Temperature Compensation
from Vaisala
For Demanding Spot-Checking Applications. Vaisala HUMICAP ® HM70 Handheld is designed for demanding humidity measurement in spot-checking applications. It is also ideal for field checking and calibration of Vaisala's fixed humidity instruments. The HM70 includes an MI70 indicator and an... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1
from COSA Xentaur Corporation
Xentaur Dew Point Extractive Sampling System. Building sample systems for measuring dew point in gases is not an easy task. It requires experience and a complete understanding of the often unexpected behavior of water molecules. Selection of the proper materials, components and final system... [See More]
- Form Factor: Meter; Analyzer
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from Process Sensing Technologies USA
The Optidew 401 and Optidew 501 are fast-responding chilled mirror hygrometers utilizing the latest developments in chilled mirror technology. Ideal for use in industrial humidity control and precision laboratory applications. Available in bench top and wall mount configurations as well as a... [See More]
- Form Factor: Meter
- Variables Measured: DewPoint
from Traceable® Products
Ambient and probe temperatures Unit continuously and simultaneously displays ambient relative humidity and (ambient sensor and external probe) temperatures in °F or °C, with dual-recall memories. External thermometer probe is supplied with a 10-foot cable. Both sensor and cable perform accurately... [See More]
- Form Factor: Meter
- Relative Humidity Range: 25 to 95
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from Rotronic Instrument Corp.
The HC2A-S / HC2A-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidity and temperature and calculates the dew/frost point. Applications. HVAC, food industry, building services equipment, paper, textile and pharmaceutical industries. [See More]
- Form Factor: Transmitter; Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: -0.8000 to 0.8000
from Vaisala
For Demanding Humidity Measurement. Measure humidity in harsh environments with the best-in-class instrument you can truly depend on. The Vaisala HUMICAP ® Humidity and Temperature Transmitter Series HMT330 with 10-year warranty* is designed for demanding industrial applications where stable... [See More]
- Form Factor: Meter
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1
from COSA Xentaur Corporation
Tunable Diode Laser Spectroscopy. The Xentaur Moisture Analyzer Model XTDL-HT ™ is designed with a new proprietary optical algorithm based on GasScan ™ TDLAS technology from Physical Sciences Inc. All optical and sample system components are designed to handle the high particulate levels... [See More]
- Form Factor: Meter
- Compensation: Temperature Compensation; Pressure Compensation
- Variables Measured: DewPoint
- Operating Temp: -4 to 149
from Process Sensing Technologies USA
The HygroPalm HP23-A is the high-end product in our range of handheld instruments. In addition to measuring humidity and temperature, it also calculates all psychrometric parameters and provides a variety of additional functions. The HP23-A is a full-function data logger and has the capability to... [See More]
- Form Factor: Meter