Galvanic Isolator Intrinsic Safety Barriers

34 Results
Intrinsic Safety Barrier
from Sensata Technologies

This Intrinsic Safety Barrier Module is the perfect complement to our Intrinsically Safe Encoders and, when used together, constitutes a completely engineered solution for encoder operation in Class I and Class II, Division 1 (Zone 0) Hazardous Environments. This single barrier provides both power... [See More]

  • Barrier Type: Galvanic Isolator
  • Application: Encoders
  • Mounting Options: Din Rail Mounted
Zener & Galvanic Barriers -- 1747911 [MTL5532 from MTL Instruments Group]
from RS Components, Ltd.

PULSE ISOLATOR [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Channels: 1
  • Application: Pulse isolator
  • Maximum Internal Resistance: 20
Zener & Galvanic Barriers -- 2309436 [BXMT1002 from Régulateurs GEORGIN]
from RS Components, Ltd.

Intrinsic security Power Supply for tra [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Maximum Internal Resistance: 50
  • Channels: 2
  • Other: IECEx/ATEX
Zener & Galvanic Barriers -- 2309438 [BXNE0100E2 from Régulateurs GEORGIN]
from RS Components, Ltd.

Intrinsic security Power Supply// input [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Other: ATEX, IEC, IECEx LCI 09.0013X
  • Channels: 2
Zener & Galvanic Barriers -- 2309447 [BXNT6002 from Régulateurs GEORGIN]
from RS Components, Ltd.

Intrinsic security Power Supply for tra [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Maximum Internal Resistance: 50
  • Channels: 2
  • Other: ATEX
Zener & Galvanic Barriers -- 2309448 [BXNT600E from Régulateurs GEORGIN]
from RS Components, Ltd.

Intrinsic security Power Supply for tra [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Maximum Internal Resistance: 50
  • Channels: 2
  • Other: ATEX
Zener & Galvanic Barriers -- 2309449 [BXNTI6002 from Régulateurs GEORGIN]
from RS Components, Ltd.

Intrinsic security Power Supply for tra [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Other: ATEX
  • Channels: 1
Zener & Galvanic Barriers -- 2309476 [RDN110002 from Régulateurs GEORGIN]
from RS Components, Ltd.

Intrinsic security Relay // 1 channel // [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Other: LCIE 02 ATEX 6104X, INERIS 14 ATEX 3015X
  • Channels: 2
Zener & Galvanic Barriers -- 2309479 [RDN211000 from Régulateurs GEORGIN]
from RS Components, Ltd.

Intrinsic security Relay// 2 channels// [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Other: ATEX, IECEx LCI 09.0013X
  • Channels: 2
Zener & Galvanic Barriers -- 2309480 [RDN211002 from Régulateurs GEORGIN]
from RS Components, Ltd.

Intrinsic security Relay// 2 channels// [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Other: IEC, IECEx LCI 09.0013X, ATEX
  • Channels: 2
Zener & Galvanic Barriers -- 2566199
from RS Components, Ltd.

Isolation amplifier, 2-channel, NO [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Other: Ex
  • Channels: 2
Zener & Galvanic Barriers -- 2566200
from RS Components, Ltd.

Isolation amplifier, 1-channel [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Other: ATEX
  • Channels: 1
Zener & Galvanic Barriers -- 2566201
from RS Components, Ltd.

Isolation amplifier, 2-channel [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Maximum Internal Resistance: 360
  • Channels: 2
  • Other: EN 60947-5-6
Zener & Galvanic Barriers -- 2663034
from RS Components, Ltd.

Active or passive current loop isolator, [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Channels: 1
  • AC or DC: AC; DC
  • Other: No
Zener & Galvanic Barriers -- 2885988
from RS Components, Ltd.

Endress+Hauser RLN22-AA1B [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Channels: 1
  • AC or DC: DC
  • Other: Zone 2
Zener & Galvanic Barriers -- 2886546
from RS Components, Ltd.

Isolator / Barrier Isolation amplifier [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Other: Zone 2
  • Channels: 2
  • Operating Temperature: 140
Zener & Galvanic Barriers -- 2886547
from RS Components, Ltd.

Isolator / Barrier Isolation amplifier [See More]

  • Barrier Type: Galvanic Isolator; Galvanic Barrier
  • Other: Zone 2
  • Channels: 2
  • Operating Temperature: 140
2-wire Programmable Transmitter -- 5131B
from PR electronics

Advanced features. The 5131 transmitter can be configured with a standard PC and the Loop Link communications unit. Application. Independent channel jumper selectable inputs for current/voltage or temperature. Current input programmable in range the 0...100 mA and voltage inputs in the range 0...250... [See More]

  • Barrier Type: Galvanic Isolator
  • Application: RTDs; Thermocouples
  • Mounting Options: Din Rail Mounted
  • Height: 4.29
Galvanically Isolated Intrinsically Safe Barrier -- 924-60004-002
from BEI Sensors

This Galvanically Isolated Intrinsic Safety Barrier is the perfect complement to BEI encoders for hazardous environments. It is electrically compatible with all popular counters, PLCs and controllers, and it features isolation for power and three signal channels, as well as LED indicators for power... [See More]

  • Barrier Type: Galvanic Isolator
  • Application: Encoders
  • Mounting Options: Din Rail Mounted
  • AC or DC: DC
Ex Power Supply -- 5420B
from PR electronics

Application. Voltage supply with safety barrier for the supply of equipment mounted in hazardous area. Voltage supply with failsafe detection of active current loop from 2-wire transmitters mounted in hazardous area. Technical characteristics. PR5420B has a relay with change-over contacts available... [See More]

  • Barrier Type: Galvanic Isolator
  • VOC: 250
  • Mounting Options: Din Rail Mounted
  • ISC: 2000
Ex Repeater / Power Supply -- 5104B
from PR electronics

Application. Supply voltage and safety barrier for 2-wire transmitters mounted in a hazardous area. Safety barrier for analog current / voltage signals from a hazardous area. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics. The 20 factory-calibrated... [See More]

  • Barrier Type: Galvanic Isolator
  • Height: 4.29
  • Mounting Options: Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
  • Width: 0.9252
Ex Signal Calculator -- 5115B
from PR electronics

Application. Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor. Duplication of the input signal, e.g. from a temperature sensor or an analog process signal to two separate analog... [See More]

  • Barrier Type: Galvanic Isolator
  • Application: RTDs; Thermocouples
  • Mounting Options: Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
  • Height: 4.29
Ex Solenoid / Alarm Driver -- 5203B
from PR electronics

Application. Driver with safety barrier for the control of ON / OFF solenoids mounted in hazardous area. Driver with safety barrier for the supply of LEDs and acoustic alarms mounted in hazardous area. Voltage supply with ON / OFF control of other equipment. Technical characteristics. PR5203B has a... [See More]

  • Barrier Type: Galvanic Isolator
  • Application: Solenoid / Audible Alarms
  • Mounting Options: Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
  • Height: 4.29
Ex-isolated Driver -- 5105B
from PR electronics

Application. Safety barrier for current signals transmitted to I/P converters and displays mounted in hazardous area. Safety barrier for analog current / voltage signals transmitted to hazardous area. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics. The 20... [See More]

  • Barrier Type: Galvanic Isolator
  • Height: 4.29
  • Mounting Options: Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
  • Width: 0.9252
HART® Transparent Driver -- 5107B
from PR electronics

Application. Safety barrier for current signals and 2-way HART ® communication transmitted to I/P converters mounted in hazardous area. Safety barrier for 2-way HART ® communication and analog current signals transmitted to hazardous area. Signal isolator with low response time on analog... [See More]

  • Barrier Type: Galvanic Isolator
  • Application: 4-20 mA 2-wire Transmitters
  • Mounting Options: Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
  • Height: 4.29
HART® Transparent Driver -- 9107B
from PR electronics

Application. 9107B is a 1- or 2-channel isolated 1:1 driver barrier for intrinsic safety applications. Operation and drive control of I/P converters, valves and indicators mounted in the hazardous area. Operation of HART ® devices is possible as the unit transmits HART ® communication... [See More]

  • Barrier Type: Galvanic Isolator
  • VOC: 32
  • Mounting Options: Din Rail Mounted
  • ISC: 1000
HART® Transparent Repeater -- 5106B
from PR electronics

Application. Power supply and Ex / I.S. safety barrier with 2-way HART ® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART ® communication for supplied current transmitters installed in the hazardous area. Signal isolator with low... [See More]

  • Barrier Type: Galvanic Isolator
  • Application: 4-20 mA 2-wire Transmitters
  • Mounting Options: Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
  • Height: 4.29
HART® Transparent Repeater -- 9106B
from PR electronics

Application. 9106B is a 1- or 2-channel isolated 1:1 repeater barrier for intrinsic safety applications. The device supplies 2-wire SMART transmitters and can also be used for 2-wire SMART current sources. HART ® & BRAIN protocols are supported and are transferred bi-directionally. 9106B can... [See More]

  • Barrier Type: Galvanic Isolator
  • VOC: 32
  • Mounting Options: Din Rail Mounted
  • ISC: 1000
Programmable F/I-f/f Converter -- 5223B
from PR electronics

Advanced features. The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application. The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and... [See More]

  • Barrier Type: Galvanic Isolator
  • VOC: 250
  • Mounting Options: Din Rail Mounted
  • ISC: 2000
Programmable Transmitter -- 5114B
from PR electronics

Advanced features. The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application. Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. [See More]

  • Barrier Type: Galvanic Isolator
  • Application: RTDs; Thermocouples
  • Mounting Options: Din Rail Mounted
  • Height: 4.29
Programmable Transmitter -- 5116B
from PR electronics

Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for... [See More]

  • Barrier Type: Galvanic Isolator
  • Application: RTDs; Thermocouples
  • Mounting Options: Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
  • VOC: 250
Pulse Isolator -- 5202B
from PR electronics

Application. Pulse isolator with safety barrier for the supply of NAMUR sensors installed in the hazardous area. Pulse isolator with safety barrier for the detection of mechanical contacts installed in the hazardous area. One input signal can be used on two separate outputs. A cable error alarm can... [See More]

  • Barrier Type: Galvanic Isolator
  • ISC: 2000
  • VOC: 250
  • Height: 4.29
Pulse Isolator -- 9202B
from PR electronics

Advanced features. Configuration and monitoring by way of detachable display front (PR 4501). Selection of direct or inverted function for each channel via PR 4501. Advanced monitoring of internal communication and stored data. Optional redundant supply via power rail and/ or separate supply. SIL 2... [See More]

  • Barrier Type: Galvanic Isolator
  • VOC: 250
  • Mounting Options: Din Rail Mounted
  • ISC: 2000
Solenoid / Alarm Driver -- 9203B
from PR electronics

Advanced features. Universal I.S. driver for the control of solenoids etc. with various I.S. data by way of three built-in I.S. barriers. Two hardware versions make it possible to choose either Low (35 mA) or High (60 mA) current output. Configuration and monitoring by way of detachable display... [See More]

  • Barrier Type: Galvanic Isolator
  • Application: Solenoid / Audible Alarms
  • Mounting Options: Din Rail Mounted
  • Height: 4.29