Zener Barrier (Grounded) Intrinsic Safety Barriers
from RS Components, Ltd.
Double Zener Barrier// 1 channel// Outpu [See More]
- Barrier Type: Zener Barrier; Zener Barrier
- Other: ATEX
- Channels: 1
from RS Components, Ltd.
Double Zener Barrier// 1 channel// Therm [See More]
- Barrier Type: Zener Barrier; Zener Barrier
- Other: ATEX
- Channels: 1
from RS Components, Ltd.
Double Zener Barrier// 1 channel// gauge [See More]
- Barrier Type: Zener Barrier; Zener Barrier
- Other: ATEX
- Channels: 1
from RS Components, Ltd.
Double Zener Barrier// 1 channel// gauge [See More]
- Barrier Type: Zener Barrier; Zener Barrier
- Other: ATEX
- Channels: 1
from OMEGA Engineering, Inc.
For most non-voltage producing devices located in a hazardous area, a single zener barrier that is negative-earth-grounded can be used for intrinsic safety. Instrumentation that produces an output (signal conditioners) usually requires two barriers, one for each "floating" lead. Here, a dual-channel... [See More]
- Barrier Type: Zener Barrier
- Application: 4-20 mA 2-wire Transmitters; Switches; Solenoid / Audible Alarms
- Mounting Options: Din Rail Mounted (optional feature); SurfaceMount (optional feature)
- AC or DC: DC
from Migatron Corporation
DIN Rail Mounting. Space Saving 3-Channel Design. Compatible with Migatron ’s RPS-409A-IS, RPS-. 409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors. ATEX, IECEx, & UL/cUL Approvals. The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. [See More]
- Barrier Type: Zener Barrier
- AC or DC: DC
- Mounting Options: Din Rail Mounted
- Channels: 3
from R. STAHL, Inc.
Broad product range for all standard applications in the world of automation. Flexible and space saving single and dual channel versions available. Time saving installation due to. simple snap on DIN-Rail and. connection to PE and ground at the same time. Reduced inventory due to uniform... [See More]
- Barrier Type: Zener Barrier
- Application: Automation
- Mounting Options: Din Rail Mounted
- AC or DC: DC
from FMS USA, Inc.
The ExMGZ100/200.ATEX intrinsically safe barrier is used for applications in intrinsically safe or explosion-proof environments. It is designed for single or double channel tension measurement and is placed between amplifier respectively controller and force sensor. Features. Advantages. ATEX... [See More]
- Barrier Type: Zener Barrier
- Application: Strain Gages; Amplifier to Controller
- Mounting Options: Din Rail Mounted
- AC or DC: DC
from Gems Sensors & Controls
The exceptionally compact design of Gems ™ 65800 Series units saves space and simplifies installation; especially in multiples on a common mounting plate. They provide great economy as well since no explosion-proof enclosures are needed for sensor wiring. Encapsulated construction is... [See More]
- Barrier Type: Zener Barrier
- Application: 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
- Mounting Options: Earth-Grounded Rail Mount
- AC or DC: DC
from R. STAHL, Inc.
Broad product range for all standard applications in the world of automation. Flexible and space saving. Time saving installation due to. simple snap on DIN-Rail and. connection to PE and ground at the same time. Reduced inventory due to uniform exchangeable fuse. R.STAHL safety barriers INTRINSPAK... [See More]
- Barrier Type: Zener Barrier
- Application: Automation
- Mounting Options: Din Rail Mounted
- AC or DC: DC
from Gems Sensors & Controls
For most non-voltage-producing devices located in a hazardous area, a single zener barrier that is negative-earth-grounded can be used for intrinsic safety. Instrumentation that produces an output (signal conditioners) usually requires two barriers, one for each "floating" lead. In this case, select... [See More]
- Barrier Type: Zener Barrier
- Application: 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
- Mounting Options: Earth-Grounded Rail Mount
- AC or DC: DC
from R. STAHL, Inc.
Wide product range for all standard applications of the automation. Flexible and space-saving - available in single and double channel versions. Time-saving installation thanks to simultaneous. snap-on mounting on rails and. connection to PE and earth. Reduced stock-keeping thanks to a uniform... [See More]
- Barrier Type: Zener Barrier
- Application: Automation
- Mounting Options: Din Rail Mounted
- Channels: 2