LED Indicators Intrinsic Safety Barriers
from PR electronics
Application. The 7908 backplane is a compact and robust solution that enables a safe and easy connection of PR system 9000 IS device signals into standard automation systems. Standard automation system cables and connectors are used to link the backplane to the I/O cards. The backplane can be used... [See More]
- Features: LEDs
- Application: Connection of PR System
- Mounting Options: Panel Or Wall
- AC or DC: DC
from BEI Sensors
This Galvanically Isolated Intrinsic Safety Barrier is the perfect complement to BEI encoders for hazardous environments. It is electrically compatible with all popular counters, PLCs and controllers, and it features isolation for power and three signal channels, as well as LED indicators for power... [See More]
- Features: LEDs
- Mounting Options: Din Rail Mounted
- Barrier Type: Galvanic Isolator
- Application: Encoders
from FineTek
TX10 Explosion-poof Isolated safety barrier provides power supply to transmitters located in hazardous zone and transmit isolated supply current signal to safe zone. Max. input 0~20mA which can be transformed to different analog outputs, such as 0~20mA / 4~20mA / 0~5V / 0~10V. TX10 Explosion-poof... [See More]
- Features: LEDs
- Application: 4-20 mA 2-wire Transmitters
from PR electronics
Application. The 7916 backplane is a compact and robust solution that enables a safe and easy connection of PR system 9000 IS device signals into standard automation systems. Standard automation system cables and connectors are used to link the backplane to the I/O cards. The backplane can be used... [See More]
- Features: LEDs
- Application: Connection of PR System
- Mounting Options: Panel Or Wall
- AC or DC: DC