Differential Channels Current-to-Voltage Converters

4 Results
DSCA32 Analog Current Input Signal Conditioner -- DSCA32-xx
from Dataforth Corporation

Each DSCA32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which which is optimized for step response. An anti-aliasing pole is located on... [See More]

  • Channels: 1
  • Accuracy: 0.0300
  • Differential Channels: Yes
  • Features: SigIsol
SCM5B32 Analog Current Input Module -- SCM5B32-xx
from Dataforth Corporation

Each SCM5B32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Channels: 1
  • Maximum Output: 5
  • Differential Channels: Yes
  • Accuracy: 0.0500
SCM7B32/33 Isolated Process Current/Voltage Input Module -- SCM7B32/33-xx
from Dataforth Corporation

The SCM7B32 current input modules accept input signals in the 4-20mA or 0- 20mA ranges from the field and provide a high-level output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. SCM7B33... [See More]

  • Channels: 1
  • Maximum Output: 5
  • Differential Channels: Yes
  • Accuracy: 0.0300
SCM9B-1200/2200 Sensor-to-Computer Module, Current Module -- SCM9B-1200/2200
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Channels: 1
  • Accuracy: 0.0400
  • Differential Channels: Yes
  • Features: SigIsol