DIN Rail Current-to-Voltage Converters
from Dataforth Corporation
Dataforth Corporation's family of compact, dip-switch configurable DSCP signal converters includes seven different models, each housed in an ultra-slim 3.67" x 0.24" x 4.04" (93.1mm x 6.2mm x 102.5mm) DIN case. Designed for data acquisition, test/measurement, and control system applications, their... [See More]
- Form Factor: DIN Rail
- Accuracy: 0.1000
- Channels: 1
- DC Current: 7.5mA
from Dataforth Corporation
Each DSCP63 Voltage/Current Converter provides a single channel of voltage or current input which is converted to a voltage or current output. It is designed for industrial standard voltage or current signals. Input/output range, filter, fault indication, square root function and other functions may... [See More]
- Form Factor: DIN Rail
- User Interface: None
- DC Current: 0 to 20, 4 to 20mA
- Agency Approval: CE Compliant
from Dataforth Corporation
Each DSCP64 Voltage/Current Converter provides a single channel of voltage or current input which is converted to a current or voltage output. An auxiliary power supply is provided for powering the input transducer/sensor. It is designed for industrial standard voltage or current signals. [See More]
- Form Factor: DIN Rail
- User Interface: None
- DC Current: 0 to 20, 4 to 20mA
- Agency Approval: CE Compliant
from Dataforth Corporation
Each DSCA32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which which is optimized for step response. An anti-aliasing pole is located on... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Channels: 1
- Accuracy: 0.0300
from Dataforth Corporation
Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]
- Form Factor: DIN Rail
- Features: SigIsol
- Accuracy: 0.1000
- DC Current: 0-20mA
from Dataforth Corporation
Each SCM5B32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
- Channels: 1
- Maximum Output: 5
from Dataforth Corporation
The SCM7B32 current input modules accept input signals in the 4-20mA or 0- 20mA ranges from the field and provide a high-level output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. SCM7B33... [See More]
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
- Channels: 1
- Maximum Output: 5
from OTEK Corporation
The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]
- Form Factor: DIN Rail; In-line Mount
- DC Current: 4-20mA
- Features: SigIsol
- Frequency: 0-2KHz
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Form Factor: DIN Rail
- AC Current: 0-5 A
- DC Current: 0-5 A
- Frequency: 0-50 kHz
from Acromag, Inc.
Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]
- Form Factor: DIN Rail
- User Interface: Computer Programmable
- DC Current: 20mA
- Agency Approval: CE
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 0.5000
from OMEGA Engineering, Inc.
Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]
- Form Factor: DIN Rail
- Maximum Output: 10
- Channels: 1
- Features: SigIsol
from Acromag, Inc.
Multi-range ±1V, ±5V or ±10V input. Universal current/voltage output. 12-32V DC power. The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]
- Form Factor: DIN Rail
- Agency Approval: CE
- User Interface: Computer Programmable
- Operating Temperature: -40 to 176
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 0.5000
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Form Factor: DIN Rail
- AC Current: 0-5 A
- DC Current: 0-5 A
- User Interface: None
from Acromag, Inc.
Multi-range ±15V, ±75V or ±150V input. Universal current/voltage output. 12-32V DC power. The TT338 model is a space-saving four-wire transmitter that isolates and converts a high level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]
- Form Factor: DIN Rail
- Agency Approval: CE
- User Interface: Computer Programmable
- Operating Temperature: -40 to 176
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 10
from OMEGA Engineering, Inc.
The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]
- Form Factor: DIN Rail
- User Interface: None
- DC Current: 0-50 mA
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 10
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Form Factor: DIN Rail
- User Interface: None
- DC Current: Up to 50 mA
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Channels: 8
- Maximum Output: 1
from OMEGA Engineering, Inc.
The OMEGA ® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD ’s. [See More]
- Form Factor: DIN Rail
- User Interface: None
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 1