User Interface: None Current-to-Voltage Converters
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]
- User Interface: None
- Maximum Output: 5
- Channels: 1
- Accuracy: 0.0500
from Electro Optical Components, Inc.
PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent is... [See More]
- User Interface: None
- Form Factor: PC Board
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- User Interface: None
- Maximum Output: 5
- Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]
- User Interface: None
- Differential Channels: Yes
- Channels: 1
- Accuracy: 0.2500
from Artifex Engineering
The TZA series of amplifiers employs precision differential or single ended transimpedance input stages to provide for low offset and high linearity throughout the full dynamic range. The single ended input stage is required for applications where the current source is inherently grounded... [See More]
- User Interface: None
- DC Current: 4.5 mA
- Maximum Output: 4.5
- Bandwidth: 10000
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- User Interface: None
- AC Current: 0-5 A
- DC Current: 0-5 A
- Frequency: 0-50 kHz
from Acromag, Inc.
Field Input: 0-20mA or 4-20mA DC ranges. Host Output: 0-5V, 1-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal... [See More]
- User Interface: None
- DC Current: 0-20mA or 4-20mA DC ranges
- Channels: 1
- Form Factor: Modular Bay or Slot System
from OTEK Corporation
The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]
- User Interface: None
- DC Current: 4-20mA
- Features: SigIsol
- Frequency: 0-2KHz
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- User Interface: None
- AC Current: 0-5 A
- DC Current: 0-5 A
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]
- User Interface: None
- Form Factor: DIN Rail
- DC Current: 0-50 mA