Computer Programmable Current-to-Voltage Converters
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- User Interface: Computer Programmable
- Differential Channels: Yes
- Channels: 1
- Accuracy: 0.0400
from Acromag, Inc.
Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]
- User Interface: Computer Programmable
- Form Factor: DIN Rail
- DC Current: 20mA
- Agency Approval: CE
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 0.5000
from Acromag, Inc.
Multi-range ±1V, ±5V or ±10V input. Universal current/voltage output. 12-32V DC power. The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]
- User Interface: Computer Programmable
- Agency Approval: CE
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 0.5000
from Acromag, Inc.
Multi-range ±15V, ±75V or ±150V input. Universal current/voltage output. 12-32V DC power. The TT338 model is a space-saving four-wire transmitter that isolates and converts a high level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]
- User Interface: Computer Programmable
- Agency Approval: CE
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 10
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 10
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 8
- Maximum Output: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Channels: 6
- Maximum Output: 1