AC Current Input Current-to-Voltage Converters
from Dataforth Corporation
Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]
- Channels: 1
- Accuracy: 0.2500
- Differential Channels: Yes
- Features: SigIsol
from Dataforth Corporation
Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]
- Channels: 1
- Accuracy: 0.2500
- Differential Channels: Yes
- Features: SigIsol
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Current: 0-5 A
- Frequency: 0-50 kHz
- AC Current: 0-5 A
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- DC Current: 0-5 A
- Form Factor: DIN Rail
- AC Current: 0-5 A
- User Interface: None