Signal Isolator Current-to-Voltage Converters
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]
- Channels: 1
- Accuracy: 0.0500
- Maximum Output: 5
- Features: SigIsol
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Channels: 1
- Accuracy: 0.0500
- Maximum Output: 5
- Features: SigIsol
from Dataforth Corporation
Each DSCA32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which which is optimized for step response. An anti-aliasing pole is located on... [See More]
- Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Features: SigIsol
from Dataforth Corporation
Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]
- Accuracy: 0.1000
- DC Current: 0-20mA
- Features: SigIsol
- Bandwidth: 0.7500
from Dataforth Corporation
Each SCM5B32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Channels: 1
- Maximum Output: 5
- Differential Channels: Yes
- Accuracy: 0.0500
from Dataforth Corporation
The SCM7B32 current input modules accept input signals in the 4-20mA or 0- 20mA ranges from the field and provide a high-level output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. SCM7B33... [See More]
- Channels: 1
- Maximum Output: 5
- Differential Channels: Yes
- Accuracy: 0.0300
from OMEGA Engineering, Inc.
Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]
- Channels: 1
- Features: SigIsol
- Maximum Output: 10
- DC Current: 0-200uA to 0-50mA
from OTEK Corporation
The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]
- Features: SigIsol
- Frequency: 0-2KHz
- DC Current: 4-20mA
- Form Factor: DIN Rail; In-line Mount