DC Current Input Current-to-Voltage Converters

14 Results
8B32 Current Input Module -- 8B32-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]

  • Channels: 1
  • Accuracy: 0.0500
  • Maximum Output: 5
  • Features: SigIsol
PAb Preamplifier
from Electro Optical Components, Inc.

PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent is... [See More]

  • Form Factor: PC Board
  • User Interface: None
8B42 2-Wire Transmitter Interface Modules -- 8B42-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]

  • Channels: 1
  • Accuracy: 0.0500
  • Maximum Output: 5
  • Features: SigIsol
DSCA32 Analog Current Input Signal Conditioner -- DSCA32-xx
from Dataforth Corporation

Each DSCA32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which which is optimized for step response. An anti-aliasing pole is located on... [See More]

  • Channels: 1
  • Accuracy: 0.0300
  • Differential Channels: Yes
  • Features: SigIsol
DSCL21 Loop Powered Isolator, DIN Mount -- DSCL21-01
from Dataforth Corporation

Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]

  • Accuracy: 0.1000
  • DC Current: 0-20mA
  • Features: SigIsol
  • Bandwidth: 0.7500
SCM5B32 Analog Current Input Module -- SCM5B32-xx
from Dataforth Corporation

Each SCM5B32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Channels: 1
  • Maximum Output: 5
  • Differential Channels: Yes
  • Accuracy: 0.0500
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • DC Current: 0-5 A
  • Frequency: 0-50 kHz
  • AC Current: 0-5 A
  • Form Factor: DIN Rail
Transimpedance Amplifiers -- TZA200
from Artifex Engineering

The TZA series of amplifiers employs precision differential or single ended transimpedance input stages to provide for low offset and high linearity throughout the full dynamic range. The single ended input stage is required for applications where the current source is inherently grounded... [See More]

  • Maximum Output: 4.5
  • Bandwidth: 10000
  • DC Current: 4.5 mA
  • Form Factor: Panel / Chassis Mount
microBlox® uB Series - 2-Wire Transmitter Field Input Module with Loop Excitation -- uB42
from Acromag, Inc.

Field Input: 0-20mA or 4-20mA DC ranges. Host Output: 0-5V, 1-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal... [See More]

  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • DC Current: 0-20mA or 4-20mA DC ranges
  • User Interface: None
DC to DC Isolated Signal Conditioner -- DMD4380
from OMEGA Engineering, Inc.

Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]

  • Channels: 1
  • Features: SigIsol
  • Maximum Output: 10
  • DC Current: 0-200uA to 0-50mA
TT330 Series – TT336 Current Millivolt Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]

  • DC Current: 20mA
  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Agency Approval: CE
DC/AC Current Input Signal Conditioner -- DRF-IDC and DRF-IAC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • DC Current: 0-5 A
  • Form Factor: DIN Rail
  • AC Current: 0-5 A
  • User Interface: None
DIN Rail Mount Signal Conditioner -- DRC-8900
from OMEGA Engineering, Inc.

The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]

  • DC Current: 0-50 mA
  • User Interface: None
  • Form Factor: DIN Rail
DRF-PR Process Input Signal Conditioner -- DRF-PR
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • DC Current: Up to 50 mA
  • User Interface: None
  • Form Factor: DIN Rail