12 bits Digital Video Recorders

Last Updated: February 12, 2025

Description

A 12-bit Digital Video Recorder (DVR) is a device that captures and stores video data in a digital format. It utilizes a 12-bit quantization process, which allows for a higher level of detail and precision in the recorded video compared to lower bit-depth systems. This increased bit depth enhances the dynamic range and color accuracy of the video, making it suitable for applications that require high-quality video capture and storage.

Working Principle

The working principle of a 12-bit DVR involves the conversion of analog video signals into digital data through a process called analog-to-digital conversion. This process involves sampling the analog signal at discrete intervals and quantizing each sample into a 12-bit digital value. The higher bit depth of 12 bits allows for 4,096 discrete levels of signal representation, which significantly reduces quantization error and improves the fidelity of the recorded video. This precision is particularly useful in reducing image noise and preserving fine details in the video, making 12-bit DVRs valuable for applications where image quality is paramount.

Applications

12-bit DVRs are particularly useful in professional video production environments where high-quality video capture is essential. They are often used in film and television production, where the enhanced dynamic range and color accuracy can significantly improve the visual quality of the content. Additionally, these DVRs are employed in scientific research and medical imaging, where precise video data is crucial for analysis and diagnostics.

Advantages over other Digital Video Recorders

Compared to DVRs with lower bit depths, such as 8-bit or 10-bit systems, 12-bit DVRs offer superior image quality due to their ability to capture a wider range of colors and finer details. This makes them ideal for applications that demand high precision and accuracy in video recording. The increased bit depth also helps in minimizing artifacts and noise, resulting in cleaner and more visually appealing video output.

Limitations

One limitation of 12-bit DVRs is the increased data storage requirements due to the higher bit depth. This can lead to larger file sizes, necessitating more storage capacity and potentially higher costs for data management. Additionally, the processing power required to handle 12-bit video data can be greater, which may impact the performance of the DVR in real-time applications.

Considerations

When considering the use of a 12-bit DVR, it is important to evaluate the initial costs, which may be higher due to the advanced technology and increased storage needs. Operating expenses can also be affected by the need for more robust data management solutions. However, the durability and accuracy of 12-bit DVRs are generally superior, making them a worthwhile investment for applications where video quality is critical. Replacement and maintenance costs should also be considered, as the advanced components used in 12-bit DVRs may require specialized servicing.

13 Results
StreamPix 5
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16
  • Video Inputs: 1 to 64
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
Quazar VR 1600R
from Boulder Imaging, Inc.

The Quazar 1600R is Boulder Imaging's premier rack mount system. The 1600R delivers astounding performance while maintaining affordability. With an amazing data throughput of 800MB/sec and 6TB of storage the 1600R can address a wide range of demanding requirements. If you are seeking expandability,... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16; 24
  • Video Inputs: 12
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
StreamPix Airborne Recording Station
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16
  • Video Inputs: 1 to 64
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
Quazar VR 200T
from Boulder Imaging, Inc.

The Quazar 200T is Boulder Imaging's entry level tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 100MB/sec with sufficient storage for many applications (750GB). If you are seeking an entry level high performance recording solution... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16; 24
  • Video Inputs: 8
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16
  • Video Inputs: 1 to 64
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
Quazar VR 400P
from Boulder Imaging, Inc.

The Quazar 400P is Boulder Imaging's entry level portable system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, portability, and excellent price/performance then the... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16; 24
  • Video Inputs: 16
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16
  • Video Inputs: 1 to 64
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
Quazar VR 400R
from Boulder Imaging, Inc.

The Quazar 400R is Boulder Imaging's entry level rack mount system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar 400R... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16; 24
  • Video Inputs: 16
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
Quazar VR 400T
from Boulder Imaging, Inc.

The Quazar 400T is Boulder Imaging's premier tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16; 24
  • Video Inputs: 16
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
Quazar VR 600P
from Boulder Imaging, Inc.

The Quazar 600P is Boulder Imaging's top of the line portable system. It provides quality and performance with data throughput of 300MB/sec with significant storage (2.25TB) in a portable platform. If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16; 24
  • Video Inputs: 16
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
Vision Inspector™ -- Beacon
from Boulder Imaging, Inc.

The Beacon inspects 2-D surfaces (including cylindrical surfaces) for minute defects down to the micron level. The system is available either as an "out-of-the box" or custom configurable solution. A complete system includes optimal lighting, appropriate high resolution camera(s), and optics for... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16; 24
  • Video Inputs: 2 to 12
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
Vision Inspector™ -- Benchmark
from Boulder Imaging, Inc.

Boulder Imaging offers Quazar Vision Inspector Benchmark, designed for accurate measurement of high precision 2D, flat part, sheet metal, gasket, quality control, and first article inspection as well as Statistical Process Control (SPC) and reverse engineering. With Benchmark you obtain immediate... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16; 24
  • Video Inputs: 2 to 12
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
Vision Inspector™ -- Guardian
from Boulder Imaging, Inc.

The Guardian continuously monitors your manufacturing and production equipment and processes providing alerts when anomalous behavior takes place. There are no mysteries about what transpired because the Guardian provides you with high resolution video for complete forensic analysis. The system... [See More]

  • Bits / Pixel: 8; 10; 12; 14; 16; 24
  • Video Inputs: 2 to 12
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000