Data Compression Digital Video Recorders
from Fiber Instrument Sales, Inc./FIS
Multi language, remote monitoring, schedule input/output, embedded Linux [See More]
- Image: Color
- Storage Capacity: 120000
- Maximum Image Rate: 120
- Video Format: NTSC; PAL
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 1600R is Boulder Imaging's premier rack mount system. The 1600R delivers astounding performance while maintaining affordability. With an amazing data throughput of 800MB/sec and 6TB of storage the 1600R can address a wide range of demanding requirements. If you are seeking expandability,... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 12
- Storage Capacity: 6.00E6
from Det-Tronics
Take surveillance to the next level; record activities monitored by the xWatch ® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to... [See More]
- Image: Color
- Storage Capacity: 250000 to 500000
- Video Inputs: 16
- Video Format: NTSC; PAL
from Clinton Electronics Corporation
500 GB SATA HDD (Seagate Surveillance Grade), H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser, Supports Quicktime Player [See More]
- Storage Capacity: 500000
- Features: Alarms; Compression
- Digital Video Output: Ethernet; USB
- Operating Temperature: 41 to 104
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 200T is Boulder Imaging's entry level tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 100MB/sec with sufficient storage for many applications (750GB). If you are seeking an entry level high performance recording solution... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 8
- Storage Capacity: 750
from Clinton Electronics Corporation
2 TB SATA HDD, H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser [See More]
- Storage Capacity: 2.00E6
- Features: Alarms; Compression
- Digital Video Output: Ethernet; USB
- Operating Temperature: 41 to 104
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 400P is Boulder Imaging's entry level portable system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, portability, and excellent price/performance then the... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 1.50E6
from Clinton Electronics Corporation
1 TB SATA HDD, H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser [See More]
- Storage Capacity: 1.00E6
- Features: Alarms; Compression
- Digital Video Output: Ethernet; USB
- Operating Temperature: 41 to 104
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 400R is Boulder Imaging's entry level rack mount system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar 400R... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 187500
from Clinton Electronics Corporation
Up to 480 FPS viewing and 120 FPS recorded., Up to 680 x 240 recorded resolution., Smallest file size in the industry using algorithm of MJPEG, JPEG, H.263 and H.264 compression, CIF file size of 1.2KB., Back-up to DVDRW, Hard Drive, USB port, or to PC via SMS remote software., 500 GB SATA HDD comes... [See More]
- Video Inputs: 4
- Features: Alarms; Zoom; Compression
- Storage Capacity: 500000
- Operating Temperature: 41 to 104
from Boulder Imaging, Inc.
The Quazar 400T is Boulder Imaging's premier tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 1.50E6
from Clinton Electronics Corporation
Portable Compact Size, Built-in 480 TVL Resolution C-MOS Camera, Continuous and Motion Detection Recording, Built-In 2GB Flash Memory, User Friendly Operation, DC12V or 4 x AA Batteries (4 hours & 45 mins. Average Battery Life), Wall Mount Bracket, Video Cable, DC12V Power Supply [See More]
- Image: Color
- Video Format: NTSC; PAL
- Storage Capacity: 2000
- Features: Alarms; Compression
from Boulder Imaging, Inc.
The Quazar 600P is Boulder Imaging's top of the line portable system. It provides quality and performance with data throughput of 300MB/sec with significant storage (2.25TB) in a portable platform. If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 2.25E6
from Clinton Electronics Corporation
Up to 480 FPS viewing and 120 FPS recorded., Up to 680 x 240 recorded resolution., Smallest file size in the industry using algorithm of MJPEG, JPEG, H.263 and H.264 compression, CIF file size of 1.2KB., Back-up to DVDRW, Hard Drive, USB port, or to PC via SMS remote software., 500 GB SATA HDD comes... [See More]
- Video Inputs: 16
- Features: Alarms; Zoom; Compression
- Storage Capacity: 500000
- Operating Temperature: 41 to 104