Color Digital Video Recorders

45 Results
AVR-3000
from AAEON Electronics, Inc.

4-Channel Fanless, Mobile DVR. Main Feature. Embeds Linux DVR On CompactFlash Card And MPEG-4. Technologies, Real Time Triplex Mode (Monitor/ Recording/ Playback/ Remote Operation/ NAS Backup). Real-Time (Max.) 120FPS/ 100FPS Monitoring Rate For 4 Channels. Max. 120FPS/ 100FPS Recording Rate For 4... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 4
  • Digital Video Output: RS232; RS485; Parallel Interface; Ethernet; USB
Industrial Video Recorder -- MxNVR-MO4 Series
from Moxa Inc.

The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the... [See More]

  • Image: Color
  • Maximum Image Rate: 60 to 120
  • Video Inputs: 4
  • Video Format: NTSC; PAL
Digital Video Recorder -- DVR 10
from Det-Tronics

Take surveillance to the next level; record activities monitored by the xWatch ® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to... [See More]

  • Image: Color
  • Storage Capacity: 250000 to 500000
  • Video Inputs: 16
  • Video Format: NTSC; PAL
16-CH 2U High Performance 2U DVR -- DVRFLEX16E
from IC Realtime, LLC

The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 16
  • Digital Video Output: RS232; RS485; Ethernet
Digital Video Recorder -- S-DVRD16120
from Fiber Instrument Sales, Inc./FIS

Multi language, remote monitoring, schedule input/output, embedded Linux [See More]

  • Image: Color
  • Storage Capacity: 120000
  • Maximum Image Rate: 120
  • Video Format: NTSC; PAL
AJA Ki Pro AC Adapter -- KI-IOX-ACADPT
from ZGC, Inc.

AJA Ki Pro AC Adapter. The AJA KI-IOX-ACADPT-R0 is a spare AC adapter for the AJA Ki Pro video recording device. It accepts 110/220VAC and outputs 12VDC via a 4-pin XLR connector. [See More]

  • Image: Color
  • Recording Media: Hard Disk
StreamPix 5
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
  • Video Inputs: 1 to 64
  • Storage Capacity: 500 to 7.20E7
Quazar VR 1600R
from Boulder Imaging, Inc.

The Quazar 1600R is Boulder Imaging's premier rack mount system. The 1600R delivers astounding performance while maintaining affordability. With an amazing data throughput of 800MB/sec and 6TB of storage the 1600R can address a wide range of demanding requirements. If you are seeking expandability,... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 12
  • Storage Capacity: 6.00E6
CE-DVR1-2GB
from Clinton Electronics Corporation

Portable Compact Size, Built-in 480 TVL Resolution C-MOS Camera, Continuous and Motion Detection Recording, Built-In 2GB Flash Memory, User Friendly Operation, DC12V or 4 x AA Batteries (4 hours & 45 mins. Average Battery Life), Wall Mount Bracket, Video Cable, DC12V Power Supply [See More]

  • Image: Color
  • Video Format: NTSC; PAL
  • Storage Capacity: 2000
  • Features: Alarms; Compression
16-CH H.264E REAL-TIME 960H DVR -- DVR16D30X
from IC Realtime, LLC

The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 16
  • Digital Video Output: RS232; RS485; Ethernet
Pre-Configured Linux DVR Systems -- S-USLDVR12360
from Fiber Instrument Sales, Inc./FIS

Uses Embedded Linux DOM OS. DVD/RW. Up to 1000GB storage. Internet ready. Fast MPEG4 Recording. Enterprise grade components [See More]

  • Image: Black & White; Monochrome (optional feature); Color
  • Storage Capacity: 500000
  • Video Inputs: 12
  • Video Format: MPEG4
AJA Ki Pro Exoskeleton -- KI-EXO-R0
from ZGC, Inc.

AJA Ki Pro Exoskeleton. The AJA KI-EXO-R0 provides a surrounding chassis for the Ki Pro that can both mount to a tripod and provide a mount for the camera on top. This combination allows convenient access to controls. [See More]

  • Image: Color
  • Recording Media: Hard Disk
StreamPix Airborne Recording Station
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
  • Video Inputs: 1 to 64
  • Storage Capacity: 500 to 7.20E7
Quazar VR 200T
from Boulder Imaging, Inc.

The Quazar 200T is Boulder Imaging's entry level tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 100MB/sec with sufficient storage for many applications (750GB). If you are seeking an entry level high performance recording solution... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 8
  • Storage Capacity: 750
CE-RP1
from Clinton Electronics Corporation

Portable Compact Size, Built-in 420 TVL Resolution CCD (Super HAD) Camera, Continuous, Time, and Motion Detection Recording, Removable 2GB Flash Memory Card, User Friendly Operation, DC12V or 4 x AA Batteries (4 hours & 45 mins. Average battery life), 2 GB SDHC Card, Wall Mount Bracket, Video... [See More]

  • Image: Color
  • Video Format: NTSC
  • Maximum Image Rate: 12 to 30
  • Features: Alarms; Compression
16-CH SLIM H.264E DVR -- MAX16
from IC Realtime, LLC

ICRealtime 's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded... [See More]

  • Image: Color
  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 16
  • Recording Media: Hard Disk
Pre-Configured Windows DVR Systems -- S-USDVR16240
from Fiber Instrument Sales, Inc./FIS

Windows XP Pro Based. DVD/RW & up to 1000GB storage. Internet ready. Fast MPEG4 Recording. Enterprise grade components [See More]

  • Image: Black & White; Monochrome (optional feature); Color
  • Storage Capacity: 500000
  • Video Inputs: 16
  • Video Format: MPEG4
AJA Ki Pro Mini - Ultra Portable Digital CF Recorder -- KI-PRO-MINI-R0
from ZGC, Inc.

AJA Ki Pro Mini - Ultra Portable Digital CF Recorder. IN STOCK. ProRes 422 QuickTime Files. Records to Standard CF Cards. Footage Ready to Edit in Final Cut Pro. 10-Bit Capture. Mounts to Camera or Tripod. HD/SD-SDI, HDMI. LANC, Timecode. XLR Audio Input. Ki Pro Mini includes: Ki Pro Mini. AC... [See More]

  • Image: Color
  • Recording Media: Hard Disk
  • Digital Video Output: RS422
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
  • Video Inputs: 1 to 64
  • Storage Capacity: 500 to 7.20E7
Quazar VR 400P
from Boulder Imaging, Inc.

The Quazar 400P is Boulder Imaging's entry level portable system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, portability, and excellent price/performance then the... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 16
  • Storage Capacity: 1.50E6
32-CH 2U High Performance 2U DVR -- DVRFLEX32E
from IC Realtime, LLC

The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 32
  • Digital Video Output: RS232; RS485; Ethernet
AJA Ki Pro Mini Mounting Plate -- KI-MINIPLATE-R0
from ZGC, Inc.

AJA Ki Pro Mini Mounting Plate. Mounts Instruments on Ki Pro Mini. Tap Holes for V-mount. Anton Bauer Battery Plate. Screw Holes for Wireless Mic Receivers. Recessed Slots for Ki Pro Recorder. The AJA Universal Mounting Plate for Ki Pro Mini is used for mounting the Ki Pro Mini Flash Disk Recorder... [See More]

  • Image: Color
  • Recording Media: Hard Disk
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
  • Video Inputs: 1 to 64
  • Storage Capacity: 500 to 7.20E7
Quazar VR 400R
from Boulder Imaging, Inc.

The Quazar 400R is Boulder Imaging's entry level rack mount system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar 400R... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 16
  • Storage Capacity: 187500
4 Channel DVR with built-in 10" LCD monitor -- DVREDGE104S
from IC Realtime, LLC

All-in-One 4 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains advanced web access, system integration... [See More]

  • Image: Color
  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 4
  • Recording Media: Hard Disk
AJA Ki Pro Mini Stand -- KI-MINISTAND-R0
from ZGC, Inc.

AJA Ki Pro Mini Stand. Securely Holds Ki Pro Mini. Includes a Right Angle 4-pin XLR Cable. The AJA Tabletop Stand for Ki Pro Mini securely holds Ki Pro Mini Flash Disk Recorder upright on a desk, shelf, or any flat surface, and includes a right angle 4-pin XLR cable. [See More]

  • Image: Color
  • Recording Media: Hard Disk
Quazar VR 400T
from Boulder Imaging, Inc.

The Quazar 400T is Boulder Imaging's premier tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 16
  • Storage Capacity: 1.50E6
4-CH 2U High Performance 2U DVR -- DVRFLEX4E
from IC Realtime, LLC

The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 4
  • Digital Video Output: RS232; RS485; Ethernet
AJA Ki Pro Rod Endplates -- KI-RODPLATES-R0
from ZGC, Inc.

AJA Ki Pro Rod Endplates. The AJA KI-RODPLATES-R0 Ki Pro Rod Accessory Kit adds endplates to the Exo-skeleton so you can attach two user-supplied 15mm camera accessory rods. The endplates have knobs for adjusting the height of the rod brackets relative to the camera, as well as a set of knobs for... [See More]

  • Image: Color
  • Recording Media: Hard Disk
Quazar VR 600P
from Boulder Imaging, Inc.

The Quazar 600P is Boulder Imaging's top of the line portable system. It provides quality and performance with data throughput of 300MB/sec with significant storage (2.25TB) in a portable platform. If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 16
  • Storage Capacity: 2.25E6
4-CH H.264E CUBE REAL-TIME DVR -- DVRATM
from IC Realtime, LLC

DVR56CL/250 - 4CH H.264E Cube DVR with 250GB HD. DVR56CL-G/250 - 4CH H.264E Cube DVR with 250GB HD & GPS Option. DVR-56CL combines a 4-ch real-time H.264 DVR with a high quality 5.6" LCD to provide a compact and complete video recording and monitoring system that can best fit for many... [See More]

  • Image: Color
  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 4
  • Recording Media: Hard Disk
AJA Ki Pro, 250GB Portable Digital File Recorder -- KI-PRO-R0
from ZGC, Inc.

AJA Ki Pro, 250GB Portable Digital File Recorder. ProRes 422. 10-Bit Realtime Up/Down. Convert. FireWire 800. 250GB Capacity. Ki Pro Product includes: Ki Pro. Ki Pro HDD Storage Module. AC Adapter 110/220 with 4-pin XLR connectorThe AJA Ki-PRO is a unique recording device designed to streamline post... [See More]

  • Image: Color
  • Digital Video Output: RS422; Firewire
  • Storage Capacity: 250000
  • Recording Media: Hard Disk
Vision Inspector™ -- Beacon
from Boulder Imaging, Inc.

The Beacon inspects 2-D surfaces (including cylindrical surfaces) for minute defects down to the micron level. The system is available either as an "out-of-the box" or custom configurable solution. A complete system includes optimal lighting, appropriate high resolution camera(s), and optics for... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 2 to 12
  • Storage Capacity: 1.50E6 to 6.00E6
4-CH H.264E REAL-TIME 960H DVR -- DVR4D30X
from IC Realtime, LLC

The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 4
  • Digital Video Output: RS232; RS485; Ethernet
AJA Ki Pro, Without Storage- Portable Digital File Recorder -- KI-PRO-ND-R0
from ZGC, Inc.

AJA Ki Pro, Without Storage- Portable Digital File Recorder. ProRes 422 QuickTime Files. Footage Ready to Edit in Final Cut Pro. Analog & Digital Input/Output. 10-Bit Realtime Up/Down Convert. HD/SD-SDI, HDMI, Component. FireWire 400/800. (2) Expresscard 34 Slots. Records to Optional Storage Module. [See More]

  • Image: Color
  • Recording Media: Hard Disk
  • Digital Video Output: RS422
Vision Inspector™ -- Benchmark
from Boulder Imaging, Inc.

Boulder Imaging offers Quazar Vision Inspector Benchmark, designed for accurate measurement of high precision 2D, flat part, sheet metal, gasket, quality control, and first article inspection as well as Statistical Process Control (SPC) and reverse engineering. With Benchmark you obtain immediate... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 2 to 12
  • Storage Capacity: 1.50E6 to 6.00E6
4-CH H.26E Netword Video Decoder -- NVS204D
from IC Realtime, LLC

NVS204D: 4 channel video and audio IP decoder. NVS accepts up-to 4 channels of video/audio IP streams and converts into analog video outputs, which can then be used by other analog devices such as DVRs. It can support 120fps at D1/VGA or 480fps at CIF decoding. And each video output can support 1/4... [See More]

  • Image: Color
  • Digital Video Output: RS232; Ethernet
  • Video Format: NTSC; PAL
  • Features: Audio
AJA Ki SSD Module 128 - 128GB Solid State Storage Module -- KI-SSD128-R0
from ZGC, Inc.

AJA Ki SSD Module 128 - 128GB Solid State Storage Module. Although the Ki Pro comes standard with a removable HDD Storage ultimate in media reliability.Module, an optional SDD Storage Module is also available. The AJA KI-SSD128-R0 Ki Pro Solid State Storage Module (SSD) is recommended for mobile... [See More]

  • Image: Color
  • Recording Media: Hard Disk
  • Storage Capacity: 128000
Vision Inspector™ -- Guardian
from Boulder Imaging, Inc.

The Guardian continuously monitors your manufacturing and production equipment and processes providing alerts when anomalous behavior takes place. There are no mysteries about what transpired because the Guardian provides you with high resolution video for complete forensic analysis. The system... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 2 to 12
  • Storage Capacity: 1.50E6 to 6.00E6
4-CH Mobile DVR -- DVRMOBILE
from IC Realtime, LLC

DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD. DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option. The no-fan, anti-vibration design also makes these DVR 's extremely suitable for use in marine vessels, camper-trailers and caravans where the issue of "noise pollution" is a... [See More]

  • Image: Color
  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 4
  • Recording Media: Hard Disk
AJA Ki SSD Module 256 - 256GB Solid State Storage Module -- KI-SSD256-R0
from ZGC, Inc.

AJA Ki SSD Module 256 - 256GB Solid State Storage Module. Although the Ki Pro comes standard with a removable HDD Storage Module, an optional SDD Storage Module is also available. The AJA KI-SSD256-R0 Ki Pro Solid State Storage Module (SSD) is recommended for mobile environments where shock-proof... [See More]

  • Image: Color
  • Recording Media: Hard Disk
  • Storage Capacity: 256000
4-CH SLIM H.264E DVR -- MAX4A
from IC Realtime, LLC

ICRealtime 's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded... [See More]

  • Image: Color
  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 4
  • Recording Media: Hard Disk
AJA Ki Storage Module 250 - 250GB HDD Storage Module -- KI-STOR250-R0
from ZGC, Inc.

AJA Ki Storage Module 250 - 250GB HDD Storage Module [See More]

  • Image: Color
  • Recording Media: Hard Disk
  • Storage Capacity: 250000
64 Channel HD Network Video Recorder -- IPSVR8180
from IC Realtime, LLC

IPSVR8180 network video recorder is a network surveillance product combines the video storage, transmission, and devices management capacity for high-definition surveillance and high-capacity storage needs. It supports a whole series of IP Cameras, NVS, DVRs and others standard-definition and... [See More]

  • Image: Color
  • Recording Media: Hard Disk
  • Digital Video Output: Ethernet
AJA Ki Storage Module 500 - 500GB HDD Storage Module -- KI-STOR500-R0
from ZGC, Inc.

AJA Ki Storage Module 500 - 500GB HDD Storage Module. The AJA KI-STOR500-R0 is an HDD storage module specifically designed for use with the Ki Pro recording device. Although Ki Pro comes with one removable HDD Storage Module standard, you can buy extras and simply swap them as needed. [See More]

  • Image: Color
  • Recording Media: Hard Disk
  • Storage Capacity: 500000