Audio Capability Digital Video Recorders

23 Results
Digital Video Recorder -- S-DVRD16120
from Fiber Instrument Sales, Inc./FIS

Multi language, remote monitoring, schedule input/output, embedded Linux [See More]

  • Image: Color
  • Storage Capacity: 120000
  • Maximum Image Rate: 120
  • Video Format: NTSC; PAL
Industrial Video Recorder -- MxNVR-MO4 Series
from Moxa Inc.

The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the... [See More]

  • Image: Color
  • Maximum Image Rate: 60 to 120
  • Video Inputs: 4
  • Video Format: NTSC; PAL
16-CH 2U High Performance 2U DVR -- DVRFLEX16E
from IC Realtime, LLC

The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 16
  • Digital Video Output: RS232; RS485; Ethernet
StreamPix 5
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
  • Video Inputs: 1 to 64
  • Storage Capacity: 500 to 7.20E7
Digital Video Recorder -- DVR 10
from Det-Tronics

Take surveillance to the next level; record activities monitored by the xWatch ® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to... [See More]

  • Image: Color
  • Storage Capacity: 250000 to 500000
  • Video Inputs: 16
  • Video Format: NTSC; PAL
Quazar VR 1600R
from Boulder Imaging, Inc.

The Quazar 1600R is Boulder Imaging's premier rack mount system. The 1600R delivers astounding performance while maintaining affordability. With an amazing data throughput of 800MB/sec and 6TB of storage the 1600R can address a wide range of demanding requirements. If you are seeking expandability,... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 12
  • Storage Capacity: 6.00E6
4-Channel HD CCTV DVR Surveillance Kit -- TV-DVR104K (Version v1.0R)
from TRENDnet Inc.

4-Channel CCTV digital video recorder. Pre-installed 1 TB SATA HDD. Includes four outdoor ready HD cameras. Plug and play up to 4 CCTV cameras. Video recording supported up to 1080p HD. One week of continuous recording [See More]

  • Storage Capacity: 6.00E6
  • Features: Audio
16-CH H.264E REAL-TIME 960H DVR -- DVR16D30X
from IC Realtime, LLC

The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 16
  • Digital Video Output: RS232; RS485; Ethernet
StreamPix Airborne Recording Station
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
  • Video Inputs: 1 to 64
  • Storage Capacity: 500 to 7.20E7
Quazar VR 200T
from Boulder Imaging, Inc.

The Quazar 200T is Boulder Imaging's entry level tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 100MB/sec with sufficient storage for many applications (750GB). If you are seeking an entry level high performance recording solution... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 8
  • Storage Capacity: 750
8-Channel HD CCTV DVR Surveillance Kit -- TV-DVR208K (Version v1.0R)
from TRENDnet Inc.

8-Channel CCTV digital video recorder. Pre-installed 1 TB SATA HDD. Includes eight outdoor ready HD cameras. Plug and play up to 8 CCTV cameras. Video recording supported up to 1080p HD [See More]

  • Storage Capacity: 6.00E6
  • Features: Audio
16-CH SLIM H.264E DVR -- MAX16
from IC Realtime, LLC

ICRealtime 's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded... [See More]

  • Image: Color
  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 16
  • Recording Media: Hard Disk
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
  • Video Inputs: 1 to 64
  • Storage Capacity: 500 to 7.20E7
Quazar VR 400P
from Boulder Imaging, Inc.

The Quazar 400P is Boulder Imaging's entry level portable system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, portability, and excellent price/performance then the... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 16
  • Storage Capacity: 1.50E6
32-CH 2U High Performance 2U DVR -- DVRFLEX32E
from IC Realtime, LLC

The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 32
  • Digital Video Output: RS232; RS485; Ethernet
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
  • Video Inputs: 1 to 64
  • Storage Capacity: 500 to 7.20E7
Quazar VR 400R
from Boulder Imaging, Inc.

The Quazar 400R is Boulder Imaging's entry level rack mount system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar 400R... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 16
  • Storage Capacity: 187500
4 Channel DVR with built-in 10" LCD monitor -- DVREDGE104S
from IC Realtime, LLC

All-in-One 4 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains advanced web access, system integration... [See More]

  • Image: Color
  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 4
  • Recording Media: Hard Disk
Quazar VR 400T
from Boulder Imaging, Inc.

The Quazar 400T is Boulder Imaging's premier tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 16
  • Storage Capacity: 1.50E6
4-CH 2U High Performance 2U DVR -- DVRFLEX4E
from IC Realtime, LLC

The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]

  • Image: Color
  • Video Format: NTSC
  • Video Inputs: 4
  • Digital Video Output: RS232; RS485; Ethernet
Quazar VR 600P
from Boulder Imaging, Inc.

The Quazar 600P is Boulder Imaging's top of the line portable system. It provides quality and performance with data throughput of 300MB/sec with significant storage (2.25TB) in a portable platform. If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 16
  • Storage Capacity: 2.25E6
4-CH H.264E CUBE REAL-TIME DVR -- DVRATM
from IC Realtime, LLC

DVR56CL/250 - 4CH H.264E Cube DVR with 250GB HD. DVR56CL-G/250 - 4CH H.264E Cube DVR with 250GB HD & GPS Option. DVR-56CL combines a 4-ch real-time H.264 DVR with a high quality 5.6" LCD to provide a compact and complete video recording and monitoring system that can best fit for many... [See More]

  • Image: Color
  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 4
  • Recording Media: Hard Disk
Vision Inspector™ -- Beacon
from Boulder Imaging, Inc.

The Beacon inspects 2-D surfaces (including cylindrical surfaces) for minute defects down to the micron level. The system is available either as an "out-of-the box" or custom configurable solution. A complete system includes optimal lighting, appropriate high resolution camera(s), and optics for... [See More]

  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 20000
  • Video Inputs: 2 to 12
  • Storage Capacity: 1.50E6 to 6.00E6