NTSC Digital Video Recorders
from AAEON Electronics, Inc.
4-Channel Fanless, Mobile DVR. Main Feature. Embeds Linux DVR On CompactFlash Card And MPEG-4. Technologies, Real Time Triplex Mode (Monitor/ Recording/ Playback/ Remote Operation/ NAS Backup). Real-Time (Max.) 120FPS/ 100FPS Monitoring Rate For 4 Channels. Max. 120FPS/ 100FPS Recording Rate For 4... [See More]
- Video Format: NTSC
- Video Inputs: 4
- Image: Color
- Digital Video Output: RS232; RS485; Parallel Interface; Ethernet; USB
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Video Format: NTSC; PAL; SECAM; RS-170; RS-330; CCIR
- Video Inputs: 1 to 64
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
from Moxa Inc.
The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the... [See More]
- Video Format: NTSC; PAL
- Video Inputs: 4
- Image: Color
- Maximum Image Rate: 60 to 120
from Fiber Instrument Sales, Inc./FIS
Multi language, remote monitoring, schedule input/output, embedded Linux [See More]
- Video Format: NTSC; PAL
- Maximum Image Rate: 120
- Image: Color
- Storage Capacity: 120000
from ZGC, Inc.
Firestore DRHD100GB100 ProHD 100 GB Hard Disk Recorder for JVC. This 100GB drive module connects to your ProHD camera and records the HD signal in your editing system's native format. Begin editing immediately with no file transfers. The JVC DRHD100GB100 Firestore Recorder, made by Focus... [See More]
- Video Format: NTSC; PAL
- Storage Capacity: 100000
- Image: Color
- Digital Video Output: RS232; Firewire
from Det-Tronics
Take surveillance to the next level; record activities monitored by the xWatch ® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to... [See More]
- Video Format: NTSC; PAL
- Video Inputs: 16
- Image: Color
- Storage Capacity: 250000 to 500000
from Clinton Electronics Corporation
Portable Compact Size, Built-in 480 TVL Resolution C-MOS Camera, Continuous and Motion Detection Recording, Built-In 2GB Flash Memory, User Friendly Operation, DC12V or 4 x AA Batteries (4 hours & 45 mins. Average Battery Life), Wall Mount Bracket, Video Cable, DC12V Power Supply [See More]
- Video Format: NTSC; PAL
- Storage Capacity: 2000
- Image: Color
- Features: Alarms; Compression
from IC Realtime, LLC
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]
- Video Format: NTSC
- Video Inputs: 16
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
from SFCable.com
Geo Vision 16 camera in-put capture card w/30pf/s recording and Display w/ 1 Audio Software include 16 BNC Input, Total 30fps (NTSC) Recording Rate @ 320x240 Resolution. Full D1 Video Resolution, Mpeg4 / H264 Compression Formate, OS Support: WIndow XP / Window Vista / Window 7 / Dindow Server 2008. [See More]
- Video Format: NTSC
- Maximum Image Rate: 240
- Video Inputs: 16
from Boulder Imaging, Inc.
The Quazar 1600R is Boulder Imaging's premier rack mount system. The 1600R delivers astounding performance while maintaining affordability. With an amazing data throughput of 800MB/sec and 6TB of storage the 1600R can address a wide range of demanding requirements. If you are seeking expandability,... [See More]
- Video Format: NTSC; PAL; RS-170; CCIR; CamLink,DVI
- Video Inputs: 12
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Video Format: NTSC; PAL; SECAM; RS-170; RS-330; CCIR
- Video Inputs: 1 to 64
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
from ZGC, Inc.
Firestore FS-C HD100GB Recorder for Canon. The Firestore FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time. FS-C HD 100 GB HD Recorder. Designed for Canon HDV camcorders, this Focus FS-C Portable DTE Recorder comes standard with a... [See More]
- Video Format: NTSC
- Storage Capacity: 100000
- Image: Color
- Digital Video Output: RS232
from Clinton Electronics Corporation
Portable Compact Size, Built-in 420 TVL Resolution CCD (Super HAD) Camera, Continuous, Time, and Motion Detection Recording, Removable 2GB Flash Memory Card, User Friendly Operation, DC12V or 4 x AA Batteries (4 hours & 45 mins. Average battery life), 2 GB SDHC Card, Wall Mount Bracket, Video... [See More]
- Video Format: NTSC
- Maximum Image Rate: 12 to 30
- Image: Color
- Features: Alarms; Compression
from IC Realtime, LLC
The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This... [See More]
- Video Format: NTSC
- Video Inputs: 16
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
from Boulder Imaging, Inc.
The Quazar 200T is Boulder Imaging's entry level tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 100MB/sec with sufficient storage for many applications (750GB). If you are seeking an entry level high performance recording solution... [See More]
- Video Format: NTSC; PAL; RS-170; CCIR; CamLink,DVI
- Video Inputs: 8
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Video Format: NTSC; PAL; SECAM; RS-170; RS-330; CCIR
- Video Inputs: 1 to 64
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
from ZGC, Inc.
Firestore FS-C HD60GB Recorder for Canon. The Focus FS-C Portable DTE Recorder comes standard with a 60 GB hard drive for up to 4.5 hours of DV or 1080i HD recording time. FS-C HD 60 GB HD Recorder. Designed for Canon HDV camcorders, this Focus FS-C Portable DTE Recorder comes standard with a 60 GB... [See More]
- Video Format: NTSC
- Storage Capacity: 60000
- Image: Color
- Digital Video Output: RS232
from IC Realtime, LLC
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]
- Video Format: NTSC
- Video Inputs: 32
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
from Boulder Imaging, Inc.
The Quazar 400P is Boulder Imaging's entry level portable system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, portability, and excellent price/performance then the... [See More]
- Video Format: NTSC; PAL; RS-170; CCIR; CamLink,DVI
- Video Inputs: 16
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Video Format: NTSC; PAL; SECAM; RS-170; RS-330; CCIR
- Video Inputs: 1 to 64
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
from ZGC, Inc.
Focus Enhancements FS-CV802.11 WiFi Dongle. For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata to the FS-CV while your footage is recording. The NEW FS-CV Portable DTE Recorder for Canon cameras... [See More]
- Video Format: NTSC; PAL
- Digital Video Output: RS232; USB; Firewire
- Image: Color
- Bits / Pixel: 8
from IC Realtime, LLC
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]
- Video Format: NTSC
- Video Inputs: 4
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
from Boulder Imaging, Inc.
The Quazar 400R is Boulder Imaging's entry level rack mount system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar 400R... [See More]
- Video Format: NTSC; PAL; RS-170; CCIR; CamLink,DVI
- Video Inputs: 16
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000