Multiplexing Capability Digital Video Recorders
from Fiber Instrument Sales, Inc./FIS
Multi language, remote monitoring, schedule input/output, embedded Linux [See More]
- Image: Color
- Storage Capacity: 120000
- Maximum Image Rate: 120
- Video Format: NTSC; PAL
from Boulder Imaging, Inc.
The Quazar 1600R is Boulder Imaging's premier rack mount system. The 1600R delivers astounding performance while maintaining affordability. With an amazing data throughput of 800MB/sec and 6TB of storage the 1600R can address a wide range of demanding requirements. If you are seeking expandability,... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 12
- Storage Capacity: 6.00E6
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Moxa Inc.
The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the... [See More]
- Image: Color
- Maximum Image Rate: 60 to 120
- Video Inputs: 4
- Video Format: NTSC; PAL
from Boulder Imaging, Inc.
The Quazar 200T is Boulder Imaging's entry level tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 100MB/sec with sufficient storage for many applications (750GB). If you are seeking an entry level high performance recording solution... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 8
- Storage Capacity: 750
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 400P is Boulder Imaging's entry level portable system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, portability, and excellent price/performance then the... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 1.50E6
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 400R is Boulder Imaging's entry level rack mount system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar 400R... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 187500
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 400T is Boulder Imaging's premier tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 1.50E6
from Boulder Imaging, Inc.
The Quazar 600P is Boulder Imaging's top of the line portable system. It provides quality and performance with data throughput of 300MB/sec with significant storage (2.25TB) in a portable platform. If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 2.25E6