Hard Drive Digital Video Recorders
from ZGC, Inc.
AJA Ki Pro AC Adapter. The AJA KI-IOX-ACADPT-R0 is a spare AC adapter for the AJA Ki Pro video recording device. It accepts 110/220VAC and outputs 12VDC via a 4-pin XLR connector. [See More]
- Image: Color
- Recording Media: Hard Disk
from TelephoneStuff.com
A 4 channel digital video recorder with a 80GB Hard Drive, 4 BNC video inputs, and a BNC monitor output. Features: - 4 Channel DVR replaces time lapse vcr and multiplexer/Quad Splitter. - Linear zoom (2x - 4x). - Full size 30fps or quad 120fps record selections. - 4 BNC video inputs and BNC monitor... [See More]
- Recording Media: Hard Disk
from IC Realtime, LLC
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]
- Image: Color
- Video Format: NTSC
- Video Inputs: 16
- Digital Video Output: RS232; RS485; Ethernet
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Det-Tronics
Take surveillance to the next level; record activities monitored by the xWatch ® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to... [See More]
- Image: Color
- Storage Capacity: 250000 to 500000
- Video Inputs: 16
- Video Format: NTSC; PAL
from Boulder Imaging, Inc.
The Quazar 1600R is Boulder Imaging's premier rack mount system. The 1600R delivers astounding performance while maintaining affordability. With an amazing data throughput of 800MB/sec and 6TB of storage the 1600R can address a wide range of demanding requirements. If you are seeking expandability,... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 12
- Storage Capacity: 6.00E6
from Fiber Instrument Sales, Inc./FIS
Multi language, remote monitoring, schedule input/output, embedded Linux [See More]
- Image: Color
- Storage Capacity: 120000
- Maximum Image Rate: 120
- Video Format: NTSC; PAL
from Moxa Inc.
The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the... [See More]
- Image: Color
- Maximum Image Rate: 60 to 120
- Video Inputs: 4
- Video Format: NTSC; PAL
from ZGC, Inc.
AJA Ki Pro Exoskeleton. The AJA KI-EXO-R0 provides a surrounding chassis for the Ki Pro that can both mount to a tripod and provide a mount for the camera on top. This combination allows convenient access to controls. [See More]
- Image: Color
- Recording Media: Hard Disk
from TelephoneStuff.com
The PSS300 recording servers is ideal for IP only applications and can manage up to 16 individual IP cameras. Also, the pre-installed iVPlayer+ software provides motion detection search capability. The servers are available in 250, 500 or 800 GB capacities. Features: - Recording up to 240 images per... [See More]
- Recording Media: Hard Disk
from IC Realtime, LLC
The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This... [See More]
- Image: Color
- Video Format: NTSC
- Video Inputs: 16
- Digital Video Output: RS232; RS485; Ethernet
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 200T is Boulder Imaging's entry level tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 100MB/sec with sufficient storage for many applications (750GB). If you are seeking an entry level high performance recording solution... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 8
- Storage Capacity: 750
from Fiber Instrument Sales, Inc./FIS
Uses Embedded Linux DOM OS. DVD/RW. Up to 1000GB storage. Internet ready. Fast MPEG4 Recording. Enterprise grade components [See More]
- Image: Black & White; Monochrome (optional feature); Color
- Storage Capacity: 500000
- Video Inputs: 12
- Video Format: MPEG4
from ZGC, Inc.
AJA Ki Pro Mini - Ultra Portable Digital CF Recorder. IN STOCK. ProRes 422 QuickTime Files. Records to Standard CF Cards. Footage Ready to Edit in Final Cut Pro. 10-Bit Capture. Mounts to Camera or Tripod. HD/SD-SDI, HDMI. LANC, Timecode. XLR Audio Input. Ki Pro Mini includes: Ki Pro Mini. AC... [See More]
- Image: Color
- Recording Media: Hard Disk
- Digital Video Output: RS422
from IC Realtime, LLC
ICRealtime 's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded... [See More]
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
- Video Inputs: 16
- Recording Media: Hard Disk
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 400P is Boulder Imaging's entry level portable system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, portability, and excellent price/performance then the... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 1.50E6
from Fiber Instrument Sales, Inc./FIS
Windows XP Pro Based. DVD/RW & up to 1000GB storage. Internet ready. Fast MPEG4 Recording. Enterprise grade components [See More]
- Image: Black & White; Monochrome (optional feature); Color
- Storage Capacity: 500000
- Video Inputs: 16
- Video Format: MPEG4
from ZGC, Inc.
AJA Ki Pro Mini Mounting Plate. Mounts Instruments on Ki Pro Mini. Tap Holes for V-mount. Anton Bauer Battery Plate. Screw Holes for Wireless Mic Receivers. Recessed Slots for Ki Pro Recorder. The AJA Universal Mounting Plate for Ki Pro Mini is used for mounting the Ki Pro Mini Flash Disk Recorder... [See More]
- Image: Color
- Recording Media: Hard Disk
from IC Realtime, LLC
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]
- Image: Color
- Video Format: NTSC
- Video Inputs: 32
- Digital Video Output: RS232; RS485; Ethernet
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 30 to 8500
- Video Inputs: 1 to 64
- Storage Capacity: 500 to 7.20E7
from Boulder Imaging, Inc.
The Quazar 400R is Boulder Imaging's entry level rack mount system. It provides quality and performance with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar 400R... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 187500
from ZGC, Inc.
AJA Ki Pro Mini Stand. Securely Holds Ki Pro Mini. Includes a Right Angle 4-pin XLR Cable. The AJA Tabletop Stand for Ki Pro Mini securely holds Ki Pro Mini Flash Disk Recorder upright on a desk, shelf, or any flat surface, and includes a right angle 4-pin XLR cable. [See More]
- Image: Color
- Recording Media: Hard Disk
from IC Realtime, LLC
All-in-One 4 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains advanced web access, system integration... [See More]
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
- Video Inputs: 4
- Recording Media: Hard Disk
from Boulder Imaging, Inc.
The Quazar 400T is Boulder Imaging's premier tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 200MB/sec with sufficient storage for many applications (1.5TB). If you are seeking flexibility, quality, durability, and excellent... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 1.50E6
from ZGC, Inc.
AJA Ki Pro Rod Endplates. The AJA KI-RODPLATES-R0 Ki Pro Rod Accessory Kit adds endplates to the Exo-skeleton so you can attach two user-supplied 15mm camera accessory rods. The endplates have knobs for adjusting the height of the rod brackets relative to the camera, as well as a set of knobs for... [See More]
- Image: Color
- Recording Media: Hard Disk
from IC Realtime, LLC
The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]
- Image: Color
- Video Format: NTSC
- Video Inputs: 4
- Digital Video Output: RS232; RS485; Ethernet
from Boulder Imaging, Inc.
The Quazar 600P is Boulder Imaging's top of the line portable system. It provides quality and performance with data throughput of 300MB/sec with significant storage (2.25TB) in a portable platform. If you are seeking flexibility, quality, durability, and excellent price/performance then the Quazar... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 16
- Storage Capacity: 2.25E6
from ZGC, Inc.
AJA Ki Pro, 250GB Portable Digital File Recorder. ProRes 422. 10-Bit Realtime Up/Down. Convert. FireWire 800. 250GB Capacity. Ki Pro Product includes: Ki Pro. Ki Pro HDD Storage Module. AC Adapter 110/220 with 4-pin XLR connectorThe AJA Ki-PRO is a unique recording device designed to streamline post... [See More]
- Image: Color
- Digital Video Output: RS422; Firewire
- Storage Capacity: 250000
- Recording Media: Hard Disk
from IC Realtime, LLC
DVR56CL/250 - 4CH H.264E Cube DVR with 250GB HD. DVR56CL-G/250 - 4CH H.264E Cube DVR with 250GB HD & GPS Option. DVR-56CL combines a 4-ch real-time H.264 DVR with a high quality 5.6" LCD to provide a compact and complete video recording and monitoring system that can best fit for many... [See More]
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
- Video Inputs: 4
- Recording Media: Hard Disk
from Boulder Imaging, Inc.
The Beacon inspects 2-D surfaces (including cylindrical surfaces) for minute defects down to the micron level. The system is available either as an "out-of-the box" or custom configurable solution. A complete system includes optimal lighting, appropriate high resolution camera(s), and optics for... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 2 to 12
- Storage Capacity: 1.50E6 to 6.00E6
from ZGC, Inc.
AJA Ki Pro, Without Storage- Portable Digital File Recorder. ProRes 422 QuickTime Files. Footage Ready to Edit in Final Cut Pro. Analog & Digital Input/Output. 10-Bit Realtime Up/Down Convert. HD/SD-SDI, HDMI, Component. FireWire 400/800. (2) Expresscard 34 Slots. Records to Optional Storage Module. [See More]
- Image: Color
- Recording Media: Hard Disk
- Digital Video Output: RS422
from IC Realtime, LLC
The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This... [See More]
- Image: Color
- Video Format: NTSC
- Video Inputs: 4
- Digital Video Output: RS232; RS485; Ethernet
from Boulder Imaging, Inc.
Boulder Imaging offers Quazar Vision Inspector Benchmark, designed for accurate measurement of high precision 2D, flat part, sheet metal, gasket, quality control, and first article inspection as well as Statistical Process Control (SPC) and reverse engineering. With Benchmark you obtain immediate... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 2 to 12
- Storage Capacity: 1.50E6 to 6.00E6
from ZGC, Inc.
AJA Ki SSD Module 128 - 128GB Solid State Storage Module. Although the Ki Pro comes standard with a removable HDD Storage ultimate in media reliability.Module, an optional SDD Storage Module is also available. The AJA KI-SSD128-R0 Ki Pro Solid State Storage Module (SSD) is recommended for mobile... [See More]
- Image: Color
- Recording Media: Hard Disk
- Storage Capacity: 128000
from IC Realtime, LLC
DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD. DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option. The no-fan, anti-vibration design also makes these DVR 's extremely suitable for use in marine vessels, camper-trailers and caravans where the issue of "noise pollution" is a... [See More]
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
- Video Inputs: 4
- Recording Media: Hard Disk
from Boulder Imaging, Inc.
The Guardian continuously monitors your manufacturing and production equipment and processes providing alerts when anomalous behavior takes place. There are no mysteries about what transpired because the Guardian provides you with high resolution video for complete forensic analysis. The system... [See More]
- Image: Black & White; Monochrome; Color
- Maximum Image Rate: 20000
- Video Inputs: 2 to 12
- Storage Capacity: 1.50E6 to 6.00E6
from ZGC, Inc.
AJA Ki SSD Module 256 - 256GB Solid State Storage Module. Although the Ki Pro comes standard with a removable HDD Storage Module, an optional SDD Storage Module is also available. The AJA KI-SSD256-R0 Ki Pro Solid State Storage Module (SSD) is recommended for mobile environments where shock-proof... [See More]
- Image: Color
- Recording Media: Hard Disk
- Storage Capacity: 256000
from IC Realtime, LLC
ICRealtime 's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded... [See More]
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
- Video Inputs: 4
- Recording Media: Hard Disk
from ZGC, Inc.
AJA Ki Storage Module 250 - 250GB HDD Storage Module [See More]
- Image: Color
- Recording Media: Hard Disk
- Storage Capacity: 250000
from IC Realtime, LLC
IPSVR8180 network video recorder is a network surveillance product combines the video storage, transmission, and devices management capacity for high-definition surveillance and high-capacity storage needs. It supports a whole series of IP Cameras, NVS, DVRs and others standard-definition and... [See More]
- Image: Color
- Recording Media: Hard Disk
- Digital Video Output: Ethernet
from ZGC, Inc.
AJA Ki Storage Module 500 - 500GB HDD Storage Module. The AJA KI-STOR500-R0 is an HDD storage module specifically designed for use with the Ki Pro recording device. Although Ki Pro comes with one removable HDD Storage Module standard, you can buy extras and simply swap them as needed. [See More]
- Image: Color
- Recording Media: Hard Disk
- Storage Capacity: 500000
from IC Realtime, LLC
All-in-One 8 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains advanced web access, system integration... [See More]
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
- Video Inputs: 8
- Recording Media: Hard Disk
from ZGC, Inc.
Canon WFT-E6A Wireless File Transmitter for EOS 1DX. Upgraded Wireless LAN Function. Supports IEEE 802.11n and has Internal Bluetooth Function. New Wireless Time Syncing. Compact, Durable and Lightweight Construction. Enhanced Linked Multi-Camera Shooting. Link Up to 10 Cameras. Syncing cameras just... [See More]
- Image: Color
- Recording Media: Hard Disk
- Digital Video Output: USB; LAN function only
from IC Realtime, LLC
All-in-One 8 channel DVR with built in 19" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains advanced web access, system integration... [See More]
- Image: Color
- Digital Video Output: RS232; RS485; Ethernet
- Video Inputs: 8
- Recording Media: Hard Disk