UHF Telemetry Receivers and Telemetry Transmitters
1 Result
Midland UHF Radio -- RF312
from Campbell Scientific, Inc.
from Campbell Scientific, Inc.
The RF312 is a Midland UHF transceiver that supports the 440 to 470 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each station can transmit up to 25 miles line-of-sight, and each station can act as a repeater to extend the transmission distance... [See More]
- RF Connectors: UHF; COAXNM-L Coaxial Cable
- Applications: Mobile / Wireless Systems
- Device Type: Transmitter
- Package Type: Unit