Northeast US Only Material Testing Services
from Cri-Tech, Inc.
Whether we are in the midst of a complicated development project, or doing routine quality production verification, Cri-Tech's lab is well equipped to produce sample materials and perform industry standard testing. In addition, it is directly connected to a SQL database with 100% batch testing. [See More]
- Company Information: Founded in 1977, Cri-Tech continues to be the leader in formulating and compounding high performance Fluoromaterials (elastomers, plastics and blends) through leveraging the complete range of specialty materials and additives (including nanotubes and graphene). Customer-focused, formulation development & problem-solving capability. Dedicated, responsive, fully staffed technical team.
- Test Methods: Infrared Spectroscopy; Mechanical Testing; SEM; Thermal Analysis
- Certifications (Facility): ISO 9001 Certification; ISO 14001 Certification; TS16949 Compliant
- Industry: Aerospace; Automotive; Chemical; Food/Bev; Medical; Pharm/BioTech; Wire and Cable
from AGC Chemicals Americas, Inc.
Business and Technical Center. Our Business and Technical Center in Exton, PA is the North and South American business head office and center of technology for our fluoropolymer resins, custom compounds and specialty materials. Recently we completed a $1 million dollar upgrade to our R &D... [See More]
- Company Information: AGS is a leading producer of fluorochemical technologies, compounds, and specialty materials.
- Capabilities: Environmental Exposure (Climatics); Environmental Testing and Analysis Services; Sunlight Exposure or Solar Simulation
- Certifications (Facility): ISO 14000; ISO 9001:2015
- Test Methods: Chromatography; Infrared Spectroscopy; Mechanical Testing; Metallography/Microscopy; Property Testing; Rheology; Thermal Analysis; UV / Vis Spectroscopy
from E-Labs, Inc.
E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 40 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial and the IT industries. [See More]
- Company Information: E-Labs offers climatic, salt fog, altitude, acoustic noise, vibration, thermal shock, temperature, product, and humidity testing, military and environmental simulation. They offer state of the art facilities and personnel with over 70 years of experience
- Capabilities: Cleanliness / Cleanroom; Environmental Exposure (Climatics); Environmental Testing and Analysis Services; Failure Analysis; Report Preparation; Sample Retention; Standards/Certification; Various Not Listed
- Certifications (Facility): Military / DOD; ISO 17025
- Materials: Adhesives/Sealants; Fuel Cell/Battery; Chemicals; Ceramics; Coatings; Composites; Gases; Metals; Petroleum; Plastics; Textiles; Wafers / Substrates; Welds/Joints
from Element Materials Technology
Is your product's performance a sure thing?. You have a future envisioned for your product. You see an outstanding performance-high sales, low returns and happy customers. But before you can consider your product successful, you need to know if it will do what you're asking it to do. Will it perform... [See More]
- Company Information: Element scientists, engineers, and technicians test each sample efficiently and accurately, using agency and client-approved methods. Clients gain essential information that adds value to all phases of their product's lifecycle.
- Capabilities: Chemical Testing Services; Deformulation or Reverse Engineering; Environmental Exposure (Climatics); Failure Analysis; Field Sampling; Geotechnical; Monitoring; Quality / Purity; Reactivity; Standards/Certification; Sunlight Exposure or Solar Simulation; Experimental Mechanics
- Certifications (Facility): State; Military / DOD; A2LA; ISO 17025; NVLAP; NADCAP
- Materials: Adhesives/Sealants; Inorganics; Chemicals; Ceramics; Coatings; Composites; Concrete/Mortar; Metals; Nanomaterials; Paper; Petroleum; Plastics; Polymers/Organics; Powders; Soil; Thin Films / Plating; Toxins / Restrictive Substances; Textiles; Welds/Joints
from West Penn Testing Group
West Penn Testing Group Spectrochemical and Material Evaluation Labs are certified to ISO 9000:2009 and ISO 17025:2005 for inorganic elemental and trace analysis of ceramics, refractories, glass, composites, ferrous and non-ferrous metals and alloys. A variety of instrument techniques are utilized... [See More]
- Company Information: WPTG offers independent testing services for industries utilizing ceramics, refractories, glass or metals including chemical analysis, material evaluation and failure analysis. We are committed to providing the level of service and accuracy you need.
- Capabilities: Chemical Testing Services; Delivery / Courier; Sample Retention
- Certifications (Facility): A2LA; ISO 9001:2000; ISO 17025; ISO 9000:2009
- Materials: Inorganics; Chemicals; Ceramics; Coatings; Gases; Metals; Powders; Welds/Joints
from Oneida Research Services, Inc.
Oneida Research Services offers advanced analytical testing services for the microelectronics, telecommunications, aerospace, automotive, medical and defense industries. Throughout our 40 years of providing materials analysis services to the electronics industry, Oneida Research Services has... [See More]
- Company Information: ORS offers a variety of analytical techniques to maintain and improve the quality of aerospace, automotive, telecom, medical and defense electronic components. Analytical services include IVA/RGA, FTIR, GC/MS, C-SAM, FeSEM, SEM/EDS, Auger, X-ray, ICP/MS.
- Capabilities: Assays / Quantitative; Cleanliness / Cleanroom; Environmental Exposure (Climatics); Environmental Testing and Analysis Services; Failure Analysis; Field Sampling; Quality / Purity; Report Preparation; Standards/Certification; Destructive Physical Analysis
- Certifications (Facility): Military / DOD
- Materials: Adhesives/Sealants; Fuel Cell/Battery; Inorganics; Chemicals; Ceramics; Coatings; Composites; Concrete/Mortar; Gases; Metals; Nanomaterials; Paper; Plastics; Polymers/Organics; Powders; Thin Films / Plating; Wafers / Substrates; Welds/Joints
from Intertek
From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply, regulations... [See More]
- Company Information: Through our network of over 38,000 people in 1,000 laboratories and offices in 100 countries, Intertek provides quality and safety solutions to a wide range of industries around the world.
- Capabilities: Assays / Quantitative; Chemical Testing Services; Cleanliness / Cleanroom; Environmental Testing and Analysis Services; Failure Analysis; Field Sampling; Geotechnical; Monitoring; Quality / Purity; Reactivity; Report Preparation; Standards/Certification
- Certifications (Facility): ISO 14000; A2LA; ISO 9001:2000; ISO 17025; NRTL; International Federation of Inspection Agents (IFIA)
- Materials: Adhesives/Sealants; Fuel Cell/Battery; Inorganics; Chemicals; Ceramics; Coatings; Composites; Concrete/Mortar; Cosmetics (Creams, Sunblock, etc.); Gases; Metals; Nanomaterials; Paper; Petroleum; Plastics; Polymers/Organics; Powders; Soil; Thin Films / Plating; Toxins / Restrictive Substances; Textiles; Wafers / Substrates; Welds/Joints
from Global Testing Services, Inc.
The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace, appliance,... [See More]
- Company Information: Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace, appliance, military and telecommunications industries.
- Capabilities: Environmental Exposure (Climatics); Failure Analysis; Standards/Certification; Sunlight Exposure or Solar Simulation
- Certifications (Facility): A2LA; ISO 17025
- Materials: Adhesives/Sealants; Fuel Cell/Battery; Inorganics; Chemicals; Ceramics; Coatings; Composites; Metals; Nanomaterials; Plastics; Thin Films / Plating; Textiles; Welds/Joints
from Cambridge Polymer Group, Inc.
With years of expertise in materials testing and development, we do more than furnish our clients with raw results. We act as your partner throughout the process. We suggest the appropriate battery of tests, and assist in building the test methodology. Our reports contain a detailed description of... [See More]
- Company Information: Cambridge Polymer Group is ISO 9001:2008 certified & provides a cost-effective resource for testing, consulting and research and development to clients who need periodic access to analytical instruments, Ph.D.-level scientists and their support structure.
- Capabilities: Assays / Quantitative; Cleanliness / Cleanroom; Deformulation or Reverse Engineering; Failure Analysis; Quality / Purity; Report Preparation; Standards/Certification; Umpire / Proficiency Testing
- Certifications (Facility): ISO 9001:2000; ISO 9001:2008
- Materials: Adhesives/Sealants; Coatings; Cosmetics (Creams, Sunblock, etc.); Plastics; Polymers/Organics; Powders; Textiles; Wafers / Substrates; Inks
from Matexcel
The characterization of materials is an important step in understanding the structure-property relationship. It is also crucial for process/quality control and product development, once the materials properties (physical, chemical, mechanical, etc.) are determined, this information can be used to... [See More]
- Company Information: Matexcel is a leading service provider in materials science, with years of commitment to supply better polymers, nanoparticles and other materials for worldwide customers from both academia and industry. We offer a full range of materials covering polymers, metals, ceramics and natural materials, in addition to professional consultation service in manufacturing and characterization.
- Materials: Adhesives/Sealants; Fuel Cell/Battery; Inorganics; Chemicals; Coatings; Composites; Gases; Metals; Nanomaterials; Plastics; Polymers/Organics; Powders; Toxins / Restrictive Substances
- Capabilities: Assays / Quantitative; Chemical Testing Services; Failure Analysis; Quality / Purity; Standards/Certification
- Test Methods: AA; Chromatography; Diffraction; Mass Spec / RGA; Mechanical Testing; Metallography/Microscopy; NDT; Property Testing; Sieve; Thermal Analysis; UV / Vis Spectroscopy; XRF; X-ray Radiography; Cryo-electron Microscopy;Hydrogen Penetration Testing; Morphology;Product Analysis;STM Analysis;Synchrotron Radiation Test;Nuclear magnetic resonance
from DDL Inc.
Testing the Materials that Protect Your Product. DDL offers a wide range of material testing services that draw upon industry standards and use best laboratory practices. Our materials engineers possess extensive experience which enables them to provide you with the data you need to make informed... [See More]
- Company Information: DDL was established to provide international quality laboratory testing services for companies wanting to evaluate their products and packages for the effects of dynamic and environmental inputs.
- Capabilities: Physical Testing Services
- Certifications (Facility): ISO 9001:2000
- Materials: Adhesives/Sealants; Ceramics; Composites; Metals; Paper; Plastics; Polymers/Organics; Textiles; Welds/Joints; Polymer Films
from RNDT, Inc.
RNDT, Inc. is a Nadcap & ISO 17025 accredited commercial nondestructive testing & research laboratory located in Johnstown, Pennsylvania, that specialize in all NDT applications and techniques. In 2002, they renovated the interior of their Johnstown facility and updated their equipment with... [See More]
- Company Information: RNDT, Inc. is a NADCAP & ISO-17025 commercial testing and research lab that specializes in difficult NDT applications and techniques. Their competitive rates and expertise have enticed many companies to explore and utilize the services they offer.
- Materials: Ceramics; Composites; Metals; Plastics; Welds/Joints; Castings; Forgings
- Certifications (Facility): AAR; Military / DOD; ISO 17025; NADCAP
- Test Methods: SAM; NDT; X-ray Radiography
from IMR Test Labs
- Company Information: IMR Test Labs is a national firm with three state-of-the-art facilities offering a complete scope of materials research and testing services, including failure analysis, expert testimony, lab management, product testing, training and much more.
- Capabilities: Chemical Testing Services; Failure Analysis; Standards/Certification; Sunlight Exposure or Solar Simulation
- Certifications (Facility): Military / DOD; A2LA; ISO 17025; NADCAP; ISO
- Materials: Adhesives/Sealants; Fuel Cell/Battery; Chemicals; Ceramics; Coatings; Composites; Metals; Nanomaterials; Paper; Petroleum; Plastics; Powders; Thin Films / Plating; Toxins / Restrictive Substances; Wafers / Substrates; Welds/Joints
from CANNON Instrument Company
CANNON provides laboratory testing services in the following areas. For information on CANNON's laboratory quality certifications please see Quality Certifications. Rheological & Viscosity Testing. Rheological Testing —CANNON offers full rheological property testing (routine to research... [See More]
- Company Information: Cannon Instrument Company delivers value to our customers by providing the highest quality instruments, services, and certified reference materials for the characterization of viscosity, rheology and other physical properties. At Cannon Instrument Company, we strive to be the trusted world leader in viscosity and physical property characterization.
- Standards (Test / Certify To): ASTM
- Test Methods: Rheology; Viscosity
from TUV Rheinland of North America
TÜV Rheinland ® Industrial Solutions (TRIS) combines the superior services of Non-Destructive Testing Services, Inc., Unified Testing Services, Inc. and TÜV Rheinland Industrial Solutions to better meet the requirements of national and international industrial clients. TRIS provides a full range of... [See More]
- Company Information: TUV Rheinland Of North America is the world leader in independent testing and assessment services. We document the safety and quality of new and existing products, systems and services.
- Capabilities: Cleanliness / Cleanroom; Deformulation or Reverse Engineering; Environmental Exposure (Climatics); Environmental Testing and Analysis Services; Failure Analysis; Field Sampling; Geotechnical; Monitoring; Quality / Purity; Reactivity; Report Preparation; Delivery / Courier; Sample Retention; Standards/Certification; Sunlight Exposure or Solar Simulation; Umpire / Proficiency Testing; Waste Characterization
- Certifications (Facility): A2LA; ISO 17025; NADCAP
- Materials: Adhesives/Sealants; Fuel Cell/Battery; Ceramics; Coatings; Composites; Concrete/Mortar; Metals; Paper; Petroleum; Plastics; Polymers/Organics; Soil; Thin Films / Plating; Toxins / Restrictive Substances; Textiles; Wafers / Substrates; Welds/Joints
from Acuren
We operate five fully equipped advanced materials testing laboratories, designed to handle any size project with rapid turnaround. Experienced technical staff and state-of-the-art equipment are available for all mechanical, chemistry, metallurgical and plastics testing. Test results can be... [See More]
- Company Information: Acuren, an NDT inspection and materials engineering firm focused on supporting mechanical integrity and inspection programs in the Petrochemical, Refinery, Pipeline, Pulp & Paper, Power Generation, Pharmaceutical, Aerospace, and Automotive industries.
- Capabilities: Environmental Exposure (Climatics); Environmental Testing and Analysis Services; Failure Analysis; Report Preparation; Sample Retention; Standards/Certification; Umpire / Proficiency Testing
- Certifications (Facility): State; ISO 9001:2000; NADCAP
- Materials: Chemicals; Coatings; Composites; Metals; Plastics; Welds/Joints
from Associated Polymer Labs, Inc.
Associated Polymer Labs, Inc. provides services that include new product development, competitor evaluation and de-formulation, materials identification, failure analysis, solving manufacturing problems, Quality Assurance Programs, small scale laboratory, pelletizing and extrusion, legal patent... [See More]
- Company Information: Associated Polymer Labs, Inc. provides rheology, analytical and laboratory services. Providing polymer analysis and testing, new product development, material evaluation, failure analysis, quality assurance programs and solving manufacturing problems.
- Materials: Adhesives/Sealants; Composites; Cosmetics (Creams, Sunblock, etc.); Nanomaterials; Plastics; Polymers/Organics; Thin Films / Plating
- Capabilities: Chemical Testing Services; Deformulation or Reverse Engineering; Failure Analysis; Quality / Purity
- Test Methods: Ash Testing; Chemical Extraction; Chromatography; Infrared Spectroscopy; Mass Spec / RGA; Mechanical Testing; Property Testing; Rheology; Thermal Analysis
from Owens Corning® FOAMGLAS® Insulation
Special Testing Services. Pittsburgh Corning brings together a team of scientists, engineers and industry experts to help resolve critical technical issues for your project. Applications Testing. Pittsburgh Corning specializes in measuring the behavior of insulation systems in real world... [See More]
-
Company Information:
Owens Corning is a global leader in insulation, roofing, and fiberglass composite materials.
- Materials: Coatings; Composites; Thermal Insulation Systems
- Capabilities: Chemical Testing Services; Environmental Exposure (Climatics); Reactivity; Sunlight Exposure or Solar Simulation
- Test Methods: Mechanical Testing; Property Testing; Thermal Analysis
from MINTEQ® International Inc, Pyrogenics Group
Analytical Instrument Accessories - Low metallic impurities ( <5 ppm total metallic ash) make Pyrolytic Graphite ideal material for manufacturing atomic absorption spectrograph planchettes, crucibles for plasma vaporization, and sputter-coating scanning electron microscope samples requiring a... [See More]
- Company Information: Pyrogenics Group is a technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist.
- Capabilities: Chemical Testing Services
- Certifications (Facility): Military / DOD; A2LA; AS9100D and ISO 9001:2015
- Materials: Chemicals; Ceramics; Composites; Nanomaterials
from Compuplast International Inc.
We can co-ordinate testing for polymer rheology (Non-Newtonian, Shear and Elongational Viscosity) required for flow simulations as well as, Non-Linear, Time Dependent, Viscoelastic measurements for the K-BKZ and PPT models required for Thermoforming and Blow Molding simulations. [See More]
- Company Information: Compuplast provides advanced plastics processing simulation tools and services to the polymer processing industry in North America.
- Materials: Plastics; Polymers/Organics
- Capabilities: Rheological Testing
- Test Methods: Rheology