RS422 CMOS Cameras
from Smartmore Corporation Limited
This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]
- Format / Output: RS422; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera; Smart Camera; Vision Sensor
from Photron
The FASTCAM SA1 improved provides blistering fast speed, unmatched light sensitivity and true 12-bit performance. Capable of over 5,000 full frames per second (fps) at mega pixel (1K x 1K) resolution, the brand new CMOS sensor provides true twelve bit pixel depth and is now capable of reduced... [See More]
- Format / Output: NTSC; PAL; RS422; Ethernet
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
from Smartmore Corporation Limited
PCIe Gen3 x 4;. - Support 1-4 channels of CoaXPress arbitrary topology connection;. - CoaXPress camera power, control and trigger;. - Image capture speed up to 25Gbps;. - Image buffer up to 8Gb;. - Each link speed up to 6.25Gbps;. - Fan speed automatically adjusts based on FPGA temperature for... [See More]
- Format / Output: RS422
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera; Vision Sensor
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
from Smartmore Corporation Limited
This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]
- Format / Output: RS422; Ethernet
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera; Smart Camera; Vision Sensor
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera