12 bits CMOS Cameras
from Teledyne DALSA
High speed, redefined. Engineered for imaging applications that require next generation speeds and resolutions, the all-new Genie Nano-10GigE series is an easy replacement for gigabit ethernet cameras built into current vision systems that rely on the existing GigE Vision interface standard. The new... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Maximum Frame Rate: 15 to 20
from Teledyne DALSA
A New Definition of Speed. The all new Linea HS ™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here. Building on Teledyne DALSA ’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera
from Teledyne DALSA
AxCIS ™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and a Camera Link... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Monochrome; Color (optional feature)
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera
from Teledyne DALSA
The new standard for speed. Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for cameras built into current vision systems that rely on the existing GigE Vision interface standard. The new Genie Nano 5GigE models feature... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial
from Teledyne DALSA
The brand new Linea ™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection capability... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Color
- Camera Function: Still
- Format / Output: GigE with POE
from Teledyne DALSA
Teledyne DALSA ’s short-wave infrared (SWIR) GigE line scan camera features a cutting-edge InGaAs sensor in a compact package for a wide variety of machine vision applications. This high speed, high resolution camera is the first product in DALSA ’s SWIR family. The uncooled sensor... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Still
- Application / Industry: Industrial
from Teledyne DALSA
Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better images. Linea is also packed... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera
from Sentech America
Sentech is releasing a brand new GigE Vision, 2.3MP monochrome GigE Vision camera. The STC-SBS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SBS241POE is capable of capturing moving objects without any motion blur. By utilizing the GigE Vision... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Still; Video
- Application / Industry: Industrial
from Smartmore Corporation Limited
When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor
from Photron
The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over 1,000 frames per second (fps), 1080 HD resolution to over 1,000 frames per second (fps), and... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Allied Vision Technologies GmbH
Very compact 5 Megapixel camera - attractive price - 1394a. The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it runs up to 6.5 fps. Higher frame rates can be reached by a smaller AOI, binning, or sub-sampling. Micron/Aptina CMOS... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Vision Sensor
from Vision Research
The Phantom ® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput. ISO Color 2,000D* 2,500T*. ISO Mono 6,400D* 20,000T. 1280 x 800 maximum resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional). 1 µs... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Application / Industry: Industrial
from Baumer Ltd.
2/3" progressive scan CMOS, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Video
- Application / Industry: Industrial
from PixeLINK
Details. The PL-B778 is a high performance 5 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron CMOS rolling shutter progressive scan sensor with a 1/2.5 ” optical format. Factory calibrated Digital Pixel Correction and... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Vision Sensor
from CMOSIS nv
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3 “ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise... [See More]
- Resolution: 10 bits; 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 3360
from Basler Vision Technologies
Baslers eXcite Family - a merge of Baslers excellent digital cameras technology with a high performance PC placed in a single small housing. Basler eXcite family offers a single vision component for capturing and processing images based on your software application. The 1.0 GHz performance provides... [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 0
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
from Sentech America
The STC-MCA5MUSB3 USB 3.0 color camera features a 1/2.5" CMOS Aptina sensor with a scalable 5MP (14fps) to 32 x 32 pixels (2,106fps) resolution. This low cost, high performance camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Monochrome / Color: Color
- Camera Function: Still; Video
- Application / Industry: Medical and Imaging
from Smartmore Corporation Limited
This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera; Smart Camera; Vision Sensor
from Photron
FASTCAM Mini AX100/AX50. Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G camera design. Providing 1,024 x... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 SXGA C-Mount cameraThe Marlin F-0131B is equipped with a global shutter CMOS sensor. It runs at 25 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and sub-sampling. The F-0131B is only available in monochrome, optionally with... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Vision Sensor
from Vision Research
Ultra-slow motion for live sports and events. Frame rates for up to 90X ultra-slow motion supporting. 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T;... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from Baumer Ltd.
2/3" progressive scan CMOS, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Video
- Application / Industry: Industrial
from PixeLINK
Details. The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution. The sensor features... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Scientific / Research; Microscopy, Medical Imaging
from CMOSIS nv
The CMV12000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 4096 x 3072 pixels (super HD format). Pipelining means that exposure during read out is possible. The state-of-the-art pixel design makes true correlated double sampling (CDS) possible which reduces... [See More]
- Resolution: 10 bits; 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 4096
from Basler Vision Technologies
The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their FireWire-b interface, the cameras in this family are defined by state of the... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Video
- Application / Industry: Industrial
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
from Sentech America
Sentech is releasing a brand new USB 3.0, 2.3MP color USB3 Vision camera. The STC-MCS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MCS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Monochrome / Color: Color
- Camera Function: Still; Video
- Specialty Camera Type: High Speed Camera
from Smartmore Corporation Limited
This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]
- Resolution: 8 bits; 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Vision Sensor
from Photron
Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per... [See More]
- Resolution: 12 bits; 36-bit Single Sensor
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Vision Research
1,800 fps at 1280 x 1024. 12 bit 1.3 Megapixel CMOS sensor. ISO: Color 640T; 640D. Hi-G: 170G – Shock, 24 Grms – Vibration. Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D). Modular: Connect to Miro Junction Box for multi-camera configurations. The Phantom ® Miro ® C210J... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from CMOSIS nv
The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]
- Resolution: 10 bits; 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 2048
from Basler Vision Technologies
The new Basler sprint line scan family includes models with resolutions from 2k to 4k pixels and line rates from 20 kHz to 140 kHz. That means that the Basler sprint is the fastest line scan camera on the market! These extremely high line capture rates and the resulting short integration times... [See More]
- Resolution: 8 bits; 10 bits; 12 bits
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Line Scan Camera
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
from Smartmore Corporation Limited
This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Smart Camera; Vision Sensor
from Photron
The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps) and reduced resolution operation all the way to 800,000 fps, with 1,280(H) by 720 (V), equivalent to 720 HD video... [See More]
- Resolution: 12 bits; 36-bit for Color
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Vision Research
Academy Award ® winning technology. 4K resolution at up to 1,000 fps. Also supports standard, sync sound frame rates. Low noise, high dynamic range. Full-featured on-camera control interface. Multi-Channel 3G HG-SDI outputs. CineMag ® IV support for raw recording. Coming Soon: Audio and... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from CMOSIS nv
The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The state-of-the- art pixel design makes true correlated double sampling (CDS) possible which reduces the fixed pattern... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 5120
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
from Smartmore Corporation Limited
This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Smart Camera; Vision Sensor
from Photron
Full HD Resolution to 2,000 frames per second (fps). The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps!. Engineered to Photron's usual very high standards... [See More]
- Resolution: 12 bits; 36-bit for Color
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Vision Research
Phantom Miro 110 Cameras. Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles. 1,600 fps at 1280 x 800. 1.6 Gpx/s throughput. 2 μs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from CMOSIS nv
The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]
- Resolution: 10 bits; 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 2048
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
from Smartmore Corporation Limited
This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]
- Resolution: 12 bits
- Specialty Camera Type: Vision Sensor
- Camera Function: Video
- Application / Industry: Industrial
from Photron
To meet the requirements of the most demanding high-speed imaging applications, a balance of high frame rate, image resolution, dynamic range and light sensitivity is required. The FASTCAM SA-X2 high-speed camera system provides an optimal combination of these critical parameters, with sufficient... [See More]
- Resolution: 12 bits; 36-bit for Color
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Vision Research
1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps. Throughput 1.6 Gpx/s. Minimum exposure: 1 μs. ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D. Phantom RCU compatible for portable, untethered requirements. Image-Based Auto-Trigger to capture unpredictable events. Introducing the... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
from Smartmore Corporation Limited
Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor
from Photron
The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology, FASTCAM SA-Z combines high... [See More]
- Resolution: 12 bits; 36-bit for Color
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M & LAB styles. Up to 2560 x 1600 resolution. 1.6 Gpx/s throughput on the 140. 3.2 Gpx/s throughput on the 340. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
from Smartmore Corporation Limited
This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor
from Photron
The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Vision Research
ISO Color 2,000D* 2,000T*. ISO Mono 6,400D* 16,000T. Available in M, R, LC & LAB styles. 3,200 fps at 1280 x 800. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from Smartmore Corporation Limited
The product concept of USB3.0 frame color series cameras is: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. Helps you easily integrate the camera into your system. It is especially suitable for applications that have strict requirements on stability,... [See More]
- Resolution: 12 bits
- Specialty Camera Type: Vision Sensor
- Camera Function: Video
- Application / Industry: Industrial
from Photron
High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution. To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system... [See More]
- Resolution: 12 bits; 36-bit for Color
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in LAB body style. 1,380 fps at 1920 x 1200. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. All Phantom Miro cameras are small, lightweight, rugged digital high-speed... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from Photron
The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that are not large enough... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M, R and LC Styles. 1,380 fps at 1920 x 1200. >2,200 fps at 1152 x 1152 square resolution. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from Photron
The FASTCAM SA1 improved provides blistering fast speed, unmatched light sensitivity and true 12-bit performance. Capable of over 5,000 full frames per second (fps) at mega pixel (1K x 1K) resolution, the brand new CMOS sensor provides true twelve bit pixel depth and is now capable of reduced... [See More]
- Resolution: 12 bits
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Vision Research
ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available only in the LAB body style. 1,850 fps at 1280 x 1280. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from Photron
Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution operation to one million frames per... [See More]
- Resolution: 12 bits; 36-bit for Color
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Vision Research
The Phantom ® v1212 provides a widescreen CMOS sensor and delivers a speed of over 12,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome 32,000D; Color 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]
- Resolution: 12 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera