Auto-Lens Operation CMOS Cameras

9 Results
CMOS Area Scan Camera -- Genie Nano-CXP
from Teledyne DALSA

Introducing Genie Nano-CXP, a camera designed for full-throttle performance. Genie Nano-CXP builds on Nano's proven, industry leading reputation and leverages a CoaXPress 6Gbps interface to deliver the maximum throughput from leading edge high resolution CMOS image sensors. In resolutions from 16 to... [See More]

  • Performance: Autofocus
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Application / Industry: Industrial
Canon EOS 5D Mark II Kit -- 2764B003
from ZGC, Inc.

Canon EOS 5D Mark II Kit. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600. Full HD video with manual exposure control and multiple frame rates. DIGIC 4 image processing. 3.9 fps continuous shooting, shutter durability of 150,000 cycles. Canon's update to the... [See More]

  • Performance: Autofocus
  • Application / Industry: Broadcast
  • Camera Function: Video
  • Format / Output: NTSC; PAL; USB; Wireless (optional feature)
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
FireWire CMOS Microscopy Camera -- PL-B621MF-KIT
from PixeLINK

Details. The PL-B621 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1.3 megapixel sensor and can provide 30 frames per second at full resolution, or 100 frames per second at VGA resolution. Included with all PixeLINK... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Scientific / Research; Microscopy, Medical Imaging
Canon EOS 7D SLR Digital Camera (Body Only) -- 3814B004
from ZGC, Inc.

Canon EOS 7D SLR Digital Camera (Body Only). 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed. ISO expandable to 12800. 8.0 fps continuous shooting, and new Intelligent Viewfinder system. Full HD video with manual exposure control and multiple frame rates. With a host of brand... [See More]

  • Performance: Progressive Scan; Autofocus
  • Specialty Camera Type: High Speed Camera
  • Camera Function: Video
  • Application / Industry: Broadcast
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
FireWire CMOS Microscopy Camera -- PL-B625CF-KIT
from PixeLINK

Details. The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution. The sensor features... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Scientific / Research; Microscopy, Medical Imaging
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera