Global Shutter CMOS Cameras
from Teledyne FLIR IIS
The Ladybug5+ offers the highest quality in spherical 360 ° imaging and accuracy. It is able to acquire an impressive 8k30 or 4k60 of content. With its patented calibration and superior global shutter sensors, the Ladybug5+ has an accuracy level of 2 mm at 10 m. The Ladybug SDK provides a wide... [See More]
- Shutter Type: Global Shutter
- Specialty Camera Type: Low Light Camera; Smart Camera
- Monochrome / Color: Color
- Horizontal Resolution: 2464
from JEOL USA, Inc.
Features. High-sensitivity, low-noise 19 M pixel CMOS sensor enables clearer imaging with fine specimen details observable even at low electron doses. Its global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less artifacts during dynamic observation. [See More]
- Shutter Type: Global Shutter
- Format / Output: TIFF (Image, Video), BMP (Image), JPG (Image)
- Camera Function: Still; Video
from Teledyne FLIR IIS
The Lt Series Board Level Cameras offer a smaller, lighter, and lower cost imaging solution. Equipped with the latest rolling shutter Starvis ™ CMOS sensors and global shutter Pregius ™ CMOS sensors from Sony ®. They range in resolution from 1.7 – 12 megapixels providing the... [See More]
- Shutter Type: Global Shutter; Rolling Shutter
- Specialty Camera Type: Vision Sensor
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
from Teledyne FLIR IIS
With robust compact enclosures and fully-locking USB3 connectors, the Lt Series USB3 Cameras are built for rugged 24/7 use. Manufactured using the latest rolling shutter Starvis ™ CMOS sensors and global shutter Pregius ⁾ CMOS sensors from Sony ®, and ranging in resolution from... [See More]
- Shutter Type: Global Shutter; Rolling Shutter
- Specialty Camera Type: Vision Sensor
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial; Scientific / Research; Security / Law Enforcement; Applications such as aerial imaging, Intelligent Traffic Systems (ITS), robotic inspection solutions, and life sciences.
from e-con Systems™ Inc
Tags: Global Shutter Cameras | Monochrome Cameras. Overview. The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the Aptina / onsemi ® AR0134 CMOS sensor. [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Monochrome
- Camera Function: Video
- Horizontal Resolution: 1280
from CMOSIS nv
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3 “ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise... [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 3360
from e-con Systems™ Inc
Houses e-CAM222_CUMI2311_MOD - 2MP Camera Module with S-Mount lens holder. Superior low light performance and IR performance. High-speed 2-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson AGX Xavier ™. Up to 4 cameras can be connected to NVIDIA ® Jetson... [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
from CMOSIS nv
NanEye GS is a small form factor high sensitivity global shutter sensor with external trigger properties and frame rate up to 100FPS. The sensor features a high sensitivity global shutter pixel with 3.6um pitch. The global shutter property permits easy synchronization with external light sources or... [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Horizontal Resolution: 620
from e-con Systems™ Inc
Houses e-CAM222_CUMI2311_MOD - 2MP Camera Module with S-Mount lens holder. Superior low light performance and IR performance. High-speed 2-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson Xavier ™ NX. Up to 2 cameras can be connected to NVIDIA ® Jetson... [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Monochrome
- Camera Function: Video
- Horizontal Resolution: 1600
from e-con Systems™ Inc
Houses Full HD Camera Module with S-mount lens holder. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in to Raspberry Pi 4 kit. Frame Rate: Streams HD @ 90 fps & 2M @ 60 fps. Refer Datasheet for complete frame rate details. Output Format: RAW8/10. Operating Temperature Range: -30... [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Monochrome
- Camera Function: Video
- Horizontal Resolution: 1600
from e-con Systems™ Inc
2.0 MP Global Shutter Monochrome camera with 2-lane MIPI CSI-2 interface. Superior low light performance and IR performance. 1/2.9" Optical Form-factor. 8-bit/10-bit Monochrome output format. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
from e-con Systems™ Inc
Tags: GMSL2 ™ Cameras. Overview. NileCAM29 is a 2.0 MP global shutter monochrome camera module based on OmniVision's 1/2.9" OV2311 image sensor. Utilizing this image sensor which features 3 μm x 3 μm OmniPixel ® 3-GS technology, this camera excels in capturing detailed images... [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Monochrome
- Camera Function: Video
- Horizontal Resolution: 1600
from e-con Systems™ Inc
Tags: Global Shutter Cameras | Monochrome Cameras. Overview. See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311 Image sensor with 3 μm x 3 μm pixel OmniPixel ® 3-GS technology. This monochrome USB... [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Monochrome
- Camera Function: Video
- Application / Industry: Industrial
from e-con Systems™ Inc
Overview. This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output. Refer Datasheet for complete frame rate details. Specifications. Key features: Houses e-CAM227_CUMI2312C_MOD - 2MP RGB-IR MIPI... [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 1600
from e-con Systems™ Inc
Overview. e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA ® Jetson AGX Orin ™ platform. It is a multi-camera solution that allows you to connect up to 4 cameras with a single NVIDIA ® Jetson AGX Orin ™ platform. This camera is based on the 1/2.9"... [See More]
- Shutter Type: Global Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 1600