Ethernet CMOS Cameras

69 Results
Genie Nano 5GigE Vision CMOS Cameras -- G5-GC31-C4505
from Teledyne DALSA

The new standard for speed. Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for cameras built into current vision systems that rely on the existing GigE Vision interface standard. The new Genie Nano 5GigE models feature... [See More]

  • Format / Output: Ethernet; GigE Vision, 5 Gigabit Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Application / Industry: Industrial
Ethernet camera for mobile machines -- ZB0861
from ifm efector inc.

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Format / Output: Ethernet
  • Shutter Type: Rolling Shutter
  • Specialty Camera Type: Vision Sensor
  • Operating Temperature: -40 to 185
Blackfly S GigE Light and Compact GigE Camera -- BFS-PGE-04S2C-CS
from Teledyne FLIR IIS

The Blackfly ® S leverages the industry ’s most advanced sensors in an ice-cube form factor. It is packed with powerful features enabling you to easily produce the exact images you need and accelerate your application development. This includes both automatic and precise manual control... [See More]

  • Format / Output: Ethernet; Gigabit Ethernet Port
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Color
  • Application / Industry: Industrial
Object inspection sensor -- O2V100
from ifm efector inc.

For checking presence, size, position or completeness. Reliable detection of deviations in shape or changes in color. Stand-alone device with integrated illumination. Intuitive, user-friendly handling. High-performance Ethernet interface for data transmission. Article to be discontinued. [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Monochrome
  • Width / Diameter: 1.65
Forge 5GigE Beyond GigE Performance -- FG-P5G-50S4C-C
from Teledyne FLIR IIS

Offering the highest performance in 5GigE cameras, the Forge supports the industry's fastest frame rates with burst mode to capture images at speeds up to 10Gb/s and an impressive 500 MB image buffer for managing data transfer. To ensure reliability at these speeds, Forge supports the... [See More]

  • Format / Output: Ethernet; 5Gigabit Ethernet Port
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Color
  • Application / Industry: Industrial
Object inspection sensor -- O2V122
from ifm efector inc.

For checking presence, size, position or completeness. Reliable detection of deviations in shape or changes in color. Stand-alone device with integrated illumination. Intuitive, user-friendly handling. High-performance Ethernet interface for data transmission. Article to be discontinued. [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Monochrome
  • Width / Diameter: 1.65
Oryx 10GigE High Bandwith Image Transfer -- ORX-10GS-32S4C-C
from Teledyne FLIR IIS

The award-winning Oryx 10GigE camera family allows systems designers to take advantage of the latest sensors by supporting transfer speeds of up to 10 Gbit/s enabling capture of 4K resolution, 12-bit images at over 60 FPS. Oryx features include IEEE1588 clock synchronization and full compatibility... [See More]

  • Format / Output: Ethernet; 10GBASE–T Ethernet Port
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Color
  • Application / Industry: Industrial
Object recognition sensor -- O2D500
from ifm efector inc.

Combinable 2D inspection of contours and surfaces for maximum quality assurance. Powerful algorithms master even demanding requirements. User-friendly software simplifies inspection task set-up. Reliable functioning in changing light conditions. Electric focus on details. Learn more. View other... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Monochrome
  • Width / Diameter: 1.77
Object recognition sensor -- O2D510
from ifm efector inc.

Combinable 2D inspection of contours and surfaces for maximum quality assurance. Powerful algorithms master even demanding requirements. User-friendly software simplifies inspection task set-up. Reliable functioning in changing light conditions. Electric focus on details. Learn more. View other... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Monochrome
  • Width / Diameter: 1.77
Object recognition sensor -- O2U530
from ifm efector inc.

Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR). Integrated red light LEDs for optimum illumination of components, codes or characters. Process interfaces integrated: TCP/IP, EtherNet/IP, PROFINET, IO-Link. Reliable... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Monochrome
  • Width / Diameter: 1.77
Object recognition sensor -- O2U540
from ifm efector inc.

Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR). integrated RGBW LEDs for optimum illumination of components, codes or characters. Process interfaces integrated: TCP/IP, EtherNet/IP, PROFINET, IO-Link. Reliable functioning... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Monochrome
  • Width / Diameter: 1.77
Blue Eagle Camera
from First Sensor AG

With their extremely large dynamic ranges >100 dB the digital megapixel cameras are ideal for high brightness differences and low light conditions. The cameras offer a wide range of digital data interfaces for easy and flexible integration into automotive on-board networks and driver assistance... [See More]

  • Format / Output: RS644 / LVDS; Ethernet; APIX2, MARVELL, MICREL, MOST 150
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Smart Camera
1-megapixel Ultra-high-speed Camera -- SMI-CGi-1280P-01
from Smartmore Corporation Limited

This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Smart Camera; Vision Sensor
1 Megapixel High Speed Camera -- Phantom® V-Series Camera
from Vision Research

The Phantom ® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput. ISO Color 2,000D* 2,500T*. ISO Mono 6,400D* 20,000T. 1280 x 800 maximum resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional). 1 µs... [See More]

  • Format / Output: NTSC; PAL; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Application / Industry: Industrial
IP Camera -- VPort 15-M12
from Moxa Inc.

Meets EN50155 criteria for rolling stock applications. Provides MPEG4 and MJPEG dual video streams simultaneously. Power-over-Ethernet (IEEE 802.3af) supported for less cabling and easy installation. Hardened M12 Ethernet connectors for high vibration environments. -25 to 55 °C operating... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
GigE™ CMOS Industrial Camera -- PL-B782G
from PixeLINK

Details. The PL-B782 is a high performance 6.6 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Cypress IBIS4-6600 CMOS progressive scan sensor with a 1 ” optical format. Factory calibrated Digital Pixel Correction and on-board... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Vision Sensor
Robot Camera -- YFAEYE
from Yamaha Motor- Robot Division

Robot camera YFAEYE. Achieves high speed processing at high frame rate. Compatible with a variety of image processing demands. black and white or color. Special knowledge on image processing is not required. The extremely easy to use camera makes image processing far easier than anyone could... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
CCD Cameras -- XG-HL02M
from KEYENCE

XG-HL02M - 8-speed 2048-pixel Line Scan Camera8-speed 2048-pixel Line Scan Camera [See More]

  • Format / Output: RS232; Ethernet; USB; Proprietary
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
Memrecam fx -- RX5 Camera Head
from NAC Image Technology

Single or multi-camera head high speed color video system [See More]

  • Format / Output: Ethernet; Fibre Channel, VGA
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
GC Series -- Prosilica GC1280
from Allied Vision Technologies GmbH

Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Vision Sensor
eXcite Series -- exA640-60m
from Basler Vision Technologies

Baslers eXcite Family - a merge of Baslers excellent digital cameras technology with a high performance PC placed in a single small housing. Basler eXcite family offers a single vision component for capturing and processing images based on your software application. The 1.0 GHz performance provides... [See More]

  • Format / Output: RS232; Ethernet; USB; Digital I/O
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Application / Industry: Industrial
1 MP HD Cube PoE IP Camera -- DCS-2310L
from D-Link Systems, Inc.

The DCS-2310L at a Glance Keep an Eye on What Matters Most. The DCS-2310L delivers outdoor-ready coverage for a dependable perimeter of protection. Download the free and exclusive mydlink app and monitor your home or business – anywhere, anytime – on your iPhone, iPad or Android device. [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 1280
CX Series Industrial Cameras -- VCXG-02C
from Baumer Ltd.

CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony ® Pregius ™ and ON Semiconductor ®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Vision Sensor
Compact High-Speed Camera -- FASTCAM Mini AX100
from Photron

FASTCAM Mini AX100/AX50. Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G camera design. Providing 1,024 x... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera
10 Gigabit Network Black and White Line Scan Camera -- SMI-C10GiL-8240P-01
from Smartmore Corporation Limited

This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]

  • Format / Output: RS422; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera; Smart Camera; Vision Sensor
Broadcast High Speed Camera -- Phantom® v642
from Vision Research

Ultra-slow motion for live sports and events. Frame rates for up to 90X ultra-slow motion supporting. 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T;... [See More]

  • Format / Output: NTSC; PAL; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
CCD Cameras -- XG-HL04M
from KEYENCE

XG-HL04M 16-speed 4096-pixel Line Scan Camera [See More]

  • Format / Output: RS232; Ethernet; USB; Proprietary
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
GC Series -- Prosilica GC750
from Allied Vision Technologies GmbH

Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Vision Sensor
Scout Series -- scA750-60gc
from Basler Vision Technologies

The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]

  • Format / Output: Ethernet; GigE Vision
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
1 MP HD Low Light Outdoor Dome IP Camera -- DCS-6315
from D-Link Systems, Inc.

The D-Link DCS-6315 is a high definition professional video surveillance and security solution suitable for small, medium and large enterprises. The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver quality video in all conditions. [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 2048
Compact High-Speed Camera -- FASTCAM Mini AX200
from Photron

Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Format / Output: Ethernet; USB; CameraLink
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Vision Sensor
Digital High-Speed Camera -- Phantom® Miro® 210J / C210
from Vision Research

1,800 fps at 1280 x 1024. 12 bit 1.3 Megapixel CMOS sensor. ISO: Color 640T; 640D. Hi-G: 170G – Shock, 24 Grms – Vibration. Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D). Modular: Connect to Miro Junction Box for multi-camera configurations. The Phantom ® Miro ® C210J... [See More]

  • Format / Output: NTSC; PAL; Ethernet; HD-SDI
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
CCD Cameras -- XG-HL08M
from KEYENCE

XG-HL08M 16-speed 8192-pixel Line Scan Camera [See More]

  • Format / Output: RS232; Ethernet; USB; Proprietary
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
2 MP Full HD Indoor D/N Dome IP Camera -- DCS-6113
from D-Link Systems, Inc.

Full HD in an Aesthetic Indoor Dome. A great fit for retail, hospitality, education and general indoor surveillance, the DCS-6113 Day & Night Dome IP Camera features 2 megapixel resolution (Full 1080p HD) and H.264 compression that enable high-quality video footage to be recorded. The DCS-6113... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 1920
Compact High-speed Camera System -- FASTCAM Mini UX100
from Photron

The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps) and reduced resolution operation all the way to 800,000 fps, with 1,280(H) by 720 (V), equivalent to 720 HD video... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Format / Output: Ethernet; USB
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: Smart Camera; Vision Sensor
High Speed Camera -- Phantom® Flex4K
from Vision Research

Academy Award ® winning technology. 4K resolution at up to 1,000 fps. Also supports standard, sync sound frame rates. Low noise, high dynamic range. Full-featured on-camera control interface. Multi-Channel 3G HG-SDI outputs. CineMag ® IV support for raw recording. Coming Soon: Audio and... [See More]

  • Format / Output: NTSC; PAL; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
CMOS Cameras -- CA-H2100C
from KEYENCE

XG-H2100C Digital High-speed Color Camera with 21 million pixels [See More]

  • Format / Output: RS232; Ethernet; USB; Proprietary
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Application / Industry: Industrial; Scientific / Research (optional feature)
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
2 MP Full HD WDR Outdoor Dome IP Camera -- DCS-6314
from D-Link Systems, Inc.

The D-Link DCS-6314 2MP Full HD WDR Outdoor Dome IP Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 1920
Tiny High-G Camera Heads for Vehichle Crash Testing -- MH4-10K
from Photron

The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5 ” (35mm) square can be connected to the compact DC processor to enable easy high speed imaging in the most difficult to access and hostile... [See More]

  • Format / Output: NTSC; PAL; Ethernet; RS170
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Vision Sensor
Color Intelligent Camera -- SMI-CS-640P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Format / Output: RS232; Ethernet; USB
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Smart Camera; Vision Sensor
High Speed Camera -- Phantom® Miro® 110/111
from Vision Research

Phantom Miro 110 Cameras. Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles. 1,600 fps at 1280 x 800. 1.6 Gpx/s throughput. 2 μs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. [See More]

  • Format / Output: NTSC; PAL; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
CMOS Cameras -- CA-H2100M
from KEYENCE

XG-H2100M Digital High-speed Monochrome Camera with 21 million pixels [See More]

  • Format / Output: RS232; Ethernet; USB; Proprietary
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Line Scan Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
2MP 360 Degree IP Camera -- DCS-6010L
from D-Link Systems, Inc.

Keep an Eye on What Matters Most. The D-Link DCS-6010L is equipped with a fisheye lens for both 180 ° panoramic view and 360 ° surround view modes, giving you complete vision of your business, home or office. With the latest cutting-edge image processing, images captured from the fisheye... [See More]

  • Format / Output: Ethernet; Wireless
  • Horizontal Resolution: 1600
  • Camera Function: Video
  • Vertical Resolution: 1200
Ultra High-speed Video System -- FASTCAM SA1.1
from Photron

The FASTCAM SA1 improved provides blistering fast speed, unmatched light sensitivity and true 12-bit performance. Capable of over 5,000 full frames per second (fps) at mega pixel (1K x 1K) resolution, the brand new CMOS sensor provides true twelve bit pixel depth and is now capable of reduced... [See More]

  • Format / Output: NTSC; PAL; RS422; Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Gigabit Network Color Line Scan Camera -- SMI-CGiL-2048P-02
from Smartmore Corporation Limited

This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]

  • Format / Output: RS422; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera; Smart Camera; Vision Sensor
High Speed Camera -- Phantom® Miro® 120/121
from Vision Research

1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps. Throughput 1.6 Gpx/s. Minimum exposure: 1 μs. ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D. Phantom RCU compatible for portable, untethered requirements. Image-Based Auto-Trigger to capture unpredictable events. Introducing the... [See More]

  • Format / Output: NTSC; PAL; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
Smart Cameras -- CV-S200M
from KEYENCE

CV-S200MH (CV-S200M) Small Digital 2-million-pixel Black-and-white Camera (Camera Section) [See More]

  • Format / Output: RS232; Ethernet; USB; Proprietary
  • Monochrome / Color: Monochrome
  • Camera Function: Still (optional feature); Video
  • Specialty Camera Type: Smart Camera
TroublePix 2000
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
3 MP Full HD WDR IP Camera -- DCS-3716
from D-Link Systems, Inc.

High Resolution Surveillance. The D-Link DCS-3716 is a high-end Full HD Day & Night Network Camera, equipped with a 1/2.8 ″ 3 Megapixel WDR Progressive Scan CMOS sensor and a 3.1-8mm auto iris lens. The camera can capture Full HD video at resolutions of up to 1920 x 1080 (maximum 2048 x... [See More]

  • Format / Output: RS485; Ethernet
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 2048
GigE black and white industrial camera -- SMI-CGi-9344P-02
from Smartmore Corporation Limited

This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]

  • Format / Output: RS232; Ethernet
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: Smart Camera; Vision Sensor
High Speed Camera -- Phantom® Miro® 14x/34x
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M & LAB styles. Up to 2560 x 1600 resolution. 1.6 Gpx/s throughput on the 140. 3.2 Gpx/s throughput on the 340. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]

  • Format / Output: NTSC; PAL; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Smart Camera
3 MP Full HD WDR Outdoor Dome IP Camera -- DCS-6513
from D-Link Systems, Inc.

The D-Link DCS-6513 Full HD WDR Day & Night Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 3 megapixel progressive scan CMOS sensor with a motorized P-Iris... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 2048
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Smart Camera; Vision Sensor
High Speed Camera -- Phantom® Miro® 310/311
from Vision Research

ISO Color 2,000D* 2,000T*. ISO Mono 6,400D* 16,000T. Available in M, R, LC & LAB styles. 3,200 fps at 1280 x 800. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]

  • Format / Output: NTSC; PAL; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
5 Megapixel Day & Night Outdoor Network Camera -- DCS-7517
from D-Link Systems, Inc.

Camera Overview. The D-Link DCS-7517 5 Megapixel Day & Night Outdoor Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high resolution 1/3 ” 5 megapixel sensor with digital WDR image... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 2560
Line Scan Camera for 2K Ethernet Black and White -- SMI-CGiL-2048P-01
from Smartmore Corporation Limited

This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM). - High sensitivity and low... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: Line Scan Camera; Vision Sensor
High Speed Camera -- Phantom® Miro® 320
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in LAB body style. 1,380 fps at 1920 x 1200. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. All Phantom Miro cameras are small, lightweight, rugged digital high-speed... [See More]

  • Format / Output: NTSC; PAL; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
5 Megapixel Outdoor Dome Network Camera -- DCS-6517
from D-Link Systems, Inc.

Camera Overview. The D-Link DCS-6517 5 Megapixel Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high resolution 1/3 ” 5 megapixel sensor with digital WDR image enhancement to... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 2560
Mini Gigabit Ethernet Industrial Camera -- SMI-CGi-1280 P-05
from Smartmore Corporation Limited

This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Vision Sensor
  • Camera Function: Video
  • Application / Industry: Industrial
Ultrahigh-Speed Camera -- Phantom® v1212
from Vision Research

The Phantom ® v1212 provides a widescreen CMOS sensor and delivers a speed of over 12,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome 32,000D; Color 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]

  • Format / Output: NTSC; PAL; Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera
Full HD Outdoor PoE Mini Dome Camera -- DCS-6212L
from D-Link Systems, Inc.

The Full HD Outdoor PoE Mini Dome Camera (DCS-6212L) features industry-leading HD 1080p, 2 megapixel resolution and H.264 compression that enables high-quality video recording. The DCS-6212L connects to a network to provide live HD video over the Internet. It can even capture video in both light and... [See More]

  • Format / Output: Ethernet
  • Specialty Camera Type: Low Light Camera
  • Camera Function: Video
  • Horizontal Resolution: 1920