Rolling Shutter CMOS Cameras
from ifm efector inc.
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Shutter Type: Rolling Shutter
- Format / Output: Ethernet
- Specialty Camera Type: Vision Sensor
- Operating Temperature: -40 to 185
from Teledyne FLIR IIS
The Lt Series Board Level Cameras offer a smaller, lighter, and lower cost imaging solution. Equipped with the latest rolling shutter Starvis ™ CMOS sensors and global shutter Pregius ™ CMOS sensors from Sony ®. They range in resolution from 1.7 – 12 megapixels providing the... [See More]
- Shutter Type: Global Shutter; Rolling Shutter
- Specialty Camera Type: Vision Sensor
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial
from Teledyne FLIR IIS
With robust compact enclosures and fully-locking USB3 connectors, the Lt Series USB3 Cameras are built for rugged 24/7 use. Manufactured using the latest rolling shutter Starvis ™ CMOS sensors and global shutter Pregius ⁾ CMOS sensors from Sony ®, and ranging in resolution from... [See More]
- Shutter Type: Global Shutter; Rolling Shutter
- Specialty Camera Type: Vision Sensor
- Monochrome / Color: Monochrome; Color
- Application / Industry: Industrial; Scientific / Research; Security / Law Enforcement; Applications such as aerial imaging, Intelligent Traffic Systems (ITS), robotic inspection solutions, and life sciences.
from PixeLINK
Details. The PL-B771 is a high performance 1.3 mega pixel monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron CMOS rolling shutter progressive scan sensor with a 1/2 ” optical format. Factory calibrated Digital Pixel Correction... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Monochrome
- Camera Function: Video
- Specialty Camera Type: High Speed Camera; Vision Sensor
from e-con Systems™ Inc
Tags: 5MP Cameras | Enclosure Cameras. Overview. See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is a two-board solution containing camera sensor board based on 1/2.5" AR0521 image sensor from onsemi ® and USB 3.1 Gen 1 Interface... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from PixeLINK
Details. The PL-B623 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2" 3.0 megapixel sensor and can provide 12 frames per second at full resolution, or 93 frames per second at VGA resolution. The sensor features a 3.2... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Scientific / Research; Microscopy, Medical Imaging
from e-con Systems™ Inc
Overview. e-CAM120_CUMI477C_MOD is a 12MP camera module based on the 1/2.3" Sony IMX477 sensor. IMX477 is a very popular sensor that belongs to the Exmor RS family from Sony. It comes with a pixel size of 1.55 μm (H) x 1.55 μm (V) making it capable to capture even minute details of a... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4056
from e-con Systems™ Inc
NVIDIA AGX Orin Cameras. Supported Platforms,. Overview. The e-CAM121_CUOAGX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony ® Starvis ™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
from e-con Systems™ Inc
Tags: NVIDIA Orin NX Cameras. Supported Platforms,. Overview. The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony ® Starvis ™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
from e-con Systems™ Inc
Tags: 4K Cameras | Autofocus Cameras. Overview. See3CAM_130 is an UVC-compliant AR1335 sensor based 13MP autofocus USB camera with iHDR support. It supports 4K Ultra HD (3840x2160) at 30fps over USB3.1 Gen1 in compressed MJPEG format. This See3CAM_130 can also stream Full HD (1920x1080) at 60fps and... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4208
from e-con Systems™ Inc
13MP Colour camera with 4-lane MIPI CSI-2 interface. 1/3.2" Optical Form-factor. Uncompressed UYVY streaming & Compressed MJPEG streaming. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. External Trigger input. Face detection capability. [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4208
from e-con Systems™ Inc
NVIDIA Orin Cameras | GMSL Cameras. Supported Platforms,. Overview. NileCAM130_CUOAGX is a multi-camera solution for the NVIDIA ® Jetson AGX Orin ™ / AGX Xavier ™ development kit. This camera kit houses NileCAM130 - a 13MP GMSL2 camera based on the AR1335 sensor from onsemi. It... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4208
from e-con Systems™ Inc
e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: High Speed Camera
from e-con Systems™ Inc
Houses e-CAM137A_CUMI1335_MOD - 13MP Camera Module with S-mount lens holder. Multi board solution. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson Xavier ™ NX/NVIDIA ® Jetson Nano ™ Developer Kit. Frame Rate: Resolutions - UYVY. VGA (640 x... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4208
from e-con Systems™ Inc
Overview. NileCAM130 is a 13MP GMSL 2 camera based on a 1/3.2-inch AR1335 sensor. NileCAM130 is an NVIDIA Jetson camera that can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. Also, this 13MP AR1335 camera has an M12 lens holder, allowing customers... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4208
from e-con Systems™ Inc
Overview. NileCAM130M is a 13MP GMSL 2 camera based on a 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1 μm pixel BSI technology from onsemi ™.This camera supports Global Reset Mode (Global Reset Release GRR), which helps to capture moving objects without motion blur/rolling shutter... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Vision Sensor
from e-con Systems™ Inc
Tags: 4K Cameras | Enclosure Cameras. Highlights. Houses e-CAM130_CUMI1820_MOD - 13MP onsemi ® AR1820HS Image Sensor. Fixed Focus. Rolling shutter with global reset mode #. 13MP still capture with Zero shutter lag. On-board high performance ISP. Overview. See3CAM_CU130 is an Ultra HD USB camera... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4912
from e-con Systems™ Inc
Key Features of iMX8 Camera: Houses e-CAM1325_CUMI1335M_MOD - 13MP Monochrome camera module with S-Mount holder. Plugs directly into the Toradex Ixora carrier board and Verdin Development Board. High-speed 2-lane and 4-lane MIPI CSI-2 interface. Output Format - Y8/Y16 (RAW10/Y10) format. Frame rate:... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Monochrome
- Camera Function: Video
- Horizontal Resolution: 4208
from e-con Systems™ Inc
Tags: Auto Focus Cameras | 4K Cameras. Overview. See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP) chip tuned to bring out the best-in-class... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Industrial
from e-con Systems™ Inc
e-CAM160_iMX8 is a 16MP autofocus MIPI camera for the NXP i.MX8 family of processors. It houses the e-CAM160A_MI298_MOD camera module, a camera adaptor board, an Ixora adaptor board, a micro-coaxial cable, and an FFC cable. This i.MX8 camera is based on the 1/2.8" Sony Starvis IMX298 sensor. It... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4656
from e-con Systems™ Inc
Key Features. 18 MP Colour camera with 4-lane MIPI CSI-2 interface. 1/2.3" Optical Form-factor. RGB RAW 12/10 bit data per pixel. Utilizes NVIDIA ® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline. S-mount interchangeable lens holder for... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4912
from e-con Systems™ Inc
e-CAM180_CUNX is an 18 MP MIPI camera for the NVIDIA ® Jetson Xavier ™ NX development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi ®. This MIPI camera provides image output at a resolution of 18 MP with great details. This MIPI-CSI2 camera uses the NVIDIA ®... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4912
from e-con Systems™ Inc
Houses e-CAM180_CUMI1820_MOD - 18 MP Camera Module with S-mount lens holder. Multi board solution. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in Diamond Systems FLOYD carrier board containing NVIDIA ® Jetson Xavier ™ NX modules. Control for individual cameras and... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Horizontal Resolution: 4912
from e-con Systems™ Inc
NVIDIA AGX Orin Cameras. Overview. e-CAM180_CUOAGX is an 18 MP multi-camera solution for the NVIDIA ® Jetson AGX ORIN ™ development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi ®. This MIPI camera provides image output at a resolution of 18 MP with great details. This... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Security / Law Enforcement
from e-con Systems™ Inc
Tag: NVIDIA Orin NX / NANO Cameras. Overview. e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi ®. This camera is designed to seamlessly integrate with the NVIDIA ® Jetson Orin ™ NX/Orin Nano ™ development kit. [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Broadcast
from e-con Systems™ Inc
Tags: GMSL2 ™ Cameras. Overview. NileCAM200 is a 20 MP GMSL2 ™ camera module with an AR2020 sensor from onsemi ®, delivering outstanding image quality - with its fixed focus capability and high resolution. With a small pixel size of 1.4 μm, stacked BSI technology, and enhanced... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Broadcast
from e-con Systems™ Inc
Tags: NVIDIA ® Jetson AGX Orin ™ | Other 20MP cameras. Overview. e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's Hyperlux LP product family. This 5K camera is designed to seamlessly interface with NVIDIA ®... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Broadcast
from e-con Systems™ Inc
Sony Starvis Cameras | Jetson Orin ™ NX Cameras. Overview. FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and 32x digital zoom for detailed shots from a distance, along with autofocus capabilities. It is ideal for a range of... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Application / Industry: Broadcast; Security / Law Enforcement
from e-con Systems™ Inc
Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder. High Dynamic Range(HDR) and Low light performance. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 /TX1 developer kit. Maximum Image Transfer Rate. Resolution -... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera
from e-con Systems™ Inc
Overview. qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm ® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD MIPI CSI-2 camera module. This AI vision kit has a small form factor and can... [See More]
- Shutter Type: Rolling Shutter
- Monochrome / Color: Color
- Camera Function: Video
- Specialty Camera Type: Low Light Camera; Vision Sensor