Security / Law Enforcement CMOS Cameras

24 Results
CCTV Cameras -- 1464640
from RS Components, Ltd.

RS PRO BHC100 CCTV Camera [See More]

  • Application / Industry: Security / Law Enforcement
  • Horizontal Resolution: 1312
  • Camera Function: Video
  • Vertical Resolution: 1069
LT Series USB3 Cameras
from Teledyne FLIR IIS

With robust compact enclosures and fully-locking USB3 connectors, the Lt Series USB3 Cameras are built for rugged 24/7 use. Manufactured using the latest rolling shutter Starvis ™ CMOS sensors and global shutter Pregius ⁾ CMOS sensors from Sony ®, and ranging in resolution from... [See More]

  • Application / Industry: Industrial; Scientific / Research; Security / Law Enforcement; Applications such as aerial imaging, Intelligent Traffic Systems (ITS), robotic inspection solutions, and life sciences.
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Monochrome; Color
  • Maximum Frame Rate: 11 to 500
CCTV Cameras -- 1464642
from RS Components, Ltd.

RS PRO BDS130F CCTV Camera [See More]

  • Application / Industry: Security / Law Enforcement
  • Horizontal Resolution: 1080
  • Camera Function: Video
  • Vertical Resolution: 720
CCTV Cameras -- 1464643
from RS Components, Ltd.

RS PRO SVD10BHI120V1F CCTV Camera [See More]

  • Application / Industry: Security / Law Enforcement
  • Horizontal Resolution: 1312
  • Camera Function: Video
  • Vertical Resolution: 1069
CCTV Cameras -- 1464644
from RS Components, Ltd.

RS PRO BDI124R CCTV Camera [See More]

  • Application / Industry: Security / Law Enforcement
  • Horizontal Resolution: 1312
  • Camera Function: Video
  • Vertical Resolution: 1069
CCTV Cameras -- 1464645
from RS Components, Ltd.

RS PRO BHB119W CCTV Camera [See More]

  • Application / Industry: Security / Law Enforcement
  • Horizontal Resolution: 1080
  • Camera Function: Video
  • Vertical Resolution: 720
1/2.5" 5.0 MP Low Noise USB Camera (Color) -- See3CAM_CU55
from e-con Systems™ Inc

Tags: 5MP Cameras | Enclosure Cameras. Overview. See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is a two-board solution containing camera sensor board based on 1/2.5" AR0521 image sensor from onsemi ® and USB 3.1 Gen 1 Interface... [See More]

  • Application / Industry: Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2592
IP Dome Camera -- MDIP
from Gem Electronics

Features. 2 Megapixal (1600 x 1200) resolution with excellent picture performance - H.264/MPEG4 (3GPP only)/JPEG Triple stream. 3-axis structure. IR cut removal filter (ICR) built-in for option. 2.7- 9mm manual iris lens. SD card for recording during alarm trigger & network outage. 2-way audio. [See More]

  • Application / Industry: Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 1600
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
GC Series -- Prosilica GC1280
from Allied Vision Technologies GmbH

Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Avionics
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Vision Sensor
Recognition Module -- DCEA23
from Synertron Technology, Inc.

Dual Camera_IR & RGB_FHD. Dual Camera module. DCEA23-TC1-6R Detection: 0.5M to 1M. DCEA23-HK1-6R Detection: 1.5M to 2M. Features: USB Video Class(UVC) compliant. Designed for face recognition and live detection. IR/RGB 1080P. HDR Function. Detection range. OS support :... [See More]

  • Application / Industry: Security / Law Enforcement; Door/Gate Security System, Access Control System, ATM machine, KIOSK / POS Equipment, Automatic Vending Machine
  • Operating Temperature: -22 to 158
  • Camera Function: Still
IP Camera -- VPort 15-M12
from Moxa Inc.

Meets EN50155 criteria for rolling stock applications. Provides MPEG4 and MJPEG dual video streams simultaneously. Power-over-Ethernet (IEEE 802.3af) supported for less cabling and easy installation. Hardened M12 Ethernet connectors for high vibration environments. -25 to 55 °C operating... [See More]

  • Application / Industry: Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
12MP Sony® Starvis™ IMX412 Ultra Low Light Camera for NVIDIA® Jetson AGX Orin (upto 4 cameras) -- e-CAM121_CUOAGX
from e-con Systems™ Inc

NVIDIA AGX Orin Cameras. Supported Platforms,. Overview. The e-CAM121_CUOAGX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony ® Starvis ™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images... [See More]

  • Application / Industry: Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
GC Series -- Prosilica GC750
from Allied Vision Technologies GmbH

Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]

  • Application / Industry: Industrial; Scientific / Research; Security / Law Enforcement; OEM Applications
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Vision Sensor
12MP Sony® Starvis™ IMX412 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano -- e-CAM121_CUONX
from e-con Systems™ Inc

Tags: NVIDIA Orin NX Cameras. Supported Platforms,. Overview. The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony ® Starvis ™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality... [See More]

  • Application / Industry: Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
  • Specialty Camera Type: Low Light Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
Guppy Series -- F-036B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera with HDR mode. The Guppy F-036B/C is an ultra-compact, inexpensive Wide VGA camera. It is equipped with a CMOS sensor by Micron/Aptina which supports the HDR mode (High Dynamic Range mode). At full resolution, it runs with up to 58 fps. Higher... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Robotics, Inspection and Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Vision Sensor
18MP AR1820HS Six Synchronized Camera for NVIDIA® Jetson AGX Orin™ -- e-CAM180_CUOAGX
from e-con Systems™ Inc

NVIDIA AGX Orin Cameras. Overview. e-CAM180_CUOAGX is an 18 MP multi-camera solution for the NVIDIA ® Jetson AGX ORIN ™ development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi ®. This MIPI camera provides image output at a resolution of 18 MP with great details. This... [See More]

  • Application / Industry: Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 4912
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
Guppy Series -- F-503B
from Allied Vision Technologies GmbH

Very compact 5 Megapixel camera - attractive price - 1394a. The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it runs up to 6.5 fps. Higher frame rates can be reached by a smaller AOI, binning, or sub-sampling. Micron/Aptina CMOS... [See More]

  • Application / Industry: Industrial; Security / Law Enforcement; Quality Control
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Vision Sensor
2MP 10x Optical Zoom autofocus camera for NVIDIA® Orin NX™/Nano™ -- FarVis22_ONX_MIPI_10X
from e-con Systems™ Inc

Sony Starvis Cameras | Jetson Orin ™ NX Cameras. Overview. FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and 32x digital zoom for detailed shots from a distance, along with autofocus capabilities. It is ideal for a range of... [See More]

  • Application / Industry: Broadcast; Security / Law Enforcement
  • Monochrome / Color: Color
  • Camera Function: Video
  • Format / Output: UYVY
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Application / Industry: Broadcast; Industrial; Scientific / Research; Security / Law Enforcement
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Line Scan Camera; Low Light Camera; Smart Camera
Marlin Series -- F-131B (NIR)
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 SXGA C-Mount cameraThe Marlin F-0131B is equipped with a global shutter CMOS sensor. It runs at 25 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and sub-sampling. The F-0131B is only available in monochrome, optionally with... [See More]

  • Application / Industry: Industrial; Scientific / Research; Security / Law Enforcement; Welding Applications
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Specialty Camera Type: High Speed Camera; Vision Sensor