GMSL Low Light Cameras
from e-con Systems™ Inc
Key Features. Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder. 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Connect Tech's Rogue Carrier Board. Gigabit Multimedia Serial Link 2 (GMSL2) interface with IP67 certified FAKRA connector design. IP67... [See More]
- Camera Function: Video
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Horizontal Resolution: 1928
from e-con Systems™ Inc
Key Features. Houses Full HD camera module with S-mount lens holder. Gigabit Multimedia Serial Link 2 (GMSL2) interface with IP67 certified FAKRA connector design. IP67 compliant shielded coaxial cables for transmission of both power and data for long distance (up to 15 meters). S-mount IP67... [See More]
- Camera Function: Video
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Horizontal Resolution: 1928
from e-con Systems™ Inc
Key Features. Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder. High-speed 2-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Toshiba's DME Jetson AGX Xavier ™. Gigabit Multimedia Serial Link 2 (GMSL2) interface with IP67 certified FAKRA connector design. IP67... [See More]
- Camera Function: Video
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Horizontal Resolution: 1928