NTSC Low Light Cameras

18 Results
Articulating Inspection Camera -- PCE-VE 350HR
from PCE Instruments / PCE Americas Inc.

PCE-VE 350HR is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head... [See More]

  • Format / Output: NTSC; PAL; USB; SD Card Memory
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
Articulating Inspection Camera -- PCE-VE 350HR3
from PCE Instruments / PCE Americas Inc.

PCE-VE 350HR3 is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head... [See More]

  • Format / Output: NTSC; PAL; USB; SD Card Memory
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
Four-Way Articulating Inspection Camera -- PCE-VE 370HR
from PCE Instruments / PCE Americas Inc.

PCE-VE 370HR is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head... [See More]

  • Format / Output: NTSC; PAL; USB; SD Card Memory
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
Four-Way Articulating Inspection Camera -- PCE-VE 370HR3
from PCE Instruments / PCE Americas Inc.

PCE-VE 370HR3 is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head... [See More]

  • Format / Output: NTSC; PAL; USB; SD Card Memory
  • Monochrome / Color: Color
  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
HotShot 512 sc
from NAC Image Technology

Low cost, combines ultra fast framing rates with optimal light sensitivity [See More]

  • Format / Output: NTSC; PAL; USB
  • Monochrome / Color: Monochrome (optional feature); Color (optional feature)
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
High Definition High-speed Camera -- Fastcam SA2
from Photron

Full HD Resolution to 2,000 frames per second (fps). The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps!. Engineered to Photron's usual very high standards... [See More]

  • Format / Output: NTSC; PAL; RS422 (optional feature); Ethernet (optional feature); RS170
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
INSPEKTOR Pole-mounted Utility Inspection Camera
from Fiberscope.net by MEDIT

The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6 ” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would otherwise be... [See More]

  • Format / Output: NTSC; PAL
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
xWatch Camera and X-series Flame Detectors (Stand Alone)
from Det-Tronics

Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same area as the flame detector. If the flame detector goes into alarm, the camera can... [See More]

  • Format / Output: NTSC; PAL
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
High Performance High-speed Camera System -- FASTCAM SA-X2
from Photron

To meet the requirements of the most demanding high-speed imaging applications, a balance of high frame rate, image resolution, dynamic range and light sensitivity is required. The FASTCAM SA-X2 high-speed camera system provides an optimal combination of these critical parameters, with sufficient... [See More]

  • Format / Output: NTSC; PAL
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
INSPEKTOR ZOOM Articulating Inspection Camera
from Fiberscope.net by MEDIT

This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5 ” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features 2-way camera head... [See More]

  • Format / Output: NTSC; PAL
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
xWatch Explosion-Proof Surveillance Camera (Stand Alone)
from Det-Tronics

The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]

  • Format / Output: NTSC; PAL; UTP
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
High Performance High-speed Camera System -- FASTCAM SA-Z
from Photron

The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology, FASTCAM SA-Z combines high... [See More]

  • Format / Output: NTSC; PAL
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
INSPEKTOR-A Articulating Inspection Camera
from Fiberscope.net by MEDIT

Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera with Built in Articulation. Camera... [See More]

  • Format / Output: NTSC; PAL
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
High-speed Camera System -- Fastcam SA6
from Photron

The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to... [See More]

  • Format / Output: NTSC; PAL; RS422 (optional feature); Ethernet (optional feature); RS170
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera