CCD Low Light Cameras

25 Results
AR/VR Lens for Near-Eye Display Testing in Headsets -- AR/VR Lens
from Konica Minolta Sensing Americas, Inc.

Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets. The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR)... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Sensitivity: 0.0100 to 1.00E11
Digital Microscope Camera -- SpeedXT® Core 3
from JENOPTIK Optical Systems, Inc.

ProgRes ® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik ’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 2080
Indoor Speed Dome IP Camera -- DCS-6616
from D-Link Systems, Inc.

24/7 Camera Surveillance. The DCS-6616 12X Speed Dome Network Camera is an indoor PTZ dome IP camera thatcan cover large areas and low-light environments. Built with a Sony Super HAD-II 1/4 ” CCDsensor, the DCS â €'6616 can capture 650 TVL high-resolution video with excellent... [See More]

  • Imaging Technology: CCD Camera
  • Horizontal Resolution: 720
  • Camera Function: Video
  • Vertical Resolution: 576
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 480 to 6600
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F1007 1024 x 122 12µ
from Apogee Imaging Systems

The F1007 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral... [See More]

  • Imaging Technology: CCD Camera
  • Horizontal Resolution: 1024
  • Camera Function: Still
  • Vertical Resolution: 122
INSPEKTOR Pole-mounted Utility Inspection Camera
from Fiberscope.net by MEDIT

The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6 ” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would otherwise be... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 640
xWatch Camera and X-series Flame Detectors (Stand Alone)
from Det-Tronics

Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same area as the flame detector. If the flame detector goes into alarm, the camera can... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 752 to 768
A100 Series -- A102k
from Basler Vision Technologies

The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 1392
Dicam Series -- Model Dicam Pro
from PCO AG

High powered intensified camera, maybe triggered by light or electricity [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Horizontal Resolution: 1280
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 480 to 6600
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F230 2048 x 2048 15µ
from Apogee Imaging Systems

The F230 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F230 uses a very large format 4-megapixel back-illuminated sensor, ideal for applications requiring large field of view, such as sky surveys and radiology. All Alta systems are backed... [See More]

  • Imaging Technology: CCD Camera
  • Horizontal Resolution: 2048
  • Camera Function: Still
  • Vertical Resolution: 2048
INSPEKTOR ZOOM Articulating Inspection Camera
from Fiberscope.net by MEDIT

This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5 ” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features 2-way camera head... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 640
xWatch Explosion-Proof Surveillance Camera (Stand Alone)
from Det-Tronics

The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 768
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 480 to 6600
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F47 1024 x 1024 13µ
from Apogee Imaging Systems

The F47 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F47 has a back-illuminated full frame megapixel CCD with exceptionally high quantum efficiency. The standard midband coating (F47-MB) has the highest peak in the visible; the optional... [See More]

  • Imaging Technology: CCD Camera
  • Horizontal Resolution: 1024
  • Camera Function: Still
  • Vertical Resolution: 1024
INSPEKTOR-A Articulating Inspection Camera
from Fiberscope.net by MEDIT

Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera with Built in Articulation. Camera... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Camera Function: Video
  • Horizontal Resolution: 640
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 480 to 6600
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F1 768 x 512 9µ
from Apogee Imaging Systems

The F1 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1 has a Truesense Imaging full frame sensor with very high quantum efficiency. Low noise and large field-of-view are ideal for OEMs, biological sciences, spectroscopy and astronomy. All... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 768
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 480 to 6600
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F43 2048 x 2048 24µ
from Apogee Imaging Systems

The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 2048
TroublePix 2000
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 480 to 6600
Ascent® Series Interline Camera -- A1050 1024 x 1024 5.5µ
from Apogee Imaging Systems

The Ascent A1050 has a 1-megapixel interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (A1050) or color (A1050C) sensor. Small pixels are ideal for microscopy. 1 to 16 MHz 16-Bit digitization. Binning up to 8 horizontal x 1024 height. Field... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Horizontal Resolution: 1024
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 480 to 6600
Ascent® Series Interline Camera -- A16000 4872 x 3248 7.4µ
from Apogee Imaging Systems

The Ascent ® A16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. The camera is available with a monochrome sensor (A16000) or color (A16000C) sensor with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. 1... [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Horizontal Resolution: 4872
Aspen® Series High Performance Cooled CCD Full Frame Camera System -- CG1 768 x 512 9µ
from Apogee Imaging Systems

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]

  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Horizontal Resolution: 768