16 bits Low Light Cameras

23 Results
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F1007 1024 x 122 12µ
from Apogee Imaging Systems

The F1007 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral... [See More]

  • Resolution: 16 bits
  • Imaging Technology: CCD Camera
  • Camera Function: Still
  • Horizontal Resolution: 1024
Scientific CMOS Camera -- SciMOS™ 2051
from BAE Systems - Fairchild Imaging

Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity, high dynamic range... [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
A100 Series -- A102f
from Basler Vision Technologies

The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]

  • Resolution: 8 bits; 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Video
  • Imaging Technology: CCD Camera
High Resolution IP67 LWIR Camera -- Serval-640-GigE Imaging
from Xenics nv

The Serval fulfils a growing demand for ruggedized and reliable thermal cameras for industrial imaging applications without the need for third-party enclosures. The Serval thermal camera is directed at demanding indoor uses, such as in-line process and quality control in harsh and hot industrial... [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: Thermal imagers
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F230 2048 x 2048 15µ
from Apogee Imaging Systems

The F230 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F230 uses a very large format 4-megapixel back-illuminated sensor, ideal for applications requiring large field of view, such as sky surveys and radiology. All Alta systems are backed... [See More]

  • Resolution: 16 bits
  • Imaging Technology: CCD Camera
  • Camera Function: Still
  • Horizontal Resolution: 2048
High Resolution IP67 Thermography Camera -- Serval-640-GigE Thermography
from Xenics nv

The Serval-640-GigE Thermography is a LWIR camera in an IP67-rated enclosure. The camera is developed for demanding indoor applications in harsh, hot and dusty environments. The goal was to design a thermal camera able to measure temperatures that can be used, with a minimum of maintenance, in... [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: LWIR Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F47 1024 x 1024 13µ
from Apogee Imaging Systems

The F47 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F47 has a back-illuminated full frame megapixel CCD with exceptionally high quantum efficiency. The standard midband coating (F47-MB) has the highest peak in the visible; the optional... [See More]

  • Resolution: 16 bits
  • Imaging Technology: CCD Camera
  • Camera Function: Still
  • Horizontal Resolution: 1024
High Resolution Uncooled Thermal Camera -- Gobi-640-GigE
from Xenics nv

You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power of a GigE interface and Power over Ethernet (PoE). Excellent image quality, high thermal resolution (0.050C) and... [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: LWIR Camera
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F1 768 x 512 9µ
from Apogee Imaging Systems

The F1 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1 has a Truesense Imaging full frame sensor with very high quantum efficiency. Low noise and large field-of-view are ideal for OEMs, biological sciences, spectroscopy and astronomy. All... [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
High Resolution Uncooled Thermal CameraLink Camera -- Gobi-640-CL
from Xenics nv

The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power of a CameraLink interface. [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: Thermal imagers
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F43 2048 x 2048 24µ
from Apogee Imaging Systems

The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for... [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
High Resolution Uncooled Thermal OEM Module -- XTM-640
from Xenics nv

Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We guarantee you... [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: Thermal imagers
TroublePix 2000
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
Ascent® Series Interline Camera -- A1050 1024 x 1024 5.5µ
from Apogee Imaging Systems

The Ascent A1050 has a 1-megapixel interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (A1050) or color (A1050C) sensor. Small pixels are ideal for microscopy. 1 to 16 MHz 16-Bit digitization. Binning up to 8 horizontal x 1024 height. Field... [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
Ascent® Series Interline Camera -- A16000 4872 x 3248 7.4µ
from Apogee Imaging Systems

The Ascent ® A16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. The camera is available with a monochrome sensor (A16000) or color (A16000C) sensor with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. 1... [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera
Aspen® Series High Performance Cooled CCD Full Frame Camera System -- CG1 768 x 512 9µ
from Apogee Imaging Systems

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
Aspen® Series High Performance Cooled CCD Interline Transfer Camera System -- CG4050 2336 x 1752 5.5µ
from Apogee Imaging Systems

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]

  • Resolution: 16 bits
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera