14 bits Low Light Cameras
from Princeton Infrared Technologies, Inc. (PIRT)
This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum efficiency of lattice... [See More]
- Resolution: 14 bits
- Horizontal Resolution: 1280
- Camera Function: Video
- Vertical Resolution: 1024
from Xenics nv
The ultra-compact Bobcat-640-CL meets machine vision system designers who need high sensitivity in the SWIR range for specialized quality inspection and high temperature process control. The Bobcat-640-CL is perfectly suited for high speed imaging at full 640x512 resolution with high frame rates up... [See More]
- Resolution: 14 bits
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from PCO AG
Image sensor cooled thermoelectrically, integrated image memory [See More]
- Resolution: 14 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera
from Xenics nv
The Cheetah-640CL TE3 camera is a high resolution, compact infrared camera, equipped with a dedicated low noise InGaAs detector array working from 0.9 μm up to 1.7 μm. With its TE3 cooled sensor and water-cooled camerahead, the Cheetah-640CL TE3 is a highly sensitive camera achieving ultra low... [See More]
- Resolution: 14 bits
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from Xenics nv
The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and... [See More]
- Resolution: 14 bits
- Monochrome / Color: Monochrome
- Camera Function: Still
- Imaging Technology: SWIR Camera
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Resolution: 8 bits; 10 bits; 12 bits; 14 bits; 16 bits
- Monochrome / Color: Monochrome; Color
- Camera Function: Video
- Imaging Technology: CCD Camera; CMOS Camera