Ethernet Low Light Cameras

32 Results
AR/VR Lens for Near-Eye Display Testing in Headsets -- AR/VR Lens
from Konica Minolta Sensing Americas, Inc.

Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets. The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR)... [See More]

  • Format / Output: Ethernet; USB
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Still
  • Imaging Technology: CCD Camera
Compact High-Speed Camera -- FASTCAM Mini AX100
from Photron

FASTCAM Mini AX100/AX50. Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G camera design. Providing 1,024 x... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
High Resolution IP67 LWIR Camera -- Serval-640-GigE Imaging
from Xenics nv

The Serval fulfils a growing demand for ruggedized and reliable thermal cameras for industrial imaging applications without the need for third-party enclosures. The Serval thermal camera is directed at demanding indoor uses, such as in-line process and quality control in harsh and hot industrial... [See More]

  • Format / Output: Ethernet; GigE Vision
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: Thermal imagers
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
IP Camera -- VPort 15-M12
from Moxa Inc.

Meets EN50155 criteria for rolling stock applications. Provides MPEG4 and MJPEG dual video streams simultaneously. Power-over-Ethernet (IEEE 802.3af) supported for less cabling and easy installation. Hardened M12 Ethernet connectors for high vibration environments. -25 to 55 °C operating... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Pixelfly Series -- Model Pixelfly
from PCO AG

Has digital temperature compensation instead of thermo-electrical cooling [See More]

  • Format / Output: RS644 / LVDS; Ethernet; RJ45 Connector
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera
1 MP HD Cube PoE IP Camera -- DCS-2310L
from D-Link Systems, Inc.

The DCS-2310L at a Glance Keep an Eye on What Matters Most. The DCS-2310L delivers outdoor-ready coverage for a dependable perimeter of protection. Download the free and exclusive mydlink app and monitor your home or business – anywhere, anytime – on your iPhone, iPad or Android device. [See More]

  • Format / Output: Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 1280
Aspen® Series High Performance Cooled CCD Full Frame Camera System -- CG1 768 x 512 9µ
from Apogee Imaging Systems

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]

  • Format / Output: Ethernet; USB
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: CCD Camera
Compact High-Speed Camera -- FASTCAM Mini AX200
from Photron

Outstanding Light Sensitivity in a Compact Package. The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to 6,400 frames per... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
High Resolution IP67 Thermography Camera -- Serval-640-GigE Thermography
from Xenics nv

The Serval-640-GigE Thermography is a LWIR camera in an IP67-rated enclosure. The camera is developed for demanding indoor applications in harsh, hot and dusty environments. The goal was to design a thermal camera able to measure temperatures that can be used, with a minimum of maintenance, in... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: LWIR Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
1 MP HD Low Light Outdoor Dome IP Camera -- DCS-6315
from D-Link Systems, Inc.

The D-Link DCS-6315 is a high definition professional video surveillance and security solution suitable for small, medium and large enterprises. The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver quality video in all conditions. [See More]

  • Format / Output: Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 2048
Compact High-speed Camera System -- FASTCAM Mini UX100
from Photron

The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps) and reduced resolution operation all the way to 800,000 fps, with 1,280(H) by 720 (V), equivalent to 720 HD video... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
High Resolution Uncooled Thermal Camera -- Gobi-640-GigE
from Xenics nv

You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power of a GigE interface and Power over Ethernet (PoE). Excellent image quality, high thermal resolution (0.050C) and... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: LWIR Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
2 MP Full HD Indoor D/N Dome IP Camera -- DCS-6113
from D-Link Systems, Inc.

Full HD in an Aesthetic Indoor Dome. A great fit for retail, hospitality, education and general indoor surveillance, the DCS-6113 Day & Night Dome IP Camera features 2 megapixel resolution (Full 1080p HD) and H.264 compression that enable high-quality video footage to be recorded. The DCS-6113... [See More]

  • Format / Output: Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 1920
Compact High-speed Camera System -- FASTCAM Mini UX50
from Photron

The Photron FASTCAM Mini UX50 high-speed camera provides powerful high-speed imaging performance in a compact, lightweight and rugged camera design. Providing 1.3 Megapixel image resolution at frame rates up to 2,000fps and frame rates up to 160,000fps at reduced image resolution, the Mini UX50... [See More]

  • Format / Output: Ethernet
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Horizontal Resolution: 240 to 1024
High Resolution Uncooled Thermal OEM Module -- XTM-640
from Xenics nv

Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We guarantee you... [See More]

  • Format / Output: Ethernet; CoaXPress, BT.601-6; CameraLink
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: Thermal imagers
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
2 MP Full HD WDR Outdoor Dome IP Camera -- DCS-6314
from D-Link Systems, Inc.

The D-Link DCS-6314 2MP Full HD WDR Outdoor Dome IP Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver... [See More]

  • Format / Output: Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 1920
Tiny High-G Camera Heads for Vehichle Crash Testing -- MH4-10K
from Photron

The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5 ” (35mm) square can be connected to the compact DC processor to enable easy high speed imaging in the most difficult to access and hostile... [See More]

  • Format / Output: NTSC; PAL; Ethernet; RS170
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
Long Range MWIR Surveillance Core -- XCO-640
from Xenics nv

For stable medium to long range imaging, Xenics presents the stirling cooled XCO-640: an infrared module, based on a cooled MWIR engine with an ultra-low 25 mK NETD detector and configured with a high-performance zoom lens. The zoom control over Serial Protocol together with advanced on-board image... [See More]

  • Format / Output: Ethernet; GigE Vision; CameraLink
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: Thermal imagers
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
3 MP Full HD WDR IP Camera -- DCS-3716
from D-Link Systems, Inc.

High Resolution Surveillance. The D-Link DCS-3716 is a high-end Full HD Day & Night Network Camera, equipped with a 1/2.8 ″ 3 Megapixel WDR Progressive Scan CMOS sensor and a 3.1-8mm auto iris lens. The camera can capture Full HD video at resolutions of up to 1920 x 1080 (maximum 2048 x... [See More]

  • Format / Output: RS485; Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 2048
Ultra High-speed Video System -- FASTCAM SA1.1
from Photron

The FASTCAM SA1 improved provides blistering fast speed, unmatched light sensitivity and true 12-bit performance. Capable of over 5,000 full frames per second (fps) at mega pixel (1K x 1K) resolution, the brand new CMOS sensor provides true twelve bit pixel depth and is now capable of reduced... [See More]

  • Format / Output: NTSC; PAL; RS422; Ethernet
  • Monochrome / Color: Color
  • Camera Function: Video
  • Imaging Technology: CMOS Camera
TE1 Stabilized SWIR OEM Module -- XSW-320-Analog
from Xenics nv

The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and... [See More]

  • Format / Output: Ethernet; CameraLink
  • Monochrome / Color: Monochrome
  • Camera Function: Still
  • Imaging Technology: SWIR Camera
TroublePix 2000
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
3 MP Full HD WDR Outdoor Dome IP Camera -- DCS-6513
from D-Link Systems, Inc.

The D-Link DCS-6513 Full HD WDR Day & Night Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 3 megapixel progressive scan CMOS sensor with a motorized P-Iris... [See More]

  • Format / Output: Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 2048
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Format / Output: NTSC; PAL; RS232; RS422; RS485; RS644 / LVDS; Ethernet; IEEE 1394 (FireWire); USB; Wireless; CameraLink
  • Monochrome / Color: Monochrome; Color
  • Camera Function: Video
  • Imaging Technology: CCD Camera; CMOS Camera
5 Megapixel Day & Night Outdoor Network Camera -- DCS-7517
from D-Link Systems, Inc.

Camera Overview. The D-Link DCS-7517 5 Megapixel Day & Night Outdoor Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high resolution 1/3 ” 5 megapixel sensor with digital WDR image... [See More]

  • Format / Output: Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 2560
5 Megapixel Outdoor Dome Network Camera -- DCS-6517
from D-Link Systems, Inc.

Camera Overview. The D-Link DCS-6517 5 Megapixel Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high resolution 1/3 ” 5 megapixel sensor with digital WDR image enhancement to... [See More]

  • Format / Output: Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 2560
Full HD Outdoor PoE Mini Dome Camera -- DCS-6212L
from D-Link Systems, Inc.

The Full HD Outdoor PoE Mini Dome Camera (DCS-6212L) features industry-leading HD 1080p, 2 megapixel resolution and H.264 compression that enables high-quality video recording. The DCS-6212L connects to a network to provide live HD video over the Internet. It can even capture video in both light and... [See More]

  • Format / Output: Ethernet
  • Imaging Technology: CMOS Camera
  • Camera Function: Video
  • Horizontal Resolution: 1920