Still Low Light Cameras

29 Results
Articulating Inspection Camera -- PCE-VE 350HR
from PCE Instruments / PCE Americas Inc.

PCE-VE 350HR is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 480
AR/VR Lens for Near-Eye Display Testing in Headsets -- AR/VR Lens
from Konica Minolta Sensing Americas, Inc.

Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets. The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR)... [See More]

  • Camera Function: Still
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Sensitivity: 0.0100 to 1.00E11
16K TDI with 1 MHz Line Rate -- Linea HS2 16k 1MHz BSI
from Teledyne DALSA

Drawing on Teledyne's four decades of industry leading expertise, the all new Linea ™ HS2 camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5... [See More]

  • Camera Function: Still
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 16384
Articulating Inspection Camera -- PCE-VE 350HR3
from PCE Instruments / PCE Americas Inc.

PCE-VE 350HR3 is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 480
Four-Way Articulating Inspection Camera -- PCE-VE 370HR
from PCE Instruments / PCE Americas Inc.

PCE-VE 370HR is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 480
Four-Way Articulating Inspection Camera -- PCE-VE 370HR3
from PCE Instruments / PCE Americas Inc.

PCE-VE 370HR3 is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 480
Inspection Camera -- PCE-VE 320HR
from PCE Instruments / PCE Americas Inc.

PCE-VE 320HR is an inspection camera or borescope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for better... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 480
Inspection Camera -- PCE-VE 333HR
from PCE Instruments / PCE Americas Inc.

PCE-VE 333HR is an inspection camera, borescope or endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for better... [See More]

  • Camera Function: Still; Video
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 480
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F1007 1024 x 122 12µ
from Apogee Imaging Systems

The F1007 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral... [See More]

  • Camera Function: Still
  • Horizontal Resolution: 1024
  • Imaging Technology: CCD Camera
  • Vertical Resolution: 122
USB Camera - FHD 1080P -- SS6020C11-S2-4G0
from Synertron Technology, Inc.

SS6020C11-S2-4G0 / SS6020C11-S2-6G0. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Multi-exposure HDR. 1080P with Superior Low light performance. Support H.264/H.265. Analog Mic*1. Support de-noise 3DNR/2DNR. Design for Outdoor/Indoor Use. Specifications: DSP - SSCXXXX. Image Sensor -... [See More]

  • Camera Function: Still; Video
  • Physical: Board Mounted
  • Imaging Technology: SC200AI
  • Format / Output: USB
High Resolution IP67 LWIR Camera -- Serval-640-GigE Imaging
from Xenics nv

The Serval fulfils a growing demand for ruggedized and reliable thermal cameras for industrial imaging applications without the need for third-party enclosures. The Serval thermal camera is directed at demanding indoor uses, such as in-line process and quality control in harsh and hot industrial... [See More]

  • Camera Function: Still
  • Imaging Technology: Thermal imagers
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F230 2048 x 2048 15µ
from Apogee Imaging Systems

The F230 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F230 uses a very large format 4-megapixel back-illuminated sensor, ideal for applications requiring large field of view, such as sky surveys and radiology. All Alta systems are backed... [See More]

  • Camera Function: Still
  • Horizontal Resolution: 2048
  • Imaging Technology: CCD Camera
  • Vertical Resolution: 2048
USB Camera - FHD 1080P -- SS6020C11-S2-6G0
from Synertron Technology, Inc.

SS6020C11-S2-4G0 / SS6020C11-S2-6G0. USB Video Class(UVC) and USB Audio Class(UAC) compliant. Multi-exposure HDR. 1080P with Superior Low light performance. Support H.264/H.265. Analog Mic*1. Support de-noise 3DNR/2DNR. Design for Outdoor/Indoor Use. Specifications: DSP - SSCXXXX. Image Sensor -... [See More]

  • Camera Function: Still; Video
  • Physical: Board Mounted
  • Imaging Technology: SC200AI
  • Format / Output: USB
High Resolution IP67 Thermography Camera -- Serval-640-GigE Thermography
from Xenics nv

The Serval-640-GigE Thermography is a LWIR camera in an IP67-rated enclosure. The camera is developed for demanding indoor applications in harsh, hot and dusty environments. The goal was to design a thermal camera able to measure temperatures that can be used, with a minimum of maintenance, in... [See More]

  • Camera Function: Still
  • Imaging Technology: LWIR Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Alta® F Series High Performance Cooled CCD Back-Illuminated Camera -- F47 1024 x 1024 13µ
from Apogee Imaging Systems

The F47 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F47 has a back-illuminated full frame megapixel CCD with exceptionally high quantum efficiency. The standard midband coating (F47-MB) has the highest peak in the visible; the optional... [See More]

  • Camera Function: Still
  • Horizontal Resolution: 1024
  • Imaging Technology: CCD Camera
  • Vertical Resolution: 1024
High Resolution Small Form Factor InGaAs Camera -- Bobcat-640-CL
from Xenics nv

The ultra-compact Bobcat-640-CL meets machine vision system designers who need high sensitivity in the SWIR range for specialized quality inspection and high temperature process control. The Bobcat-640-CL is perfectly suited for high speed imaging at full 640x512 resolution with high frame rates up... [See More]

  • Camera Function: Still
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F1 768 x 512 9µ
from Apogee Imaging Systems

The F1 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1 has a Truesense Imaging full frame sensor with very high quantum efficiency. Low noise and large field-of-view are ideal for OEMs, biological sciences, spectroscopy and astronomy. All... [See More]

  • Camera Function: Still
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 768
High Resolution Uncooled Thermal Camera -- Gobi-640-GigE
from Xenics nv

You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power of a GigE interface and Power over Ethernet (PoE). Excellent image quality, high thermal resolution (0.050C) and... [See More]

  • Camera Function: Still
  • Imaging Technology: LWIR Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera -- F43 2048 x 2048 24µ
from Apogee Imaging Systems

The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for... [See More]

  • Camera Function: Still
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 2048
High Resolution Uncooled Thermal CameraLink Camera -- Gobi-640-CL
from Xenics nv

The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power of a CameraLink interface. [See More]

  • Camera Function: Still
  • Imaging Technology: Thermal imagers
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Ascent® Series Interline Camera -- A1050 1024 x 1024 5.5µ
from Apogee Imaging Systems

The Ascent A1050 has a 1-megapixel interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (A1050) or color (A1050C) sensor. Small pixels are ideal for microscopy. 1 to 16 MHz 16-Bit digitization. Binning up to 8 horizontal x 1024 height. Field... [See More]

  • Camera Function: Still
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 1024
High Resolution Uncooled Thermal OEM Module -- XTM-640
from Xenics nv

Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We guarantee you... [See More]

  • Camera Function: Still
  • Imaging Technology: Thermal imagers
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Ascent® Series Interline Camera -- A16000 4872 x 3248 7.4µ
from Apogee Imaging Systems

The Ascent ® A16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. The camera is available with a monochrome sensor (A16000) or color (A16000C) sensor with a Bayer mosaic. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. 1... [See More]

  • Camera Function: Still
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 4872
High Resolution Water-cooled InGaAs-camera -- Cheetah-640CL TE3
from Xenics nv

The Cheetah-640CL TE3 camera is a high resolution, compact infrared camera, equipped with a dedicated low noise InGaAs detector array working from 0.9 μm up to 1.7 μm. With its TE3 cooled sensor and water-cooled camerahead, the Cheetah-640CL TE3 is a highly sensitive camera achieving ultra low... [See More]

  • Camera Function: Still
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Aspen® Series High Performance Cooled CCD Full Frame Camera System -- CG1 768 x 512 9µ
from Apogee Imaging Systems

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]

  • Camera Function: Still
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 768
LN2 Cooled High Resolution SWIR Camera -- Cougar-640
from Xenics nv

The Cougar-640 excels in performance for any R &D spectroscopy or semiconductor failure analysis task. These demanding applications, where very low light levels need to be measured, require cameras with low dark current, low noise and best response in the SWIR range. All of these features are... [See More]

  • Camera Function: Still
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Aspen® Series High Performance Cooled CCD Interline Transfer Camera System -- CG4050 2336 x 1752 5.5µ
from Apogee Imaging Systems

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. [See More]

  • Camera Function: Still
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 2336
Long Range MWIR Surveillance Core -- XCO-640
from Xenics nv

For stable medium to long range imaging, Xenics presents the stirling cooled XCO-640: an infrared module, based on a cooled MWIR engine with an ultra-low 25 mK NETD detector and configured with a high-performance zoom lens. The zoom control over Serial Protocol together with advanced on-board image... [See More]

  • Camera Function: Still
  • Imaging Technology: Thermal imagers
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
TE1 Stabilized SWIR OEM Module -- XSW-320-Analog
from Xenics nv

The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and... [See More]

  • Camera Function: Still
  • Imaging Technology: SWIR Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 320