Sterilizing Autoclaves and Sterilizers
from Weiss Technik North America, Inc.
If you want to quickly, safely and cost-effectively sterilize samples or products, then the process of dry heat serialization is an interesting alternative to the other existing procedures. Only hot air is used in this procedure. Thanks to the high temperatures, the sterilization process requires no... [See More]
- Application: Industrial; Sterilizing
- Controller Type: Programmable
- Internal Configuration: Dry Heat
from Cincinnati Sub-Zero Products
If you want to quickly, safely and cost-effectively sterilize samples or products, then the process of dry heat serialization is an interesting alternative to the other existing procedures. Only hot air is used in this procedure. Thanks to the high temperatures, the sterilization process requires no... [See More]
- Application: Industrial; Sterilizing
- External: Vertical (Bell Top)
- Temperature Range: 482 to 662
- Internal Configuration: Dry Heat
from BMT USA, LLC
Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]
- Application: Industrial; Laboratory; Sterilizing
- Capacity: 30.0
- Temperature Range: 122 to 752
- External: Bench / Cabinet
from Terra Universal, Inc.
The BactiZapper has an asbestos-free core element that uses infrared heating to produce 815 °C (1500 °F). It completely sterilizes microorganisms in 5 - 7 seconds. Ideal for use on platinum inoculating loops, needles, glass tube/pipette mouths and various metal and borosilicate glass... [See More]
- Application: Laboratory; Sterilizing
- External: Bench / Cabinet
- Temperature Range: 1500
- Internal Configuration: Dry Heat
from Despatch - ITW EAE
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]
- Application: Aging; Curing; Drying; Process Critical Procedures; Industrial; Laboratory; Sterilizing
- Capacity: 3.7
- Temperature Range: 104 to 500
- External: Bench / Cabinet; Vertical (Bell Top)
from BMT USA, LLC
Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]
- Application: Industrial; Laboratory; Sterilizing
- Capacity: 19.8
- Temperature Range: 536
- External: Bench / Cabinet
from Terra Universal, Inc.
The BioClave 16 and BioClave Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other... [See More]
- Application: Laboratory; Sterilizing
- Capacity: 0.6
- Temperature Range: 250 to 273
- Vacuum / Pressure Range: Elevated or Positive Pressures (> 760 torr)
from Despatch - ITW EAE
Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]
- Application: Curing; Drying; Depyrogenation; Laboratory; Sterilizing
- Capacity: 14.0
- Temperature Range: 104 to 500
- External: Bench / Cabinet
from Terra Universal, Inc.
The BioClave 16 and BioClave Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other... [See More]
- Application: Laboratory; Sterilizing
- Capacity: 0.3
- Temperature Range: 250 to 273
- Vacuum / Pressure Range: Elevated or Positive Pressures (> 760 torr)